- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Voltage - Zener (Nom) (Vz) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBZ5237BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 3μA @ 6.5V | 900mV @ 10mA | 225mW | 8Ohms | 8.2V | Non-RoHS Compliant | ||
![]() MMBZ5239BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 3μA @ 7V | 900mV @ 10mA | 225mW | 10Ohms | 9.1V | Non-RoHS Compliant | ||
![]() BZX84C15LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 50nA @ 10.5V | 900mV @ 10mA | 225mW | 30Ohms | 15V | Non-RoHS Compliant | ||
![]() 1N973BTR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | DO-35 | -65°C~200°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 5μA @ 25.1V | - | 500mW | 58Ohms | 33V | ROHS3 Compliant | ||
![]() BZX84C39LT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 50nA @ 27.3V | 900mV @ 10mA | 225mW | 130Ohms | 39V | ROHS3 Compliant | ||
![]() MMBZ5235ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 3μA @ 5V | 900mV @ 10mA | 225mW | 5Ohms | 6.8V | ROHS3 Compliant | ||
![]() BZX84C3V6LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 5μA @ 1V | 900mV @ 10mA | 225mW | 90Ohms | 3.6V | Non-RoHS Compliant | ||
![]() BZX84C4V7LT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 3μA @ 2V | 900mV @ 10mA | 225mW | 80Ohms | 4.7V | Non-RoHS Compliant | ||
![]() MMSZ27ET1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 50nA @ 18.9V | 900mV @ 10mA | 500mW | 80Ohms | 27V | ROHS3 Compliant | ||
![]() MMBZ5238BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 3μA @ 6.5V | 900mV @ 10mA | 225mW | 8Ohms | 8.7V | Non-RoHS Compliant | ||
![]() MMBZ5268BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 62V | 900mV @ 10mA | 225mW | 330Ohms | 82V | Non-RoHS Compliant | ||
![]() MMBZ5232BLT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 5μA @ 3V | 900mV @ 10mA | 225mW | 11Ohms | 5.6V | Non-RoHS Compliant | ||
![]() MMSZ27ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 50nA @ 18.9V | 900mV @ 10mA | 500mW | 80Ohms | 27V | Non-RoHS Compliant | ||
![]() MMBZ5251BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 17V | 900mV @ 10mA | 225mW | 29Ohms | 22V | Non-RoHS Compliant | ||
![]() BZX84C6V8ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 2μA @ 4V | 900mV @ 10mA | 225mW | 15Ohms | 6.8V | Non-RoHS Compliant | ||
![]() MMBZ5267BLT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 56V | 900mV @ 10mA | 225mW | 270Ohms | 75V | ROHS3 Compliant | ||
![]() MMSZ5224BT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 75μA @ 1V | 900mV @ 10mA | 500mW | 30Ohms | 2.8V | ROHS3 Compliant | ||
![]() BZX84C27ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±7% | Obsolete | 1 (Unlimited) | 50nA @ 18.9V | 900mV @ 10mA | 225mW | 80Ohms | 27V | Non-RoHS Compliant | ||
![]() MMSZ24ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 50nA @ 16.8V | 900mV @ 10mA | 500mW | 70Ohms | 24V | Non-RoHS Compliant | ||
![]() MMSZ5226BT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 25μA @ 1V | 900mV @ 10mA | 500mW | 28Ohms | 3.3V | ROHS3 Compliant |