- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ24ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 16.8V | 900mV @ 10mA | 500mW | 70Ohms | - | 24V | - | - | Non-RoHS Compliant | ||
![]() MMSZ5226BT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25μA @ 1V | 900mV @ 10mA | 500mW | 28Ohms | - | 3.3V | - | - | ROHS3 Compliant | ||
![]() MM5Z3V9ST1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | - | SOD-523 | - | - | - | -65°C~150°C | Tape & Reel (TR) | ±3% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 1V | 900mV @ 10mA | 500mW | 90Ohms | - | 3.9V | - | - | ROHS3 Compliant | ||
![]() MMSZ5253BT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 19V | 900mV @ 10mA | 500mW | 35Ohms | - | 25V | - | - | Non-RoHS Compliant | ||
![]() MM3Z16VST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | -65°C~150°C | Tape & Reel (TR) | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 11.2V | 900mV @ 10mA | 200mW | 40Ohms | - | 16.18V | - | - | Non-RoHS Compliant | ||
![]() MM3Z3V3T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | 200mW | 95Ohm | 3.3V | 3.3V | 6.06% | 5mA | Non-RoHS Compliant | ||
![]() MMBZ5258BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 27V | 900mV @ 10mA | 225mW | 70Ohms | - | 36V | - | - | Non-RoHS Compliant | ||
![]() BZX84C18LT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 12.6V | 900mV @ 10mA | 225mW | 45Ohms | - | 18V | - | - | Non-RoHS Compliant | ||
![]() MMSZ3V3ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5μA @ 1V | 900mV @ 10mA | 500mW | 95Ohms | - | 3.3V | - | - | Non-RoHS Compliant | ||
![]() BZX84C24LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 16.8V | 900mV @ 10mA | 225mW | 70Ohms | - | 24V | - | - | Non-RoHS Compliant | ||
![]() BZX84C75LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 52.5V | 900mV @ 10mA | 225mW | 255Ohms | - | 75V | - | - | Non-RoHS Compliant | ||
![]() BZX84B9V1LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 6V | 900mV @ 10mA | 225mW | 15Ohms | - | 9.1V | - | - | Non-RoHS Compliant | ||
![]() MMBZ5246BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 12V | 900mV @ 10mA | 225mW | 17Ohms | - | 16V | - | - | Non-RoHS Compliant | ||
![]() MMBD6050LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MMSZ5235BT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 5V | 900mV @ 10mA | 500mW | 5Ohms | - | 6.8V | - | - | Non-RoHS Compliant | ||
![]() MMSZ5V1T3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2μA @ 2V | 900mV @ 10mA | 500mW | 60Ohms | - | 5.1V | - | - | ROHS3 Compliant | ||
![]() MMBZ5252ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 18V | 900mV @ 10mA | 225mW | 33Ohms | - | 24V | - | - | ROHS3 Compliant | ||
![]() MMSZ5246BT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 12V | 900mV @ 10mA | 500mW | 17Ohms | - | 16V | - | - | Non-RoHS Compliant | ||
![]() BZX84C36ET3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 25.2V | 900mV @ 10mA | 225mW | 90Ohms | - | 36V | - | - | ROHS3 Compliant | ||
![]() MMBZ5237ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 6.5V | 900mV @ 10mA | 225mW | 8Ohms | - | 8.2V | - | - | ROHS3 Compliant |