- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84C5V1ET3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2μA @ 2V | 900mV @ 10mA | 225mW | 60Ohms | - | 5.1V | ROHS3 Compliant | ||
![]() BZX84C4V7ET1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 2V | 900mV @ 10mA | 225mW | 80Ohms | - | 4.7V | ROHS3 Compliant | ||
![]() MMSZ5251ET1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | TIN | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 17V | 900mV @ 10mA | 500mW | 29Ohm | 22V | 22V | ROHS3 Compliant | ||
![]() MMBZ5240ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 8V | 900mV @ 10mA | 225mW | 17Ohms | - | 10V | ROHS3 Compliant | ||
![]() 1N970BTR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | -65°C~200°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5μA @ 18.2V | - | 500mW | 33Ohms | - | 24V | ROHS3 Compliant | ||
![]() MMSZ16ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 11.2V | 900mV @ 10mA | 500mW | 40Ohms | - | 16V | Non-RoHS Compliant | ||
![]() MMSZ4702ET3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 11.4V | 900mV @ 10mA | 500mW | - | - | 15V | ROHS3 Compliant | ||
![]() BZX84C24ET3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 16.8V | 900mV @ 10mA | 225mW | 70Ohms | - | 24V | Non-RoHS Compliant | ||
![]() MMBZ5243ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 9.9V | 900mV @ 10mA | 225mW | 13Ohms | - | 13V | ROHS3 Compliant | ||
![]() MMSZ8V2ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 700nA @ 5V | 900mV @ 10mA | 500mW | 15Ohms | - | 8.2V | Non-RoHS Compliant | ||
![]() MMSZ5245ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 11V | 900mV @ 10mA | 500mW | 16Ohms | - | 15V | Non-RoHS Compliant | ||
![]() MMSZ5236ET1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 6V | 900mV @ 10mA | 500mW | 6Ohms | - | 7.5V | ROHS3 Compliant | ||
![]() MMBZ5230ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5μA @ 2V | 900mV @ 10mA | 225mW | 19Ohms | - | 4.7V | ROHS3 Compliant | ||
![]() MMSZ6V8ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2μA @ 4V | 900mV @ 10mA | 500mW | 15Ohms | - | 6.8V | Non-RoHS Compliant | ||
![]() MMSZ15ET1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 10.5V | 900mV @ 10mA | 500mW | 30Ohms | - | 15V | ROHS3 Compliant | ||
![]() BZX84C4V7ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 2V | 900mV @ 10mA | 225mW | 80Ohms | - | 4.7V | Non-RoHS Compliant | ||
![]() BZX84C27LT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±7% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 18.9V | 900mV @ 10mA | 225mW | 80Ohms | - | 27V | ROHS3 Compliant | ||
![]() BZX84C7V5ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1μA @ 5V | 900mV @ 10mA | 225mW | 15Ohms | - | 7.5V | Non-RoHS Compliant | ||
![]() MMBZ5257BLT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 25V | 900mV @ 10mA | 225mW | 58Ohms | - | 33V | ROHS3 Compliant | ||
![]() MMBZ5245BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 11V | 900mV @ 10mA | 225mW | 16Ohms | - | 15V | Non-RoHS Compliant |