- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Voltage - Zener (Nom) (Vz) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ3V9T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 3μA @ 1V | 900mV @ 10mA | 500mW | 90Ohms | 3.9V | Non-RoHS Compliant | ||
![]() MMBZ5241BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 2μA @ 8.4V | 900mV @ 10mA | 225mW | 22Ohms | 11V | Non-RoHS Compliant | ||
![]() BZX55C13 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | DO-35 | -65°C~200°C | Bulk | ±6% | Obsolete | 1 (Unlimited) | 100nA @ 10V | 1.3V @ 100mA | 500mW | 26Ohms | 13V | ROHS3 Compliant | ||
![]() BZX84C8V2LT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 700nA @ 5V | 900mV @ 10mA | 225mW | 15Ohms | 8.2V | ROHS3 Compliant | ||
![]() BZX84C24ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 50nA @ 16.8V | 900mV @ 10mA | 225mW | 70Ohms | 24V | Non-RoHS Compliant | ||
![]() BZX84C47ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 50nA @ 32.9V | 900mV @ 10mA | 225mW | 170Ohms | 47V | Non-RoHS Compliant | ||
![]() BZX84C15LT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 50nA @ 10.5V | 900mV @ 10mA | 225mW | 30Ohms | 15V | Non-RoHS Compliant | ||
![]() MMSZ12ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 8V | 900mV @ 10mA | 500mW | 25Ohms | 12V | Non-RoHS Compliant | ||
![]() BZX55C18 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | DO-35 | -65°C~200°C | Bulk | ±6% | Obsolete | 1 (Unlimited) | 100nA @ 14V | 1.3V @ 100mA | 500mW | 50Ohms | 18V | ROHS3 Compliant | ||
![]() 1N5361BRL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | Axial | -65°C~200°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 20.6V | 1.2V @ 1A | 5W | 5Ohms | 27V | ROHS3 Compliant | ||
![]() 1N5354BRL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | Axial | -65°C~200°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 12.9V | 1.2V @ 1A | 5W | 2.5Ohms | 17V | ROHS3 Compliant | ||
![]() 1SMA5935BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | SMA | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 20.6V | 1.5V @ 200mA | 1.5W | 23Ohms | 27V | Non-RoHS Compliant | ||
![]() 1SMA5930BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | SMA | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 12.2V | 1.5V @ 200mA | 1.5W | 10Ohms | 16V | Non-RoHS Compliant | ||
![]() MZP4744ARLG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | Axial | -65°C~200°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 5μA @ 11.4V | 1.5V @ 200mA | 3W | 14Ohms | 15V | ROHS3 Compliant | ||
![]() 1SMB5955BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | SMB | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 1μA @ 136.8V | 1.5V @ 200mA | 3W | 900Ohms | 180V | Non-RoHS Compliant | ||
![]() 3EZ24D5RLG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-41 | -65°C~200°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 18.2V | 1.5V @ 200mA | 3W | 9Ohms | 24V | ROHS3 Compliant | ||
![]() BZX84C18ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 50nA @ 12.6V | 900mV @ 10mA | 225mW | 45Ohms | 18V | Non-RoHS Compliant | ||
![]() 1SMA5927BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | SMA | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 9.1V | 1.5V @ 200mA | 1.5W | 6.5Ohms | 12V | Non-RoHS Compliant | ||
![]() 3EZ36D5RLG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-41 | -65°C~200°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 27.4V | 1.5V @ 200mA | 3W | 22Ohms | 36V | ROHS3 Compliant | ||
![]() 1SMB5913BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | SMB | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100μA @ 1V | 1.5V @ 200mA | 3W | 10Ohms | 3.3V | Non-RoHS Compliant |