- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N758A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 1V | 1.5V @ 200mA | ISOLATED | 500mW | 17Ohm | 10V | 10V | 5% | 20mA | ROHS3 Compliant | ||
![]() 1N964B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -65°C~200°C | Bulk | - | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | 2 | - | - | - | - | ZENER DIODE | 5μA @ 9.9V | - | - | 500mW | 13Ohm | - | 13V | - | - | ROHS3 Compliant | ||
![]() BZX84C27LT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | ±7% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 18.9V | 900mV @ 10mA | - | 225mW | 80Ohms | - | 27V | - | - | Non-RoHS Compliant | ||
![]() MMSZ4707T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | - | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | UL RECOGNIZED | - | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10nA @ 15.2V | 900mV @ 10mA | - | 500mW | - | 20V | 20V | 5% | 0.05mA | Non-RoHS Compliant | ||
![]() BZX85C30 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5365BRL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | - | Axial | - | - | - | -65°C~200°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 27.4V | 1.2V @ 1A | - | 5W | 11Ohms | - | 36V | - | - | ROHS3 Compliant | ||
![]() 1N5374B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | - | Axial | - | - | - | -65°C~200°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 56V | 1.2V @ 1A | - | 5W | 45Ohms | - | 75V | - | - | ROHS3 Compliant | ||
![]() 1N5370B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | - | Axial | - | - | - | -65°C~200°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 42.6V | 1.2V @ 1A | - | 5W | 35Ohms | - | 56V | - | - | ROHS3 Compliant | ||
![]() 1N5375B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | - | Axial | - | - | - | -65°C~200°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 62.2V | 1.2V @ 1A | - | 5W | 65Ohms | - | 82V | - | - | ROHS3 Compliant | ||
![]() 1N5381BRL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | - | Axial | - | - | - | -65°C~200°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 98.8V | 1.2V @ 1A | - | 5W | 190Ohms | - | 130V | - | - | ROHS3 Compliant | ||
![]() 1N5383B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | - | Axial | - | - | - | -65°C~200°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 114V | 1.2V @ 1A | - | 5W | 330Ohms | - | 150V | - | - | ROHS3 Compliant | ||
![]() BZX85C33 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Bulk | 2004 | ±6% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 500nA @ 23V | 1.2V @ 200mA | ISOLATED | 1W | 35Ohm | 33V | 33V | 5% | 8mA | ROHS3 Compliant | ||
![]() 1N5249B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | -65°C~200°C | - | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 14V | 1.2V @ 200mA | - | 500mW | 23Ohms | - | 19V | - | - | ROHS3 Compliant | ||
![]() 1N5257B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | -65°C~200°C | - | - | ±5% | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 25V | 1.2V @ 200mA | - | 500mW | 58Ohms | - | 33V | - | - | ROHS3 Compliant | ||
![]() MMSZ4692T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | - | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 2 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 5.1V | 900mV @ 10mA | - | 500mW | - | 6.8V | 6.8V | 5% | 0.05mA | Non-RoHS Compliant | ||
![]() BZX55C7V5 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 5V | 1.3V @ 100mA | ISOLATED | 500mW | 7Ohm | 7.5V | 7.5V | 5% | 5mA | ROHS3 Compliant | ||
![]() 1N960B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | - | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 25μA @ 6.9V | - | ISOLATED | 500mW | 7.5Ohm | 9.1V | 9.1V | 5% | 14mA | ROHS3 Compliant | ||
![]() 1N970B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 18.2V | - | ISOLATED | 500mW | 33Ohm | 24V | 24V | 5% | 5.2mA | ROHS3 Compliant | ||
![]() 1N961B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 7.6V | - | ISOLATED | 500mW | 8.5Ohm | 10V | 10V | 5% | 12.5mA | ROHS3 Compliant | ||
![]() 1N959B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.4W | -65°C~200°C | - | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50μA @ 6.2V | - | ISOLATED | 500mW | 6.5Ohm | 8.2V | 8.2V | 5% | 15mA | ROHS3 Compliant |