- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ51T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | - | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | UL RECOGNIZED | - | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 35.7V | 900mV @ 10mA | - | 500mW | 180Ohm | 51V | 51V | 5% | - | 2mA | Non-RoHS Compliant | ||
![]() MM3Z2V7ST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | - | ±4% | e0 | yes | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100μA @ 1V | 900mV @ 10mA | - | 200mW | 100Ohm | 2.7V | 2.7V | 4.3% | - | 5mA | Non-RoHS Compliant | ||
![]() FLZ2V7B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | - | ±4% | - | - | Obsolete | 1 (Unlimited) | 2 | - | NOT SPECIFIED | - | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 70μA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 35Ohm | 2.8V | 2.8V | 3.93% | - | 20mA | ROHS3 Compliant | ||
![]() FLZ4V3C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | - | ±3% | - | - | Obsolete | 1 (Unlimited) | 2 | - | NOT SPECIFIED | - | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 470nA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 32Ohm | 4.44V | 4.4V | 3.04% | - | 20mA | ROHS3 Compliant | ||
![]() MMBZ5228ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | - | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 1V | 900mV @ 10mA | - | 225mW | 23Ohm | 3.9V | 3.9V | 5.13% | TO-236AB | 20mA | Non-RoHS Compliant | ||
![]() BZX55C5V1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 1V | 1.3V @ 100mA | ISOLATED | 500mW | 35Ohm | 5.1V | 5.1V | 5% | - | 5mA | ROHS3 Compliant | ||
![]() BZX55C30 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 22V | 1.3V @ 100mA | ISOLATED | 500mW | 80Ohm | 30V | 30V | 5% | - | 5mA | ROHS3 Compliant | ||
![]() MMSZ4689T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | - | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | UL RECOGNIZED | - | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 3V | 900mV @ 10mA | - | 500mW | - | 5.1V | 5.1V | 5% | - | 0.05mA | Non-RoHS Compliant | ||
![]() 1PMT5941BT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-216AA | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | - | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 1 | - | TIN LEAD | - | - | SINGLE | GULL WING | 240 | unknown | 30 | 2 | S-PSSO-G1 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1μA @ 35.8V | 1.25V @ 200mA | CATHODE | 3.2W | 67Ohm | 47V | 47V | 5% | - | 8mA | Non-RoHS Compliant | ||
![]() MZP4735ARLG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | 260 | unknown | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 3V | 1.5V @ 200mA | ISOLATED | 1W | 2Ohm | 6.2V | 6.2V | 5% | - | 41mA | ROHS3 Compliant | ||
![]() 1N6008B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 17V | 1.2V @ 200mA | ISOLATED | 500mW | 55Ohm | 22V | 22V | 5% | - | 5mA | ROHS3 Compliant | ||
![]() BZX55C43 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 32V | 1.3V @ 100mA | ISOLATED | 500mW | 90Ohm | 43V | 43V | 5% | - | 2.5mA | ROHS3 Compliant | ||
![]() 1N5353B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | - | Axial | - | - | - | -65°C~200°C | Bulk | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μA @ 12.2V | 1.2V @ 1A | - | 5W | 2.5Ohms | - | 16V | - | - | - | ROHS3 Compliant | ||
![]() BZX84C5V6 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | ±7% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μA @ 2V | 900mV @ 10mA | - | 350mW | 40Ohms | - | 5.6V | - | - | - | ROHS3 Compliant | ||
![]() MMBZ5249BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 14V | 900mV @ 10mA | - | 225mW | 23Ohms | - | 19V | - | - | - | Non-RoHS Compliant | ||
![]() 1N754A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 1V | 1.5V @ 200mA | ISOLATED | 500mW | 5Ohm | 6.8V | 6.8V | 5% | - | 20mA | ROHS3 Compliant | ||
![]() 1N5354B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | - | Axial | - | - | - | -65°C~200°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 12.9V | 1.2V @ 1A | - | 5W | 2.5Ohms | - | 17V | - | - | - | ROHS3 Compliant | ||
![]() 1N750A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | - | WIRE | - | - | - | 2 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2μA @ 1V | 1.5V @ 200mA | ISOLATED | 500mW | 19Ohm | 4.7V | 4.7V | 5% | - | 20mA | ROHS3 Compliant | ||
![]() 1N967B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 13.7V | - | ISOLATED | 500mW | 21Ohm | 18V | 18V | 5% | - | 7mA | ROHS3 Compliant | ||
![]() BZX79C20 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |