- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX55C5V6 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | - | SILICON | 5.6V | 1 | - | -65°C~200°C | Bulk | - | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | 500mW | 5.6V | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | - | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 1V | 500mW | 1.3V @ 100mA | ISOLATED | - | 25Ohm | 5.6V | - | 5% | - | 5mA | ROHS3 Compliant | Lead Free | ||
![]() BZX55C6V2 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | - | SILICON | - | 1 | - | -65°C~200°C | Bulk | - | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | 500mW | 6.2V | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | - | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 2V | 500mW | 1.3V @ 100mA | ISOLATED | - | 10Ohm | 6.2V | - | 5% | - | 5mA | ROHS3 Compliant | Lead Free | ||
![]() MMSZ5236BT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | - | SOD-123 | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 6V | - | 900mV @ 10mA | - | 500mW | 6Ohms | - | 7.5V | - | - | - | Non-RoHS Compliant | - | ||
![]() BZX84C12LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 (TO-236) | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 8V | - | 900mV @ 10mA | - | 250mW | 25Ohms | - | 12V | - | - | - | Non-RoHS Compliant | - | ||
![]() MMSZ8V2T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | - | SOD-123 | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700nA @ 5V | - | 900mV @ 10mA | - | 500mW | 15Ohms | - | 8.2V | - | - | - | Non-RoHS Compliant | - | ||
![]() BZX55C12 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | -65°C~200°C | Bulk | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 9V | - | 1.3V @ 100mA | - | 500mW | 20Ohms | - | 12V | - | - | - | ROHS3 Compliant | - | ||
![]() 1N963B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | SILICON | - | 1 | 0.5W | -65°C~200°C | Bulk | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 9.1V | - | - | ISOLATED | 500mW | 11.5Ohm | 12V | 12V | 5% | - | 10.5mA | ROHS3 Compliant | - | ||
![]() 1N4729ATR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | -65°C~200°C | Tape & Reel (TR) | 2005 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μA @ 1V | - | - | - | 1W | 10Ohms | - | 3.6V | - | - | - | ROHS3 Compliant | - | ||
![]() MMSZ20T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | - | SOD-123 | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 14V | - | 900mV @ 10mA | - | 500mW | 55Ohms | - | 20V | - | - | - | Non-RoHS Compliant | - | ||
![]() BZX84C56LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 (TO-236) | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | ±7% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 39.2V | - | 900mV @ 10mA | - | 225mW | 200Ohms | - | 56V | - | - | - | Non-RoHS Compliant | - | ||
![]() MMBZ5245BLT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 (TO-236) | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 11V | - | 900mV @ 10mA | - | 225mW | 16Ohms | - | 15V | - | - | - | Non-RoHS Compliant | - | ||
![]() BZX84C6V2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 (TO-236) | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 4V | - | 900mV @ 10mA | - | 350mW | 10Ohms | - | 6.2V | - | - | - | ROHS3 Compliant | - | ||
![]() 1N965B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AA, DO-7, Axial | NO | - | - | SILICON | - | 1 | 0.5W | -65°C~175°C | Bulk | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 11.4V | - | 1.1V @ 200mA | ISOLATED | 500mW | 16Ohm | 15V | 15V | 5% | DO-35 | 8.5mA | ROHS3 Compliant | - | ||
![]() 1N5258B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | -65°C~200°C | - | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 27V | - | 1.2V @ 200mA | - | 500mW | 70Ohms | - | 36V | - | - | - | ROHS3 Compliant | - | ||
![]() 1N5935B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | SILICON | - | 1 | 1W | -65°C~200°C | - | - | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | - | - | WIRE | 260 | unknown | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1μA @ 20.6V | - | 1.5V @ 200mA | ISOLATED | 3W | 23Ohm | 27V | 27V | 5% | - | 13.9mA | ROHS3 Compliant | - | ||
![]() FLZ3V0A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | - | SILICON | - | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | - | ±4% | - | - | Obsolete | 1 (Unlimited) | 2 | - | NOT SPECIFIED | - | - | - | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 35μA @ 1V | - | 1.2V @ 200mA | ISOLATED | 500mW | 35Ohm | 2.96V | 3V | 3.72% | - | 20mA | ROHS3 Compliant | - | ||
![]() MMSZ4693T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | - | 1 | 0.5W | - | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | UL RECOGNIZED | - | - | - | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | 7.5V | - | 5% | - | 0.05mA | Non-RoHS Compliant | - | ||
![]() MMSZ15T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 10.5V | - | 900mV @ 10mA | - | 500mW | 30Ohm | - | 15V | - | - | - | Non-RoHS Compliant | - | ||
![]() MM3Z3V0T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | - | ±7% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | UL RECOGNIZED | - | - | - | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | - | 200mW | 100Ohm | 3V | 3V | 6.67% | - | 5mA | Non-RoHS Compliant | - | ||
![]() MM3Z6V2T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | - | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | UL RECOGNIZED | - | - | - | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 4V | - | 900mV @ 10mA | - | 200mW | 10Ohm | 6.2V | 6.2V | 6.45% | - | 5mA | Non-RoHS Compliant | - |