- Current - Breakover
- Current - Peak Output
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Breakover
- Case Connection
- Configuration
- JESD-30 Code
Attribute column
Manufacturer
Rochester Electronics Thyristors - DIACs, SIDACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Hold Current | Trigger Device Type | Current - Hold (Ih) (Max) | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Current - Peak Output | Current - Breakover | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB3TG Rochester Electronics, LLC | In Stock | - | Datasheet | DO-204AH, DO-35, Axial | NO | - | 1 | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 2 | MATTE TIN | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-LALF-W2 | COMMERCIAL | SINGLE | ISOLATED | - | DIAC | - | - | 30V~34V | 2A | 15μA | ROHS3 Compliant | ||
![]() MKP1V130RL Rochester Electronics, LLC | In Stock | - | Datasheet | DO-204AL, DO-41, Axial | NO | - | 1 | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 2 | MATTE TIN | UL RECOGNIZED | WIRE | 260 | unknown | 40 | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | ISOLATED | 100mA | SIDAC | 100mA | 4 A | 120V~140V | 900mA | 35μA | ROHS3 Compliant | ||
![]() MKP9V160RL Rochester Electronics, LLC | In Stock | - | Datasheet | DO-204AL, DO-41, Axial | NO | - | 1 | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 2 | MATTE TIN | - | WIRE | 260 | unknown | 40 | 2 | O-XALF-W2 | COMMERCIAL | SINGLE | ISOLATED | - | DIAC | 100mA | - | 150V~170V | 900mA | 200μA | ROHS3 Compliant | ||
![]() MKP3V240RL Rochester Electronics, LLC | In Stock | - | Datasheet | DO-201AD, Axial | NO | - | 1 | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 2 | MATTE TIN | UL RECOGNIZED | WIRE | 260 | unknown | 40 | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | ISOLATED | 100mA | SIDAC | 100mA | 20 A | 220V~250V | 1A | 200μA | ROHS3 Compliant | ||
![]() DB3 Rochester Electronics, LLC | In Stock | - | Datasheet | DO-204AH, DO-35, Axial | - | DO-35 | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V~36V | 2A | 50μA | ROHS3 Compliant |