- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current-Collector (Ic) (Max)
- Mounting Type
- Package / Case
- Transistor Type
- Vce Saturation (Max) @ Ib, Ic
- Voltage - Collector Emitter Breakdown (Max)
- Operating Temperature
- DC Current Gain (hFE) (Min) @ Ic, Vce
Attribute column
Manufacturer
Rochester Electronics Transistors - Bipolar (BJT) - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Transistor Element Material | Current-Collector (Ic) (Max) | Mfr | Number of Elements | Package | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Polarity | Configuration | Number of Channels | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Input Capacitance | Frequency - Transition | DC Current Gain-Min (hFE) | Turn Off Time-Max (toff) | Turn On Time-Max (ton) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULN2003AD Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULN2803A Rochester Electronics | In Stock | - | - | - | - | - | 18 | - | - | - | - | - | - | - | Compliant | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | 50 V | NPN | - | 8 | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | No SVHC | - | Lead Free | ||
![]() KSH200TF-FS Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU406TU-FS Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3083 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULN2803AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | 18-PDIP | - | 500mA | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 NPN Darlington | - | - | 1.6V @ 500μA, 350mA | 50V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NJX1675PDR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | SILICON | 3A | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 2W | SWITCHING | NPN AND PNP | NPN, PNP | 180 @ 1A 2V | 100nA ICBO | 115mV @ 200mA, 2A, 170mV @ 200mA, 2A | 30V | 100MHz | - | 100MHz 120MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSM2220P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | SILICON | 20mA | - | 2 | - | - | - | - | -65°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | LOW NOISE | - | - | 240 | - | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | AMPLIFIER | PNP | 2 PNP (Dual) | - | - | 100mV @ 100μA, 1mA | 36V | 190MHz | - | 190MHz | 80 | - | - | - | Non-RoHS Compliant | - | ||
![]() BC847CDXV6T5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-563, SOT-666 | YES | - | - | SILICON | 100mA | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | MATTE TIN | - | - | FLAT | 260 | unknown | - | 40 | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 500mW | AMPLIFIER | NPN | 2 NPN (Dual) | 420 @ 2mA 5V | 15nA ICBO | 600mV @ 5mA, 100mA | 45V | 100MHz | - | 100MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBT3904DW1T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | SILICON | 200mA | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | - | - | GULL WING | 240 | - | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 150mW | AMPLIFIER | NPN | 2 NPN (Dual) | 100 @ 10mA 1V | - | 300mV @ 5mA, 50mA | 40V | 300MHz | - | 300MHz | - | 250ns | 70ns | - | Non-RoHS Compliant | - | ||
![]() ULN2804A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | - | SILICON | 500mA | - | 8 | - | - | - | - | -20°C~150°C TJ | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 18 | TIN LEAD | LOGIC LEVEL COMPATIBLE | DUAL | - | 240 | - | - | 30 | 18 | R-PDIP-T18 | COMMERCIAL | - | - | 8 BANKS, DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | - | 2.25W | SWITCHING | NPN | 8 NPN Darlington | 1000 @ 350mA 2V | - | 1.6V @ 500μA, 350mA | 50V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EMX1DXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-563, SOT-666 | YES | - | - | SILICON | 100mA | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | MATTE TIN | - | - | FLAT | 260 | - | - | 40 | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 500mW | AMPLIFIER | NPN | 2 NPN (Dual) | 120 @ 1mA 6V | 500nA ICBO | 400mV @ 5mA, 50mA | 50V | 180MHz | - | 180MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBT3904DW2T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | SILICON | 200mA | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | - | - | GULL WING | 240 | - | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 150mW | AMPLIFIER | NPN | 2 NPN (Dual) | 100 @ 10mA 1V | - | 300mV @ 5mA, 50mA | 40V | 300MHz | - | 300MHz | - | 250ns | 70ns | - | Non-RoHS Compliant | - | ||
![]() BC847S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | SILICON | 200mA | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | MATTE TIN | - | - | GULL WING | 260 | - | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 300mW | AMPLIFIER | NPN | 2 NPN (Dual) | 110 @ 2mA 5V | 15nA ICBO | 650mV @ 5mA, 100mA | 45V | 200MHz | - | 200MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC1413DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | SILICON | 500mA | - | 7 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | LOGIC LEVEL COMPATIBLE | DUAL | GULL WING | 240 | - | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | COMPLEX | - | - | SWITCHING | NPN | 7 NPN Darlington | 1000 @ 350mA 2V | - | 1.6V @ 500μA, 350mA | 50V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MMPQ2907 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | SILICON | 600mA | - | 4 | - | - | - | - | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | DUAL | GULL WING | 260 | - | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | SEPARATE, 4 ELEMENTS | - | 1W | SWITCHING | PNP | 4 PNP (Quad) | 100 @ 150mA 10V | 50nA ICBO | 1.6V @ 30mA, 300mA | 40V | 200MHz | - | - | - | 100ns | 45ns | - | ROHS3 Compliant | - | ||
![]() MBT3904DW2T1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | SILICON | 200mA | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | MATTE TIN | - | - | GULL WING | 260 | - | - | 40 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 150mW | AMPLIFIER | NPN | 2 NPN (Dual) | 100 @ 10mA 1V | - | 300mV @ 5mA, 50mA | 40V | 300MHz | - | 300MHz | - | 250ns | 70ns | - | ROHS3 Compliant | - | ||
![]() MBT6429DW1T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | SILICON | 200mA | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | - | - | GULL WING | 240 | unknown | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 150mW | AMPLIFIER | NPN | 2 NPN (Dual) | 500 @ 100μA 5V | 100nA | 600mV @ 5mA, 100mA | 45V | 100MHz | - | 700MHz | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EMZ1DXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-563, SOT-666 | YES | - | - | SILICON | 100mA | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | MATTE TIN | - | DUAL | FLAT | 260 | - | - | 40 | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 500mW | AMPLIFIER | NPN AND PNP | NPN, PNP | 120 @ 1mA 6V | 500nA ICBO | 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA | 60V | 180MHz | - | 180MHz 140MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() UMZ1NT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | SILICON | 200mA | - | 2 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS | - | 250mW | AMPLIFIER | NPN AND PNP | NPN, PNP | 200 @ 2mA 6V | 2μA | 250mV @ 10mA, 100mA / 300mV @ 10mA, 100mA | 50V | 114MHz | - | 114MHz 142MHz | - | - | - | - | Non-RoHS Compliant | - |