- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Additional Feature
- Configuration
- JESD-30 Code
- JESD-609 Code
- Number of Elements
- Number of Terminations
- Packaging
- Pbfree Code
- Peak Reflow Temperature (Cel)
Attribute column
Manufacturer
Rochester Electronics Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Transistor Element Material | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Pin Count | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Polarity | Configuration | Load Capacitance | Operating Mode | Frequency Tolerance | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Max Breakdown Voltage | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Resistor - Base (R1) | Resistor - Emitter Base (R2) | Collector-Emitter Voltage-Max | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBLS2002S,115 Rochester Electronics | In Stock | - | - | Obsolete (Last Updated: 1 week ago) | Surface Mount | Surface Mount | HC-49/US | - | 8 | - | 20 V | - | Suntsu Electronics, Inc. | - | Bulk | Active | Compliant | -10°C ~ 70°C | Digi-Reel® | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | - | MHz Crystal | - | 150 °C | -65 °C | - | 1.5 W | - | - | - | - | 26 MHz | - | ±30ppm | - | - | - | 30 Ohms | NPN, PNP | - | 19pF | Fundamental | ±30ppm | - | - | - | - | 150 mV | 3 A | - | - | - | - | 100 MHz | 20 V | - | - | - | - | - | 0.177 (4.50mm) | No | - | Lead Free | ||
![]() MUN5212T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | YES | - | SILICON | - | - | - | 1 | - | - | - | - | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | BUILT IN BIAS RESISTOR RATIO 1 | - | DUAL | GULL WING | 240 | - | - | 30 | - | 3 | R-PDSO-G3 | COMMERCIAL | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | - | - | SWITCHING | NPN | - | - | - | - | - | - | - | - | - | 0.1A | 60 | - | - | 50V | - | - | Non-RoHS Compliant | - | ||
![]() NSM21356DW6T1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 1 | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 230mW | SWITCHING | NPN AND PNP | 1 NPN Pre-Biased, 1 PNP | - | - | 80 @ 5mA 10V / 220 @ 2mA 5V | 500nA | 250mV @ 300μA, 10mA / 650mV @ 5mA, 100mA | 50V 65V | - | - | - | - | 47k Ω | 47k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSBC123JDXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | BUILT IN BIAS RESISTOR RATIO 21.36 | - | - | FLAT | 260 | - | - | 40 | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | NPN | 2 NPN - Pre-Biased (Dual) | - | - | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | 50V | - | - | - | - | 2.2k Ω | 47k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSBA123JDXV6T1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 0.047 | - | - | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | - | PNP | 2 PNP - Pre-Biased (Dual) | - | - | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | 50V | - | - | - | - | 2.2k Ω | 47k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() EMD5DXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | BUILT-IN BIAS RESISTOR RATIO IS 2.13 | - | - | FLAT | 260 | - | - | 40 | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | NPN AND PNP | 1 NPN, 1 PNP - Pre-Biased (Dual) | - | - | 80 @ 5mA 10V / 20 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | 50V | - | - | - | - | 4.7k Ω, 47k Ω | 10k Ω, 47k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSBA124XDXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 0.47 | - | - | FLAT | 260 | - | - | 40 | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | PNP | 2 PNP - Pre-Biased (Dual) | - | - | 80 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | 50V | - | - | - | - | 22k Ω | 47k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSBC123JDXV6T5 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | BUILT IN BIAS RESISTOR RATIO 21.36 | - | - | FLAT | 260 | unknown | - | 40 | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | NPN | 2 NPN - Pre-Biased (Dual) | - | - | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | 50V | - | - | - | - | 2.2k Ω | 47k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSBC114YPDXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 4.7 | - | - | FLAT | 260 | unknown | - | 40 | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | NPN AND PNP | 1 NPN, 1 PNP - Pre-Biased (Dual) | - | - | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | 50V | - | - | - | - | 10k Ω | 47k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() EMA6DXV5T1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-553 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | MATTE TIN | - | - | BUILT-IN BIAS RESISTOR | - | - | FLAT | 260 | - | - | 40 | - | 5 | R-PDSO-F5 | COMMERCIAL | - | - | COMMON EMITTER, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 230mW | SWITCHING | PNP | 2 PNP - Pre-Biased (Dual) | - | - | 160 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | 50V | - | - | - | - | 47k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() NSBA114EDXV6T5G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 1 | - | - | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | - | PNP | 2 PNP - Pre-Biased (Dual) | - | - | 35 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | 50V | - | - | - | - | 10k Ω | 10k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() MUN5212DW1T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 6 | - | TIN LEAD | - | - | BUILT IN BIAS RESISTOR RATIO IS 1 | - | - | GULL WING | 240 | unknown | - | 30 | - | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 250mW | SWITCHING | NPN | 2 NPN - Pre-Biased (Dual) | - | - | 60 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | 50V | - | - | - | - | 22k Ω | 22k Ω | - | - | - | Non-RoHS Compliant | - | ||
![]() MUN5335DW1T2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | TIN LEAD | - | - | BUILT-IN BIAS RESISTOR RATIO IS 21.4 | - | - | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | - | - | NPN AND PNP | 1 NPN, 1 PNP - Pre-Biased (Dual) | - | - | 80 @ 5mA 10V | - | - | 50V | - | - | - | - | 2.2k Ω | 47k Ω | - | - | - | Non-RoHS Compliant | - | ||
![]() NSM21156DW6T1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 1 | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 230mW | SWITCHING | NPN AND PNP | 1 NPN Pre-Biased, 1 PNP | - | - | 35 @ 5mA 10V / 220 @ 2mA 5V | 500nA | 250mV @ 300μA, 10mA / 300mV @ 500μA, 10mA | 50V 65V | - | - | - | - | 10k Ω | 10k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSBC144EPDXV6T5 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 1 | - | - | FLAT | 260 | unknown | - | 40 | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | NPN AND PNP | 1 NPN, 1 PNP - Pre-Biased (Dual) | - | - | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | 50V | - | - | - | - | 47k Ω | 47k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSBC143EPDXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 1 | - | - | FLAT | 260 | unknown | - | NOT SPECIFIED | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | NPN AND PNP | 1 NPN, 1 PNP - Pre-Biased (Dual) | - | - | 15 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | 50V | - | - | - | - | 4.7k Ω | 4.7k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSM11156DW6T1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 1.0 | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 6 | R-PDSO-G6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 230mW | SWITCHING | PNP | 1 PNP Pre-Biased, 1 PNP | - | - | 35 @ 5mA 10V / 220 @ 2mA 5V | 500nA | 250mV @ 300μA, 10mA / 650mV @ 5mA, 100mA | 50V 65V | - | - | - | - | 10k Ω | 10k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSBA123JDXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 0.047 | - | - | FLAT | 260 | - | - | 40 | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | PNP | 2 PNP - Pre-Biased (Dual) | - | - | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | 50V | - | - | - | - | 2.2k Ω | 47k Ω | - | - | - | ROHS3 Compliant | - | ||
![]() NSBA114TDXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | BUILT IN BIAS RESISTOR | - | - | FLAT | 260 | - | - | 40 | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | PNP | 2 PNP - Pre-Biased (Dual) | - | - | 160 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | 50V | - | - | - | - | 10k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() NSBA143EDXV6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SILICON | - | 100mA | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | BUILT IN BIAS RESISTOR RATIO IS 1 | - | - | FLAT | 260 | - | - | 40 | - | 6 | R-PDSO-F6 | COMMERCIAL | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 500mW | SWITCHING | PNP | 2 PNP - Pre-Biased (Dual) | - | - | 15 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | 50V | - | - | - | - | 4.7k Ω | 4.7k Ω | - | - | - | ROHS3 Compliant | - |