- Configuration
- Polarity/Channel Type
- Surface Mount
- Terminal Position
- Transistor Element Material
- JESD-30 Code
- Pbfree Code
- Peak Reflow Temperature (Cel)
- Qualification Status
- Time@Peak Reflow Temperature-Max (s)
- Terminal Finish
- JESD-609 Code
Attribute column
Manufacturer
Rochester Electronics Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Transistor Element Material | Current-Collector (Ic) (Max) | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | JEDEC-95 Code | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Frequency - Transition | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBT5551 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 600mA | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | MATTE TIN | - | DUAL | GULL WING | 260 | - | 40 | 3 | R-PDSO-G3 | COMMERCIAL | SINGLE | - | 350mW | AMPLIFIER | NPN | NPN | 80 @ 10mA 5V | 50nA ICBO | - | 200mV @ 5mA, 50mA | 160V | 100MHz | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() SS8550BTA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92-3 | - | 1.5A | - | - | - | - | 150°C TJ | Tape & Box (TB) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | PNP | 85 @ 100mA 1V | 100nA ICBO | - | 500mV @ 80mA, 800mA | 25V | - | 200MHz | - | - | - | ROHS3 Compliant | ||
![]() BC846AWT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | SILICON | 100mA | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | SINGLE | - | 150mW | AMPLIFIER | NPN | NPN | 110 @ 2mA 5V | 15nA ICBO | - | 600mV @ 5mA, 100mA | 65V | 100MHz | 100MHz | - | - | - | Non-RoHS Compliant | ||
![]() BSP50E6327HTSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-261-4, TO-261AA | - | PG-SOT223-4 | - | 1A | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5W | - | - | NPN - Darlington | 2000 @ 500mA 10V | 10μA | - | 1.8V @ 1mA, 1A | 45V | - | 200MHz | - | - | - | ROHS3 Compliant | ||
![]() BCX6816E6327HTSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-243AA | - | PG-SOT89 | - | 1A | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W | - | - | NPN | 100 @ 500mA 1V | 100nA ICBO | - | 500mV @ 100mA, 1A | 20V | - | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() MPSA55 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | SILICON | 500mA | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | TIN SILVER COPPER | - | BOTTOM | - | NOT APPLICABLE | - | NOT APPLICABLE | - | O-PBCY-T3 | COMMERCIAL | SINGLE | - | 625mW | AMPLIFIER | PNP | PNP | 100 @ 100mA 1V | 100nA | - | 250mV @ 10mA, 100mA | 60V | 50MHz | 50MHz | - | - | - | ROHS3 Compliant | ||
![]() BCP49E6327HTSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-261-4, TO-261AA | - | PG-SOT223-4 | - | 500mA | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5W | - | - | NPN - Darlington | 10000 @ 100mA 5V | 100nA ICBO | - | 1V @ 100μA, 100mA | 60V | - | 200MHz | - | - | - | ROHS3 Compliant | ||
![]() BC559 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | SILICON | 100mA | - | 1 | - | - | 150°C TJ | Bulk | - | e3 | no | Obsolete | 1 (Unlimited) | 3 | MATTE TIN | LOW NOISE | BOTTOM | - | NOT APPLICABLE | - | NOT APPLICABLE | 3 | O-PBCY-T3 | COMMERCIAL | SINGLE | - | 500mW | SWITCHING | PNP | PNP | 110 @ 2mA 5V | 15nA ICBO | - | 650mV @ 5mA, 100mA | 30V | 150MHz | 150MHz | - | - | - | ROHS3 Compliant | ||
![]() BF517E6327HTSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | 25mA | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 280mW | - | - | NPN | 40 @ 2mA 1V | 10μA ICBO | - | 400mV @ 1mA, 10mA | 15V | - | 2.5GHz | - | - | - | ROHS3 Compliant | ||
![]() TIP112 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-3 | - | TO-220AB | - | 2A | - | - | - | - | 150°C TJ | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | NPN - Darlington | 1000 @ 1A 4V | 2mA | - | 2.5V @ 8mA, 2A | 100V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CA3083Z-G Rochester Electronics, LLC | 2752 |
| - | - | - | - | - | - | - | Rochester Electronics, LLC | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIP111 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-3 | NO | - | SILICON | 2A | - | 1 | - | - | -65°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | MATTE TIN | BUILT IN BIAS RESISTANCE RATIO IS 0.06 | SINGLE | - | NOT APPLICABLE | unknown | NOT APPLICABLE | 3 | R-PSFM-T3 | COMMERCIAL | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | - | 50W | - | NPN | NPN - Darlington | 1000 @ 1A 4V | 2mA | TO-220AB | 2.5V @ 8mA, 2A | 80V | - | 25MHz | - | - | - | ROHS3 Compliant | ||
![]() BC546A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | SILICON | 100mA | - | 1 | - | - | 150°C TJ | Bulk | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | TIN SILVER COPPER | LOW NOISE | BOTTOM | - | NOT APPLICABLE | - | NOT APPLICABLE | 3 | O-PBCY-T3 | COMMERCIAL | SINGLE | ISOLATED | 500mW | SWITCHING | NPN | NPN | 110 @ 2mA 5V | 15nA ICBO | - | 600mV @ 5mA, 100mA | 65V | 300MHz | 300MHz | - | - | - | ROHS3 Compliant | ||
![]() BC549B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | SILICON | 100mA | - | 1 | - | - | 150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | MATTE TIN | LOW NOISE | BOTTOM | - | NOT APPLICABLE | - | NOT APPLICABLE | 3 | O-PBCY-T3 | COMMERCIAL | SINGLE | ISOLATED | 500mW | SWITCHING | NPN | NPN | 200 @ 2mA 5V | 15nA ICBO | - | 600mV @ 5mA, 100mA | 30V | 300MHz | 300MHz | - | - | - | ROHS3 Compliant | ||
![]() MJE700 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-225AA, TO-126-3 | NO | - | SILICON | 4A | - | 1 | - | - | - | Bulk | - | e0 | no | Obsolete | 3 (168 Hours) | 3 | TIN LEAD | BUILT IN BIAS RESISTOR | SINGLE | - | 240 | - | 30 | 3 | R-PSFM-T3 | COMMERCIAL | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | - | 40W | AMPLIFIER | PNP | PNP - Darlington | 750 @ 1.5A 3V | 100μA | - | 2.5V @ 30mA, 1.5A | 60V | 1MHz | - | - | - | - | Non-RoHS Compliant | ||
![]() MJE182 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-225AA, TO-126-3 | NO | - | SILICON | 3A | - | 1 | - | - | 150°C TJ | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | COMMERCIAL | SINGLE | COLLECTOR | 12.5W | SWITCHING | NPN | NPN | 50 @ 100mA 1V | 100nA ICBO | TO-220AB | 1.7V @ 600mA, 3A | 80V | 13MHz | 50MHz | - | - | - | Non-RoHS Compliant | ||
![]() MPSA42G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | SILICON | 500mA | - | 1 | - | - | -55°C~150°C TJ | Bulk | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | TIN SILVER COPPER | - | BOTTOM | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | O-PBCY-T3 | COMMERCIAL | SINGLE | - | 625mW | AMPLIFIER | NPN | NPN | 25 @ 1mA 10V | 100nA ICBO | - | 500mV @ 2mA, 20mA | 300V | 50MHz | 50MHz | - | - | - | ROHS3 Compliant | ||
![]() TIP117 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | NO | - | SILICON | - | - | 1 | - | - | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | BUILT IN BIAS RESISTANCE RATIO IS 0.06 | SINGLE | THROUGH-HOLE | 240 | unknown | 30 | 3 | R-PSFM-T3 | COMMERCIAL | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | - | - | - | PNP | - | - | - | TO-220AB | - | - | - | - | 2A | 500 | 100V | Non-RoHS Compliant | ||
![]() 2N5551 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | SILICON | 600mA | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | BOTTOM | - | 240 | unknown | 30 | 3 | O-PBCY-T3 | COMMERCIAL | SINGLE | - | 625mW | AMPLIFIER | NPN | NPN | 80 @ 10mA 5V | 50nA ICBO | - | 200mV @ 5mA, 50mA | 160V | 100MHz | 300MHz | - | - | - | ROHS3 Compliant | ||
![]() BC547A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | SILICON | 100mA | - | 1 | - | - | 150°C TJ | Bulk | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | LOW NOISE | BOTTOM | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | O-PBCY-T3 | COMMERCIAL | SINGLE | ISOLATED | 500mW | SWITCHING | NPN | NPN | 110 @ 2mA 5V | 15nA ICBO | - | 600mV @ 5mA, 100mA | 45V | 300MHz | 300MHz | - | - | - | ROHS3 Compliant |