- Package / Case
- Mounting Type
- FET Feature
- FET Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Drain to Source Voltage (Vdss)
- Rds On (Max) @ Id, Vgs
- Power - Max
- Current - Continuous Drain (Id) @ 25℃
Attribute column
Manufacturer
Rochester Electronics Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Transistor Element Material | Current - Continuous Drain (Id) @ 25℃ | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Current Rating (Amps) | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Configuration | Inductance | DC Resistance (DCR) | Operating Mode | Case Connection | Power - Max | Q @ Freq | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | FET Feature | Feedback Cap-Max (Crss) | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BUK6209-30C-NEX Rochester Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 62A | - | 100 kHz | - | Central Technologies | - | Tape & Reel (TR) | Active | - | -55°C ~ 105°C | - | CTSFW1890F | 0.720 L x 0.717 W (18.30mm x 18.20mm) | ±20% | - | - | - | - | - | - | Wirewound | - | - | - | - | - | 34.5 A | - | - | Shielded | - | - | - | - | - | - | - | - | 1.3 µH | 1.03mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.362 (9.20mm) | - | - | ||
![]() ECH8667-TL-HX-SA Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADP3415LRMZ-REEL-AD Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SK1284-Z-E1-AZ Rochester Electronics | In Stock | - | - | - | 2512 (6432 Metric) | - | 2512 | - | - | - | - | - | - | Vishay Dale | - | Bulk | Active | - | -65°C ~ 170°C | - | WSL | 0.250 L x 0.125 W (6.35mm x 3.18mm) | ±1% | - | - | - | - | 2 | ±75ppm/°C | - | 14 mOhms | - | Metal Element | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 0.035 (0.89mm) | - | AEC-Q200 | ||
![]() EFC4601-M-TR-ON Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8791AGTA T Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SK4085LS-CB11-SY Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX6ASJ-2-T13B00 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB10H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | SILICON | 1.9A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | PowerTrench® | - | - | - | yes | Obsolete | 1 (Unlimited) | 6 | - | - | - | NOT SPECIFIED | - | - | - | - | - | GULL WING | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 6 | R-PDSO-G6 | COMMERCIAL | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | 700mW | - | 2 P-Channel (Dual) | SWITCHING | 170m Ω @ 1.9A, 4.5V | 1.5V @ 250μA | 441pF @ 10V | 4.2nC @ 4.5V | 20V | - | 1.9A | 0.17Ohm | - | 20V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | ROHS3 Compliant | - | ||
![]() BSL806NL6327HTSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | PG-TSOP-6-6 | - | 2.3A | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | OptiMOS™ | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | 2 N-Channel (Dual) | - | 57mOhm @ 2.3A, 2.5V | 750mV @ 11μA | 259pF @ 10V | 1.7nC @ 2.5V | 20V | - | - | - | - | - | - | - | Logic Level Gate | - | - | - | ROHS3 Compliant | - | ||
![]() NTHD5905T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Flat Lead | YES | - | SILICON | 3A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | - | - | TIN LEAD | - | - | - | - | - | C BEND | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 8 | R-XDSO-C8 | COMMERCIAL | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | 1.1W | - | 2 P-Channel (Dual) | SWITCHING | 90m Ω @ 3A, 4.5V | 450mV @ 250μA | - | 9nC @ 4.5V | 8V | - | 3A | 0.09Ohm | - | 8V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHD4502NT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Flat Lead | YES | - | SILICON | 2.2A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | TIN LEAD | - | - | - | - | - | C BEND | - | 240 | - | 30 | 8 | R-XDSO-C8 | COMMERCIAL | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | 640mW | - | 2 N-Channel (Dual) | SWITCHING | 85m Ω @ 2.9A, 10V | 3V @ 250μA | 140pF @ 15V | 7nC @ 10V | 30V | - | 2.2A | 0.085Ohm | - | 30V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | 25 pF | - | - | Non-RoHS Compliant | - | ||
![]() NTLJD3181PZTAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WDFN Exposed Pad | YES | - | SILICON | 2.2A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | - | MATTE TIN | - | - | - | - | - | NO LEAD | - | NOT SPECIFIED | - | NOT SPECIFIED | 6 | S-PDSO-N6 | COMMERCIAL | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | 710mW | - | 2 P-Channel (Dual) | SWITCHING | 100m Ω @ 2A, 4.5V | 1V @ 250μA | 450pF @ 10V | 7.8nC @ 4.5V | 20V | - | 3.2A | 0.1Ohm | - | 20V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | ROHS3 Compliant | - | ||
![]() NTLJD2104PTAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WDFN Exposed Pad | YES | - | SILICON | 2.4A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | - | MATTE TIN | - | - | - | - | - | NO LEAD | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 6 | S-XDSO-N6 | COMMERCIAL | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | DRAIN | 700mW | - | 2 P-Channel (Dual) | SWITCHING | 90m Ω @ 3A, 4.5V | 800mV @ 250μA | 467pF @ 6V | 8nC @ 4.5V | 12V | - | 2.4A | 0.12Ohm | - | 12V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | ROHS3 Compliant | - | ||
![]() NTMD3N08LR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | SILICON | 2.3A | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | - | - | TIN LEAD | - | - | ULTRA-LOW RESISTANCE | - | - | GULL WING | - | 240 | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | 3.1W | - | 2 N-Channel (Dual) | SWITCHING | 215m Ω @ 2.5A, 10V | 3V @ 250μA | 480pF @ 25V | 15nC @ 10V | 80V | - | 2.3A | 0.215Ohm | 25A | 80V | 25 mJ | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | Non-RoHS Compliant | - | ||
![]() FDJ1027P Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC75-6 FLMP | YES | - | SILICON | 2.8A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | PowerTrench® | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | FLAT | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 6 | R-PDSO-F6 | COMMERCIAL | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | DRAIN | 900mW | - | 2 P-Channel (Dual) | SWITCHING | 160m Ω @ 2.8A, 4.5V | 1.5V @ 250μA | 290pF @ 10V | 4nC @ 4.5V | 20V | - | 2.8A | 0.16Ohm | 12A | 20V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | ROHS3 Compliant | - | ||
![]() FDW2516NZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | SILICON | 5.8A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | PowerTrench® | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | TIN | - | - | - | - | - | GULL WING | - | 260 | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | 1.1W | - | 2 N-Channel (Dual) | SWITCHING | 30m Ω @ 5.8A, 4.5V | 1.5V @ 250μA | 745pF @ 10V | 12nC @ 5V | 20V | - | 5.8A | 0.03Ohm | 20A | 20V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | ROHS3 Compliant | - | ||
![]() FDJ1028N Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC75-6 FLMP | YES | - | SILICON | 3.2A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | PowerTrench® | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | FLAT | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 6 | R-PDSO-F6 | COMMERCIAL | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | DRAIN | 1.5W | - | 2 N-Channel (Dual) | SWITCHING | 90m Ω @ 3.2A, 4.5V | 1.5V @ 250μA | 200pF @ 10V | 3nC @ 4.5V | 20V | - | 3.2A | 0.09Ohm | 12A | 20V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | ROHS3 Compliant | - | ||
![]() FDS8962C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | SILICON | 7A 5A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | PowerTrench® | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | - | 260 | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | 900mW | - | N and P-Channel | SWITCHING | 30m Ω @ 7A, 10V | 3V @ 250μA | 575pF @ 15V | 26nC @ 10V | 30V | N-CHANNEL AND P-CHANNEL | 7A | 0.03Ohm | 20A | 30V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | ROHS3 Compliant | - | ||
![]() NTQD6968NR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | SILICON | 6.2A | - | - | - | - | - | 2 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | - | - | MATTE TIN | - | - | LOGIC LEVEL COMPATIBLE | - | - | GULL WING | - | 260 | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | COMMON DRAIN, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | 1.39W | - | 2 N-Channel (Dual) | SWITCHING | 22m Ω @ 7A, 4.5V | 1.2V @ 250μA | 630pF @ 16V | 17nC @ 4.5V | 20V | - | 6.2A | 0.03Ohm | 18A | 20V | - | METAL-OXIDE SEMICONDUCTOR | Logic Level Gate | - | - | - | ROHS3 Compliant | - |