- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current - Drain (Idss) @ Vds (Vgs=0)
- FET Type
- Mounting Type
- Package / Case
- Operating Temperature
- Power - Max
- Voltage - Cutoff (VGS off) @ Id
- Input Capacitance (Ciss) (Max) @ Vds
Attribute column
Manufacturer
Rochester Electronics Transistors - JFETs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Approvals | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting Method | Mounting Styles | Number of Elements | RoHS | Shaft Type | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Pitch | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Style | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Configuration | Element Configuration | Operating Mode | Power Dissipation | Power - Max | Contact Termination | FET Type | Transistor Application | Input Capacitance (Ciss) (Max) @ Vds | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Input Capacitance | DS Breakdown Voltage-Min | FET Technology | Drain to Source Resistance | Noise Figure | Feedback Cap-Max (Crss) | Highest Frequency Band | Test Voltage | Current - Drain (Idss) @ Vds (Vgs=0) | Voltage - Cutoff (VGS off) @ Id | Voltage - Breakdown (V(BR)GSS) | Resistance - RDS(On) | Power Gain-Min (Gp) | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Width | Length (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBFJ210 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N5462G Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | Thomas & Betts | TYD2X3RPW6 | DIN Standard Mounting Holes | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | Round Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | - | ||
![]() 2N5461G Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | CE | - | Dynapar | HS35R102473R7 | - | Hollowshaft | - | Yes | Hollow | - | - | -40 to 85 Degrees C | - | - | - | - | - | - | - | - | 10 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP67 | Included | - | - | - | - | - | - | - | ||
![]() 2N5458G Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | -- | - | - | - | 4 | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Latch to Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00 (203.20mm) | - | - | - | - | - | ||
![]() BF245B_D74Z Rochester Electronics | In Stock | - | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | Single | - | 350 mW | - | - | - | - | - | 30 V | 5 mA | - | -30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BF245B_D27Z Rochester Electronics | In Stock | - | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | Single | - | 350 mW | - | - | - | - | - | 30 V | 5 mA | - | -30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 2N5950_J35Z Rochester Electronics | In Stock | - | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | -30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() P1087_D74Z Rochester Electronics | In Stock | - | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 350 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | 45 pF | - | - | 150 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 2N5639_Q Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 350 mW | - | - | - | - | - | 30 V | - | - | -30 V | - | 30 V | - | - | - | 60 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N3819_Q Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 350 mW | - | - | - | - | - | - | 50 mA | - | -25 V | - | 25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1087_J18Z Rochester Electronics | In Stock | - | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 350 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | 45 pF | - | - | 150 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() PN4093 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~150°C TJ | Bulk | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | MATTE TIN | - | - | - | - | 40V | - | - | BOTTOM | - | NOT APPLICABLE | - | - | 8mA | - | NOT APPLICABLE | - | O-PBCY-T3 | COMMERCIAL | - | - | SINGLE | - | DEPLETION MODE | 625mW | - | - | N-Channel | SWITCHING | 16pF @ 20V | - | - | - | - | - | - | - | - | JUNCTION | 80Ohm | - | 5 pF | - | - | 8mA @ 20V | 1V @ 1nA | 40V | 80Ohm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BF245B_J35Z Rochester Electronics | In Stock | - | - | Through Hole | - | - | - | 3 | 200.998119 mg | - | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | -30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.33 mm | 5.2 mm | 4.19 mm | - | No | - | - | ||
![]() MPF4393RLRPG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | -65°C~150°C TJ | Tape & Box (TB) | - | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 8541.21.00.95 | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | O-PBCY-T3 | - | - | - | SINGLE | - | DEPLETION MODE | - | 350mW | - | N-Channel | SWITCHING | 10pF @ 15V VGS | - | - | - | - | 100Ohm | - | - | 30V | JUNCTION | - | - | 3.5 pF | - | - | 5mA @ 15V | 500mV @ 10nA | 30V | 100Ohm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PN4091 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~150°C TJ | Bulk | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | MATTE TIN | - | - | - | - | - | - | - | BOTTOM | - | NOT APPLICABLE | - | - | - | - | NOT APPLICABLE | - | O-PBCY-T3 | COMMERCIAL | - | - | SINGLE | - | DEPLETION MODE | - | 625mW | - | N-Channel | SWITCHING | 16pF @ 20V | - | - | - | - | 30Ohm | - | - | - | JUNCTION | - | - | 5 pF | - | - | 30mA @ 20V | 5V @ 1nA | 40V | 30Ohm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PN4118 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~150°C TJ | Bulk | - | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | TIN SILVER COPPER | - | - | - | - | - | - | - | BOTTOM | - | NOT APPLICABLE | - | - | - | - | NOT APPLICABLE | 3 | O-PBCY-T3 | COMMERCIAL | - | - | SINGLE | - | DEPLETION MODE | - | 350mW | - | N-Channel | SWITCHING | 3pF @ 10V | - | - | - | - | - | - | - | - | JUNCTION | - | - | 1.5 pF | - | - | 80μA @ 10V | 1V @ 1nA | 40V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBF5484LT1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | MATTE TIN | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | unknown | - | - | 40 | 3 | R-PDSO-G3 | COMMERCIAL | - | - | SINGLE | - | DEPLETION MODE | - | 225mW | - | N-Channel | AMPLIFIER | 5pF @ 15V | - | - | TO-236AB | - | - | - | - | - | JUNCTION | - | - | 1 pF | VERY HIGH FREQUENCY B | - | 1mA @ 15V | 300mV @ 10nA | 25V | - | 16dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() J111RLRAG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | TIN SILVER COPPER | - | - | - | - | - | - | - | BOTTOM | - | 260 | - | - | - | - | 40 | 3 | O-PBCY-T3 | COMMERCIAL | - | - | SINGLE | - | DEPLETION MODE | - | 350mW | - | N-Channel | CHOPPER | - | - | - | - | - | 30Ohm | - | - | - | JUNCTION | - | - | 5 pF | - | - | 20mA @ 15V | 3V @ 1μA | 35V | 30Ohm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BF256C_J35Z Rochester Electronics | In Stock | - | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 18 mA | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | -30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BF244B_J35Z Rochester Electronics | In Stock | - | - | Through Hole | - | - | - | 3 | 200.998119 mg | - | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 350 mW | - | - | - | - | - | 50 mA | 100 MHz | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 30 V | 50 mA | - | -30 V | - | - | - | - | - | - | 1.5 dB | - | - | 15 V | - | - | - | - | - | - | - | - | - | 5.33 mm | 5.2 mm | 4.19 mm | - | No | - | - |