- Package / Case
- Part Status
- Applications
- ESD Protection
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Packaging
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Rochester Electronics EMI/RFI Filters (LC, RC Networks)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Packing Method | Voltage - Supply | Number of Functions | Output | Termination Style | Approval Agency | Output Type | Number of Channels | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | DC Resistance (DCR) (Max) | ESD Protection | Attenuation Value | Filter Order | Values | Resistance - Channel (Ω) | Center / Cutoff Frequency | Features | Height | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP4264CZ8-10-TTL132 Rochester Electronics | In Stock | - | - | - | Module Cube | -- | -55°C ~ 110°C | - | PPT2 | - | - | - | Active | - | - | - | - | - | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | ±0.075% | 2 PSI (13.79 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | 600 PSI (4136.85 kPa) | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() IP4058CX8/LF135 Rochester Electronics | In Stock | - | - | - | Module Cube | -- | -55°C ~ 110°C | - | PPT2 | - | - | - | Active | - | - | - | - | - | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | ±0.075% | 50 PSI (344.74 kPa) | Differential | Barbed, Threaded | Male - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | 600 PSI (4136.85 kPa) | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() HSP43168JC-45S5001 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSP43216J1-52 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP3254CZ16-8-TTL132 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4047CX6/LF135 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4048CX5/LF135 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4049CX5/LF135 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4054CX15/LF Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP3337CX18/LF/P135 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4306CX2/A,315 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4253CZ12-6-TTL1 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP3254CZ8-4-TTL132 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4338CX24/LF/P13 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4065CX11/P135 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4359CX4/OLF135 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP3338CX24/LF/P135 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4251CZ12-6-TTL,1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 12-UFDFN Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | - | 0.098Lx0.053W 2.50mmx1.35mm | - | - | Obsolete | 1 (Unlimited) | Low Pass | - | LAN, WAN | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | Yes | 16dB @ 800MHz ~ 3GHz | 2nd | R = 100Ohms, C = 10pF (Total) | 100 | - | - | 0.022 0.55mm | - | ROHS3 Compliant | ||
![]() CSPEMI201AG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-UFBGA, WLCSP | - | -40°C~85°C | Tape & Reel (TR) | - | 0.056Lx0.037W 1.41mmx0.93mm | - | - | Obsolete | 1 (Unlimited) | Low Pass | - | Audio | PI-TYPE CIRCUIT | - | TAPE AND REEL | - | 2 | - | - | IEC | - | 2 | - | - | - | - | - | - | 11Ohm | Yes | 35dB @ 800MHz ~ 2.7GHz | 2nd | R = 10 Ω, C = 100pF | 10 | 31MHz Cutoff | - | 0.026 0.65mm | 1.41mm | ROHS3 Compliant | ||
![]() NUF4107FCT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 17-WFBGA, FCBGA | - | -40°C~85°C | Tape & Reel (TR) | - | 0.117Lx0.052W 2.96mmx1.33mm | e3 | no | Obsolete | 1 (Unlimited) | Low Pass | MATTE TIN | Data Lines for Mobile Devices | PI TYPE CIRCUIT | 60μF | TAPE AND REEL | - | 4 | - | - | - | - | 4 | - | - | - | - | - | - | 120Ohm | Yes | -35dB @ 800MHz ~ 2.2GHz | 2nd | R = 100 Ω, C = 60pF (Total) | 100 | - | - | 0.029 0.74mm | 2.96mm | ROHS3 Compliant |