- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Number of Channels
- Applications
- Function
- Voltage - Supply
- Operating Temperature
- Interface
Attribute column
Manufacturer
Rochester Electronics Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Mode | Seated Height-Max | Bandwidth | Specifications | Telecom IC Type | Consumer IC Type | Number of Bands | Harmonic Distortion | Filter | Companding Law | Positive Input Voltage-Max | Channel Separation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA572D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Consumer Audio, Telecommunication Systems | - | - | 6V~22V | DUAL | GULL WING | 240 | - | 15V | - | - | 30 | - | R-PDSO-G16 | Compandor | COMMERCIAL | - | - | 6V | 2 | Analog | COMPANDER | - | - | - | 110dB | - | - | - | - | - | - | - | - | - | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() SSM2161P Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | 20 | ROCHESTER ELECTRONICS LLC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | No | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | IT CAN ALSO OPERATE WITH 8V TO 14V SINGLE SUPPLY | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | - | COMMERCIAL | 7 V | INDUSTRIAL | 4 V | 4 | - | - | - | 5.33 mm | - | - | - | VOLUME CONTROL CIRCUIT | - | 0.02% | - | - | - | 80 dB | - | 25.2 mm | 7.62 mm | - | ||
![]() LM1894N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | TIN | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | 14 | R-PDIP-T14 | - | COMMERCIAL | 18V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 5.08mm | 19.18mm | 7.62mm | Non-RoHS Compliant | ||
![]() SA575N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | yes | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | Consumer Audio, Telecommunication Systems | - | - | 3V~7V | DUAL | - | NOT SPECIFIED | - | 5V | - | unknown | NOT SPECIFIED | - | - | Compandor | COMMERCIAL | 7V | - | 3V | 2 | Analog | COMPANDER | - | - | 3MHz | - | - | - | - | - | - | - | 7V | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MAX4299EUE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 20 | 16 | R-PDSO-G16 | - | COMMERCIAL | 5.5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD1893JSTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | SamplePort™ | e3 | yes | Obsolete | 3 (168 Hours) | 44 | MATTE TIN | Digital Audio Interfacing | - | - | 2.7V~5.5V | QUAD | GULL WING | 260 | - | - | 0.8mm | unknown | 40 | - | S-PQFP-G44 | Sample Rate Converter | COMMERCIAL | 5.5V | - | - | 2 | Serial | - | - | - | - | 8kHz ~ 56kHz | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MSP53C392NI2D Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | 16 | NOT SPECIFIED | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | - | 16 | R-PDIP-T16 | - | COMMERCIAL | 6.5V | COMMERCIAL | 3.3V | - | - | - | - | - | - | - | - | SPEECH SYNTHESIZER | - | - | - | - | - | - | 5.08mm | 19.305mm | 7.62mm | Non-RoHS Compliant | ||
![]() LMC1983CIN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | TIN LEAD | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | 28 | R-PDIP-T28 | - | COMMERCIAL | 12V | INDUSTRIAL | 6V | 2 | - | - | - | - | - | - | - | TONE CONTROL CIRCUIT | 2 | 0.5% | - | - | - | 80 dB | 5.334mm | 35.725mm | 15.24mm | Non-RoHS Compliant | ||
![]() MAX4397DACTM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-WFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | no | Obsolete | 1 (Unlimited) | 48 | MATTE TIN | Consumer Audio | - | - | 4.75V~5.25V | QUAD | NO LEAD | 260 | - | 5V | 0.5mm | unknown | NOT SPECIFIED | - | S-XQCC-N48 | Audio / Video Switch | - | - | - | 4.75V | 2 | I2C | AUDIO/VIDEO SWITCH | - | - | - | 65dB | - | - | - | - | - | - | - | - | 0.8mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SA575NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | no | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | Consumer Audio, Telecommunication Systems | - | - | 3V~7V | DUAL | - | 260 | - | 5V | - | unknown | 40 | - | - | Compandor | COMMERCIAL | 7V | - | 3V | 2 | Analog | COMPANDER | - | - | 3MHz | - | - | - | - | - | - | - | 7V | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() TAS5036APFC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-TQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 80 | NICKEL PALLADIUM GOLD | Digital Audio Interfacing | - | - | 3V~3.6V | QUAD | GULL WING | 260 | - | - | 0.5mm | - | NOT SPECIFIED | - | S-PQFP-G80 | Modulator | COMMERCIAL | - | - | 3V | 6 | I2C, I2S | - | - | - | - | 32kHz ~ 192kHz | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 1.2mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() SSM2160S-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | TIN LEAD | - | IT CAN ALSO OPERATE WITH 8V TO 14V SINGLE SUPPLY | - | - | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | 30 | 24 | R-PDSO-G24 | - | COMMERCIAL | 7V | INDUSTRIAL | 4V | 6 | - | - | - | - | - | - | - | VOLUME CONTROL CIRCUIT | - | 0.02% | - | - | - | 80 dB | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() TLV320AC36CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1994 | VBAP™ | e0 | yes | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | - | NOT SPECIFIED | 1 | 3V | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | - | Not Qualified | - | COMMERCIAL | - | - | - | - | SYNCHRONOUS/ASYNCHRONOUS | - | - | - | PCM CODEC | - | - | - | YES | MU-LAW | - | - | 5.08mm | 24.325mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADAV400KSTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | YES | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 80 | MATTE TIN | - | IT ALSO REQUIRES 1.6V TO 2.0V SUPPLY | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | 80 | S-PDSO-G80 | - | COMMERCIAL | 3.45V | COMMERCIAL | 3.15V | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() SSM2160SZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | MATTE TIN | Audio Systems | IT CAN ALSO OPERATE WITH 8V TO 14V SINGLE SUPPLY | - | 10V~20V ±5V~10V | DUAL | GULL WING | 260 | - | - | 1.27mm | unknown | 40 | - | R-PDSO-G24 | Volume Control | COMMERCIAL | 7V | - | 4V | 6 | Serial | - | - | - | - | -127dB, +31dB | - | - | - | 0.02% | - | - | - | 80 dB | - | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() U2860B-MFPG3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | Consumer Audio | - | - | 4.5V~9V | - | - | - | - | - | - | - | - | - | - | Demodulator | - | - | - | - | 2 | Analog | - | - | - | - | FM | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLV320AC37CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | VBAP™ | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 3V | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | - | COMMERCIAL | - | COMMERCIAL | - | - | - | - | SYNCHRONOUS/ASYNCHRONOUS | - | - | - | PCM CODEC | - | - | - | YES | A-LAW | - | - | 5.08mm | 24.325mm | 7.62mm | Non-RoHS Compliant | ||
![]() TAS3002PFBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | Digital Audio Interfacing | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | Audio Signal Processor | - | - | - | - | 2 | I2C | - | - | - | - | 24 b | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TWL1103PBSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TQFP | YES | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | VBAP™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | TIN LEAD | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 32 | S-PQFP-G32 | - | COMMERCIAL | 3.3V | INDUSTRIAL | 2.7V | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TWL1103GQER Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-VFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | VBAP™ | e0 | no | Obsolete | 3 (168 Hours) | 80 | TIN LEAD | Consumer Audio | - | - | 2.7V~3.3V | BOTTOM | BALL | NOT SPECIFIED | - | - | 0.5mm | unknown | NOT SPECIFIED | - | S-PBGA-B80 | Audio Signal Processor | COMMERCIAL | 3.3V | - | 2.7V | 1 | I2C | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | 5mm | 5mm | Non-RoHS Compliant |