- Type
- Mounting Type
- Part Status
- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Ratio - Input:Output
- Pin Count
- Number of Functions
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Family | Output Characteristics | Input | Ratio - Input:Output | Differential - Input:Output | Propagation Delay (tpd) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EP11DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 85°C | -40°C | - | Tube | 100EP | e0 | yes | Obsolete | 3 (168 Hours) | 8 | Fanout Buffer (Distribution) | TIN LEAD | NECL MODE: VCC=0 WITH VEE = -3.0V TO -5.5V | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | - | 8 | S-PDSO-G8 | COMMERCIAL | 5.5V | INDUSTRIAL | 3V | - | 10EP | - | - | 1:2 | - | 0.3 ns | - | 0.12 ns | 2 | DIFFERENTIAL | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() CDC339DBR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 80MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 20 | Fanout Buffer (Distribution) | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | 20 | R-PDSO-G20 | COMMERCIAL | 5.25V | - | 4.75V | 1 | CDC | 3-STATE | TTL | 1:8 | No/No | 9 ns | 80 MHz | 0.9 ns | 8 | - | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() MC10EL11DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 1.5GHz | - | - | -40°C~85°C | Tube | 10EL | e0 | yes | Obsolete | 1 (Unlimited) | 8 | Fanout Buffer (Distribution) | TIN LEAD | NECL MODE: VCC=0 WITH VEE= -4.2V TO -5.7V | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | ECL, PECL | 8 | S-PDSO-G8 | COMMERCIAL | 5.7V | - | 4.2V | 1 | - | - | ECL, PECL | 1:2 | Yes/Yes | 0.34 ns | - | 0.02 ns | - | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() CY2DL814ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 400MHz | - | - | 0°C~70°C | Tube | ComLink™ | e3 | yes | Obsolete | 3 (168 Hours) | 16 | Fanout Buffer (Distribution) | MATTE TIN | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 20 | LVDS | 16 | - | COMMERCIAL | 3.465V | - | - | 1 | 2DL | - | LVDS, LVPECL, LVTTL | 1:4 | Yes/Yes | 5 ns | - | 0.2 ns | - | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC100EL15DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 100EL | e0 | yes | Obsolete | 3 (168 Hours) | 16 | Fanout Buffer (Distribution), Multiplexer | TIN LEAD | NECL MODE: VCC = 0 WITH VEE = -4.2 TO -5.7V SUPPLY | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | - | 16 | R-PDSO-G16 | COMMERCIAL | 5.7V | INDUSTRIAL | 4.2V | - | - | OPEN-EMITTER | - | 2:4 | - | 0.72 ns | - | 0.05 ns | 4 | DIFFERENTIAL MUX | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC100LVE310FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1GHz | - | - | -40°C~85°C | Tape & Reel (TR) | 100LVE | e0 | yes | Obsolete | 1 (Unlimited) | 28 | Fanout Buffer (Distribution), Multiplexer | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -3V TO -3.8V | 3V~3.8V | QUAD | J BEND | 240 | 1 | 3.3V | - | - | 30 | LVECL, LVPECL | 28 | S-PQCC-J28 | COMMERCIAL | 3.8V | - | 3V | 1 | - | - | LVECL, LVPECL | 2:8 | Yes/Yes | 0.8 ns | - | 0.05 ns | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC10H646FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 80MHz | - | - | 0°C~85°C | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 28 | Fanout Buffer (Distribution) | TIN LEAD | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | TTL | 28 | S-PQCC-J28 | COMMERCIAL | 5.25V | - | 4.75V | 1 | 10H | - | PECL, TTL | 2:8 | Yes/No | 6.4 ns | - | 0.5 ns | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC100EL14DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1GHz | - | - | -40°C~85°C | Tube | 100EL | e0 | no | Obsolete | 3 (168 Hours) | 20 | Fanout Buffer (Distribution), Multiplexer | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | ECL, PECL | 20 | R-PDSO-G20 | COMMERCIAL | 5.7V | - | 4.2V | 1 | - | - | ECL, PECL | 2:5 | Yes/Yes | 0.83 ns | - | 0.05 ns | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC10H641FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 65MHz | - | - | 0°C~85°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 28 | Fanout Buffer (Distribution) | TIN LEAD | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | TTL | 28 | S-PQCC-J28 | COMMERCIAL | 5.25V | - | 4.75V | 1 | 10H | - | PECL | 1:9 | Yes/Yes | 6.9 ns | 65 MHz | 0.35 ns | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC10H646FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 80MHz | - | - | 0°C~85°C | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 28 | Fanout Buffer (Distribution) | TIN LEAD | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | TTL | 28 | S-PQCC-J28 | COMMERCIAL | 5.25V | - | 4.75V | 1 | 10H | - | PECL, TTL | 2:8 | Yes/No | 6.4 ns | - | 0.5 ns | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() CY2CC910OXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 650MHz | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | Fanout Buffer (Distribution) | MATTE TIN | ALSO OPERATES AT 2.5 V AND 3.3 V POWER SUPPLY | 1.71V~3.465V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | unknown | 20 | - | 20 | R-PDSO-G20 | COMMERCIAL | - | - | - | 1 | 2CC | - | AVCMOS | 1:10 | No/No | 3.5 ns | - | 0.2 ns | 10 | - | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() CY29947AXCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | 200MHz | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | Fanout Buffer (Distribution), Multiplexer | - | - | 2.375V~3.63V | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | - | - | - | - | - | - | 1 | - | - | LVCMOS, LVTTL | 2:9 | Yes/No | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100LVE111FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1.5GHz | - | - | -40°C~85°C | Tape & Reel (TR) | 100LVE | e0 | no | Obsolete | 3 (168 Hours) | 28 | Fanout Buffer (Distribution) | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -3V TO -3.8V | 3V~3.8V | QUAD | J BEND | 240 | 1 | 3.3V | - | - | 30 | ECL, PECL | 28 | S-PQCC-J28 | COMMERCIAL | 3.8V | - | 3V | 1 | - | - | ECL, PECL | 1:9 | Yes/Yes | 0.68 ns | - | 0.05 ns | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC10LVEP11DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 85°C | -40°C | - | Tube | 10LVEP | e0 | yes | Obsolete | 3 (168 Hours) | 8 | Fanout Buffer (Distribution) | TIN LEAD | NECL MODE : VCC = 0V WITH VEE = -2.375V TO -3.8V | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | - | 30 | - | 8 | S-PDSO-G8 | COMMERCIAL | 3.8V | INDUSTRIAL | 2.375V | - | - | - | - | 1:2 | - | 0.31 ns | - | 0.02 ns | 2 | DIFFERENTIAL | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() CY2CC810OXI-1T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 650MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | Fanout Buffer (Distribution) | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | AVCMOS | - | - | - | - | - | - | 1 | - | - | LVCMOS | 1:10 | No/No | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100EL13DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 85°C | -40°C | - | Tube | 100EL | e0 | yes | Obsolete | 3 (168 Hours) | 20 | Fanout Buffer (Distribution) | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | - | 30 | - | 20 | R-PDSO-G20 | COMMERCIAL | 5.7V | INDUSTRIAL | 4.2V | - | - | OPEN-EMITTER | - | 1:3 | - | 0.62 ns | - | 0.075 ns | 3 | DIFFERENTIAL | 2.65mm | 12.8mm | 7.5mm | Non-RoHS Compliant | ||
![]() GTLP6C817MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 24 | Fanout Buffer (Distribution) | NICKEL PALLADIUM GOLD | - | 3.15V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | GTLP, TTL | 24 | - | COMMERCIAL | - | - | 4.75V | 2 | - | - | GTLP, TTL | 1:2, 1:6 | No/No | 4.6 ns | - | 0.5 ns | - | - | - | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() MC100LVE222FAR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-LQFP | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 100LVE | e0 | yes | Obsolete | 3 (168 Hours) | 52 | Fanout Buffer (Distribution), Divider, Multiplexer | TIN LEAD | NECL MODE: VCC=0V WITH VEE = -3V TO -3.8V | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | - | 52 | S-PQFP-G52 | COMMERCIAL | 3.8V | INDUSTRIAL | 3V | - | - | - | - | 2:15 | - | 1.33 ns | 1500 MHz | 0.05 ns | 15 | DIFFERENTIAL MUX | 1.7mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() CY2DP1502SXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1.5GHz | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | Fanout Buffer (Distribution) | MATTE TIN | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | - | unknown | 30 | LVPECL | 8 | R-PDSO-G8 | COMMERCIAL | 2.625V | - | 2.375V | 1 | S | - | CML, HCSL, LVDS, LVPECL | 1:2 | Yes/Yes | 0.48 ns | - | 0.02 ns | - | - | - | 4.889mm | 3.8985mm | ROHS3 Compliant | ||
![]() MC100LVE210FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 700MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 100LVE | e0 | no | Obsolete | 1 (Unlimited) | 28 | Fanout Buffer (Distribution) | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -3V TO -3.8V | 3V~3.8V | QUAD | J BEND | 240 | 2 | 3.3V | - | - | 30 | ECL, PECL | 28 | - | COMMERCIAL | 3.8V | - | 3V | 2 | - | - | ECL, PECL | 1:4, 1:5 | Yes/Yes | 0.9 ns | - | 0.075 ns | - | - | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant |