- Type
- Mounting Type
- Part Status
- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Package / Case
- Ratio - Input:Output
- Pin Count
- Number of Functions
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Family | Output Characteristics | Input | Ratio - Input:Output | Differential - Input:Output | Propagation Delay (tpd) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY29942AI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | 200MHz | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | Fanout Buffer (Distribution), Multiplexer | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | - | - | - | - | - | - | 1 | - | - | LVCMOS, LVTTL | 1:18 | No/No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC100E310FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 900MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 100E | e3 | no | Obsolete | 3 (168 Hours) | 28 | - | Fanout Buffer (Distribution), Multiplexer | MATTE TIN | NECL MODE: 0V VCC WITH VEE = -4.2V TO -5.7V | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | ECL, PECL | 28 | S-PQCC-J28 | COMMERCIAL | 5.7V | - | 4.2V | 1 | - | - | ECL, PECL | 2:8 | Yes/Yes | 0.8 ns | 700 MHz | 0.05 ns | - | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() GTLP6C816AMTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 175MHz | - | - | -40°C~85°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | Fanout Buffer (Distribution) | NICKEL PALLADIUM GOLD | - | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | GTLP, LVTTL | 24 | - | COMMERCIAL | 3.45V | - | 3.15V | 2 | - | - | GTLP, LVTTL | 1:2, 1:6 | No/No | 5.7 ns | 175 MHz | 0.7 ns | - | - | - | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() MC100E111FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 800MHz | - | - | -40°C~85°C | Tube | 100E | e0 | yes | Obsolete | 3 (168 Hours) | 28 | - | Fanout Buffer (Distribution) | TIN LEAD | NECL MODE: VCC = 0 V WITH VEE = -4.2 V TO -5.7 V | 4.2V~5.7V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | ECL, PECL | 28 | S-PQCC-J28 | COMMERCIAL | 5.7V | - | 4.2V | 1 | - | - | ECL, PECL | 1:9 | Yes/Yes | 0.78 ns | - | 0.075 ns | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC100LVE210FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | 700MHz | - | - | -40°C~85°C | Tube | 100LVE | - | - | Obsolete | 3 (168 Hours) | - | - | Fanout Buffer (Distribution) | - | - | 3V~3.8V | - | - | - | - | - | - | - | - | ECL, PECL | - | - | - | - | - | - | 2 | - | - | ECL, PECL | 1:4, 1:5 | Yes/Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100E211FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 700MHz | - | - | 0°C~85°C | Tape & Reel (TR) | 100E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | - | Fanout Buffer (Distribution), Multiplexer | TIN LEAD | NECL MODE: VCC = 0 WITH VEE = -4.2V TO -5.7V | 4.2V~5.7V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | ECL, PECL | 28 | S-PQCC-J28 | COMMERCIAL | 5.7V | - | 4.2V | 1 | - | - | ECL, PECL | 2:6 | Yes/Yes | - | - | 0.075 ns | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() CY29948AI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TQFP | YES | - | 200MHz | - | - | -40°C~85°C | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | Fanout Buffer (Distribution), Multiplexer | TIN LEAD | ALSO OPERATES WITH 3.3V SUPPLY | 2.375V~3.63V | QUAD | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.8mm | unknown | NOT SPECIFIED | LVCMOS, LVTTL | 32 | S-PQFP-G32 | COMMERCIAL | 2.625V | - | 2.375V | 1 | 29948 | - | LVCMOS, LVPECL, LVTTL | 2:12 | Yes/No | - | - | 0.25 ns | - | - | - | 7mm | 7mm | Non-RoHS Compliant | ||
![]() CY29949AXIT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-TQFP | - | 52-TQFP (10x10) | 200MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Fanout Buffer (Distribution), Divider, Multiplexer | - | - | 2.375V~3.6V | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | - | - | - | - | - | - | 1 | - | - | LVCMOS, LVPECL, LVTTL | 1:15 | Yes/Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100LVEL13DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 100LVEL | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Fanout Buffer (Distribution) | MATTE TIN | NECL MODE: 0V VCC WITH VEE = -3V TO -3.8V | - | DUAL | GULL WING | 260 | 2 | 3.3V | 1.27mm | - | 40 | - | 20 | R-PDSO-G20 | COMMERCIAL | 3.8V | INDUSTRIAL | 3V | - | - | OPEN-EMITTER | - | 1:3 | - | 0.62 ns | - | 0.075 ns | 3 | DIFFERENTIAL | 2.65mm | 12.8mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC10H645FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 28 | - | Fanout Buffer (Distribution), Multiplexer | TIN LEAD | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | - | 28 | S-PQCC-J28 | COMMERCIAL | 5.25V | - | 4.75V | 1 | 10H | - | TTL | 2:9 | Yes/Yes | 5.8 ns | - | 0.65 ns | 9 | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC100E210FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | 700MHz | - | - | 0°C~85°C | Tube | 100E | - | - | Obsolete | 3 (168 Hours) | - | - | Fanout Buffer (Distribution) | - | - | 4.2V~5.7V | - | - | - | - | - | - | - | - | ECL, PECL | - | - | - | - | - | - | 2 | - | - | ECL, PECL | 1:4, 1:5 | Yes/Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100H646FNG Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 80MHz | - | - | 0°C~85°C | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 28 | - | Fanout Buffer (Distribution) | MATTE TIN | - | 4.75V~5.25V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | TTL | 28 | S-PQCC-J28 | COMMERCIAL | 5.25V | - | 4.75V | 1 | - | - | PECL, TTL | 2:8 | Yes/No | 6.4 ns | - | 0.5 ns | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() NB100LVEP222FA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-LQFP Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | 100LVEP | e0 | yes | Obsolete | 3 (168 Hours) | 52 | - | Fanout Buffer (Distribution), Divider, Multiplexer | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.8V | - | QUAD | GULL WING | 240 | 1 | 2.5V | 0.65mm | - | 30 | - | 52 | S-PQFP-G52 | COMMERCIAL | 3.8V | INDUSTRIAL | 2.375V | - | - | - | - | 1:15 | - | 1 ns | - | 0.06 ns | 4 | DIFFERENTIAL MUX | 1.7mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() MC10H646FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 80MHz | - | - | 0°C~85°C | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 28 | - | Fanout Buffer (Distribution) | MATTE TIN | - | 4.75V~5.25V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | TTL | 28 | S-PQCC-J28 | COMMERCIAL | 5.25V | - | 4.75V | 1 | 10H | - | PECL, TTL | 2:8 | Yes/No | 6.4 ns | - | 0.5 ns | - | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() MC100H646FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 80MHz | - | - | 0°C~85°C | Tape & Reel (TR) | - | e3 | no | Last Time Buy | 3 (168 Hours) | 28 | - | Fanout Buffer (Distribution) | MATTE TIN | - | 4.75V~5.25V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | TTL | 28 | S-PQCC-J28 | COMMERCIAL | 5.25V | - | 4.75V | 1 | - | - | PECL, TTL | 2:8 | Yes/No | 6.4 ns | - | 0.5 ns | - | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() CY7B991V-2JC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | YES | - | 80MHz | - | - | 0°C~70°C | Tube | RoboClock™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | TIN LEAD | - | 2.97V~3.63V | QUAD | J BEND | NOT SPECIFIED | 1 | 3.3V | - | unknown | NOT SPECIFIED | LVTTL | 32 | R-PQCC-J32 | Not Qualified | 3.63V | - | 2.97V | 1 | 7B | - | 3-State | 8:8 | Yes/Yes | 0.25 ns | 80 MHz | - | - | - | 3.556mm | - | - | Non-RoHS Compliant | ||
![]() NB6L11D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | Fanout Buffer (Distribution), Translator | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.465V | - | DUAL | GULL WING | 240 | 1 | 2.5V | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | 3.465V | INDUSTRIAL | 2.375V | - | 6L | - | - | 1:2 | - | 0.2 ns | - | 0.015 ns | 2 | DIFFERENTIAL | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() CY29940AXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | 200MHz | - | - | -40°C~85°C | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | Fanout Buffer (Distribution), Multiplexer | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | - | - | - | - | - | - | 1 | - | - | LVCMOS, LVPECL, LVTTL | 1:18 | Yes/No | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100H643FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 80MHz | - | - | 0°C~85°C | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 28 | - | Fanout Buffer (Distribution) | TIN LEAD | - | 4.75V~5.25V -4.2V~-5.5V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | TTL | 28 | S-PQCC-J28 | COMMERCIAL | 5.25V | - | 4.75V | 1 | - | - | ECL, TTL | 1:8 | Yes/No | 5.5 ns | - | 0.5 ns | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() NBSG111BAR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 49-LBGA, FCBGA | YES | - | 6GHz | - | - | -40°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 49 | - | Fanout Buffer (Distribution), Multiplexer, Data | TIN LEAD | - | 2.375V~3.465V | BOTTOM | BALL | 240 | 1 | 2.5V | - | unknown | 30 | RSECL, RSNECL, RSPECL | 49 | S-PBGA-B49 | COMMERCIAL | 3.465V | - | 2.375V | 1 | 111 | - | CML, ECL, LVCMOS, LVDS, LVTTL, NECL, PECL | 2:10 | Yes/Yes | 0.35 ns | - | 0.02 ns | - | - | - | 8mm | 8mm | Non-RoHS Compliant |