- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Resistance
- Mounting Type
- Package / Case
- Memory Types
- Number of Circuits
- Temperature Coefficient (Typ)
- Voltage - Supply
- Number of Taps
- Packaging
Attribute column
Manufacturer
Rochester Electronics Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | RoHS | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Bits | Converter Type | Supply Type | Bandwidth | Resolution | Taper | Settling Time | Number of Converters | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Number of DAC Channels | Harmonic Distortion | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1267E-50 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | - | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | 750 ppm/°C | 50kOhm | 256 | TIN LEAD | - | - | - | - | 5V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 20 | 20 | - | COMMERCIAL | - | Potentiometer | - | Serial | 2 | - | - | - | - | - | 0.2 kHz | - | Linear | - | - | - | - | 256 | 50000Ohm | 400 | 5.5V | 750ppm/°C | - | - | - | - | - | - | Cascade Pin | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() CAT5114ZI-50 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 1 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 mm | - | No SVHC | - | - | ||
![]() MAX5490VC10000 Rochester Electronics | In Stock | - | Datasheet | - | - | - | - | 3 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 100 kΩ | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() DS1847B-010 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5499ETE Rochester Electronics | In Stock | - | Datasheet | Surface Mount | - | - | - | 20 | - | - | Compliant | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | 800 mW | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | SPI, Serial | - | 5.5 V | 4.5 V | 8 | - | Dual | - | 1 B | - | 6 µs | 4 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() CAT522L Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL23318TFRUZ-TK Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5419PETA Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X9116WS8IZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | Linear | - | - | - | - | 16 | - | 200 | - | ±300ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD5247BKS50-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | 45 ppm/°C | 50kOhm | 128 | TIN LEAD | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | - | I2C | 1 | - | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | - | - | - | - | - | - | 128 | 50000Ohm | - | 3V | 45ppm/°C | - | - | - | LINEAR | - | 30% | - | - | 2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() AD5228BUJZ100-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | - | - | Volatile | - | -40°C~105°C | Tape & Reel (TR) | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 35 ppm/°C | 100kOhm | 32 | MATTE TIN | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | Potentiometer | - | Pushbutton | 1 | - | - | - | - | - | 0.05 kHz | - | Linear | - | - | - | - | 32 | 100000Ohm | 100 | 5.5V | 35ppm/°C | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AD5222BRUZ100 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | - | -40°C~85°C | Tube | - | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | 100kOhm | - | MATTE TIN | - | - | CAN ALSO WORK WITH 5V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | unknown | 40 | 14 | R-PDSO-G14 | COMMERCIAL | - | Potentiometer | 2 | Up/Down (U/D, CS) | 2 | - | - | - | - | - | - | - | Linear | - | - | VOLUME CONTROL CIRCUIT | - | 128 | - | 45 | - | -35ppm/°C | - | 0.005% | - | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() AD5203AR10-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | 700 ppm/°C | 10kOhm | 64 | TIN LEAD | - | - | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | - | 2.7V~5.5V | DUAL | GULL WING | 220 | 1 | 3V | 1.27mm | - | 30 | 24 | - | COMMERCIAL | - | - | - | - | 4 | - | - | - | DIGITAL POTENTIOMETER | - | 0.6 kHz | - | - | - | - | - | - | 64 | 10000Ohm | - | 5.5V | 700ppm/°C | - | - | - | LINEAR | 3-WIRE SERIAL | 30% | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() CAT5126VP2I10GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | 50 ppm/°C | 10kOhm | 32 | NICKEL PALLADIUM GOLD | - | - | - | - | 2.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 40 | 8 | R-XDSO-N8 | COMMERCIAL | - | Potentiometer | - | Up/Down (U/D, CS) | 1 | - | - | - | - | - | - | - | Linear | - | - | - | - | 32 | 10000Ohm | 150 | 5V | ±50ppm/°C | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() AD5220BR50-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | 800 ppm/°C | 50kOhm | 128 | TIN LEAD | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | - | - | - | DIGITAL POTENTIOMETER | - | 0.65 kHz | - | - | - | - | - | - | 128 | 50000Ohm | - | 3V | 800ppm/°C | - | - | - | LINEAR | INCREMENT/DECREMENT | 30% | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() AD5247BKS5-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 6 | 45 ppm/°C | 5kOhm | 128 | TIN LEAD | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | unknown | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | Rheostat | - | I2C | 1 | - | - | - | DIGITAL POTENTIOMETER | - | 1.2 kHz | - | Linear | - | - | - | - | 128 | 5000Ohm | 75 | 3V | 45ppm/°C | - | - | - | - | - | - | - | - | 2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() AD5241BRU10 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | - | -40°C~105°C | Tube | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 30 ppm/°C | 10kOhm | 256 | TIN LEAD | - | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | unknown | 30 | 14 | - | COMMERCIAL | - | Potentiometer | - | I2C | 1 | - | - | - | - | - | 0.65 kHz | - | Linear | - | - | - | -2.5V | 256 | 10000Ohm | 60 | 5.5V | 30ppm/°C | - | - | -2.3V | - | - | - | Selectable Address | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() AD5200BRM50-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | 500 ppm/°C | 50kOhm | 256 | TIN LEAD | - | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.5mm | - | 30 | 10 | - | COMMERCIAL | - | - | - | - | 1 | - | - | - | DIGITAL POTENTIOMETER | - | 0.6 kHz | - | - | - | - | - | - | 256 | 50000Ohm | - | 5V | 500ppm/°C | - | - | - | LINEAR | 2-WIRE SERIAL | 30% | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | - | ||
![]() X9317WM8T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Non-Volatile | - | 0°C~70°C | Tape & Reel (TR) | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 10kOhm | 100 | TIN LEAD | - | - | NONVOLATILE MEMORY | - | 5V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 8 | S-PDSO-G8 | COMMERCIAL | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | Linear | - | - | - | - | 100 | 10000Ohm | 200 | 5V | ±300ppm/°C | - | - | - | - | - | - | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | - | ||
![]() AD5207BRU50-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 500 ppm/°C | 50kOhm | 256 | TIN LEAD | - | - | - | - | 2.7V~5.5V ±2.2V~2.7V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | Potentiometer | - | SPI | 2 | - | - | - | - | - | 0.125 kHz | - | Linear | - | - | - | - | 256 | 50000Ohm | 50 | 5V | 500ppm/°C | - | - | - | - | - | - | Cascade Pin | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - |