- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Resistance
- Mounting Type
- Package / Case
- Memory Types
- Number of Circuits
- Temperature Coefficient (Typ)
- Voltage - Supply
- Number of Taps
- Packaging
Attribute column
Manufacturer
Rochester Electronics Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Number of Channels | Interface | Number of Circuits | Converter Type | Bandwidth | Taper | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL22419UFU8Z Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Non-Volatile | - | -40°C~125°C | Tube | XDCP™ | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 80 ppm/°C | 50kOhm | 128 | MATTE TIN | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 40 | 8 | S-PDSO-G8 | COMMERCIAL | - | Potentiometer | - | SPI | 1 | - | - | Linear | - | - | 128 | 50000Ohm | 70 | - | ±80ppm/°C | - | - | - | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() X9418WS24 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | 0°C~70°C | Tube | XDCP™ | ±20% | - | no | Obsolete | 3 (168 Hours) | 24 | 300 ppm/°C | 10kOhm | 64 | NOT SPECIFIED | NONVOLATILE MEMORY | ±5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 24 | - | COMMERCIAL | - | Potentiometer | - | I2C | 2 | - | - | Linear | - | - | 64 | 10000Ohm | 40 | 5.5V | ±300ppm/°C | - | -5.5V | - | - | - | Selectable Address | - | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() AD5243BRM50-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | -20% +55% | - | - | Obsolete | 1 (Unlimited) | - | - | 50kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | I2C | 2 | - | - | Linear | - | - | 256 | - | 160 | - | 35ppm/°C | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() X9271UV14 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 300 ppm/°C | 50kOhm | 256 | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 240 | 1 | 2.7V | 0.65mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | - | Potentiometer | - | SPI | 1 | - | - | Linear | - | - | 256 | 50000Ohm | 150 Max | 2.7V | ±300ppm/°C | - | - | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() X9317US8-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 50kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 2.7V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | Linear | - | - | 100 | 50000Ohm | 400 | 5.5V | ±300ppm/°C | - | - | - | - | - | - | - | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD5203ARU100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 100kOhm | 64 | TIN LEAD | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 24 | - | COMMERCIAL | - | - | - | - | 4 | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | - | 64 | 100000Ohm | - | 5.5V | 700ppm/°C | - | - | LINEAR | 3-WIRE SERIAL | 30% | - | 1.2mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() AD5242BR100-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | Volatile | - | -40°C~105°C | Tape & Reel (TR) | - | -30% +50% | e0 | no | Obsolete | 1 (Unlimited) | 16 | 30 ppm/°C | 100kOhm | 256 | TIN LEAD | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 220 | 2 | 2.5V | - | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | Potentiometer | - | I2C | 2 | - | 0.069 kHz | Linear | - | -2.5V | 256 | 100000Ohm | 60 | 5.5V | 30ppm/°C | - | - | - | - | - | Selectable Address | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS1845E-050 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 30 ppm/°C | 50kOhm | 256 | TIN LEAD | NONVOLATILE MEMORY; OTHER RESISTOR VALUE IS 10000 OHM; IT CAN ALSO OPERATE FROM A 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | unknown | 20 | 14 | R-PDSO-G14 | COMMERCIAL | - | Potentiometer | - | I2C | 2 | - | - | Linear | - | - | 100, 256 | 50000Ohm | 500 | 3.5V | 750ppm/°C | - | -0.5V | - | - | - | Selectable Address | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() DS1804-100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 750 ppm/°C | 100kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | 8 | R-PDIP-T8 | COMMERCIAL | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | 0.1 kHz | Linear | - | - | 100 | 100000Ohm | 400 | 5.5V | 750ppm/°C | - | -0.5V | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD5203AR100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Volatile | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 100kOhm | 64 | TIN LEAD | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 1.27mm | - | 30 | 24 | - | COMMERCIAL | - | - | - | - | 4 | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | - | 64 | 100000Ohm | - | 5.5V | 700ppm/°C | - | - | LINEAR | 3-WIRE SERIAL | 30% | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() AD5203AN100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | Volatile | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | 700 ppm/°C | 100kOhm | 64 | TIN LEAD | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | 2.7V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 3V | - | - | NOT APPLICABLE | 24 | - | COMMERCIAL | - | - | - | - | 4 | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | - | 64 | 100000Ohm | - | 5.5V | 700ppm/°C | - | - | LINEAR | 3-WIRE SERIAL | 30% | - | 5.33mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() AD8400AR50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Volatile | - | -40°C~125°C | Tube | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 500 ppm/°C | 50kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Potentiometer | - | SPI | 1 | - | 0.125 kHz | Linear | - | - | 256 | 50000Ohm | 200 | 5.5V | 500ppm/°C | - | - | - | - | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X9279TV14-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 300 ppm/°C | 100kOhm | 256 | TIN LEAD | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 2.7V | 0.65mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | - | Potentiometer | - | I2C | 1 | - | - | Linear | - | - | 256 | 100000Ohm | 300 Max | 5.5V | ±300ppm/°C | - | - | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5242BR100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | Volatile | - | -40°C~105°C | Tube | - | -30% +50% | e0 | no | Obsolete | 1 (Unlimited) | 16 | 30 ppm/°C | 100kOhm | 256 | TIN LEAD | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 2 | 2.5V | - | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | Potentiometer | - | I2C | 2 | - | 0.069 kHz | Linear | - | -2.5V | 256 | 100000Ohm | 60 | 5.5V | 30ppm/°C | - | - | - | - | - | Selectable Address | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL23448TFVZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | Volatile | - | -40°C~125°C | Tube | XDCP™ | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | 100kOhm | - | - | - | 1.2V~5.5V 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | SPI | 4 | - | - | Linear | - | - | 128 | - | 580 | - | 45ppm/°C | - | - | - | - | - | Cascade Pin | - | - | - | ROHS3 Compliant | ||
![]() AD5203ARUZ10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | - | -40°C~85°C | Tube | - | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 10kOhm | 64 | MATTE TIN | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | 40 | 24 | - | COMMERCIAL | - | Potentiometer | - | SPI | 4 | - | 0.6 kHz | Linear | - | - | 64 | 10000Ohm | 45 | 5.5V | 700ppm/°C | - | - | - | - | - | - | 1.2mm | 7.8mm | - | ROHS3 Compliant | ||
![]() AD5203ARZ100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Volatile | - | -40°C~85°C | Tube | - | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 100kOhm | 64 | MATTE TIN | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | unknown | 40 | 24 | - | COMMERCIAL | - | Potentiometer | - | SPI | 4 | - | 0.6 kHz | Linear | - | - | 64 | 100000Ohm | 45 | 5.5V | 700ppm/°C | - | - | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() DS1845B-100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LBGA, CSPBGA | YES | - | Non-Volatile | - | -40°C~85°C | Tray | - | ±20% | - | no | Obsolete | 3 (168 Hours) | 16 | 30 ppm/°C | 100kOhm | 256 | NOT SPECIFIED | NONVOLATILE MEMORY; OTHER RESISTOR VALUE IS 10000 OHM; IT CAN ALSO OPERATE FROM A 5V SUPPLY | 2.7V~5.5V | BOTTOM | BALL | 240 | 2 | 3V | 1mm | unknown | 20 | 16 | S-PBGA-B16 | COMMERCIAL | - | Potentiometer | - | I2C | 2 | - | - | Linear | - | - | 100, 256 | 100000Ohm | 500 | 3.5V | 750ppm/°C | - | -0.5V | - | - | - | Selectable Address | 1.5mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() AD5222BRU50-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | 50kOhm | - | TIN LEAD | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | 2 | - | 2 | - | - | - | VOLUME CONTROL CIRCUIT | - | 128 | - | - | - | 35ppm/°C | 0.005% | - | - | - | - | - | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5246BKS10-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | Volatile | -40°C | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | 45 ppm/°C | 10kOhm | 128 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | AUTOMOTIVE | - | - | I2C | 1 | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | - | 128 | 10000Ohm | - | 3V | 45ppm/°C | - | - | LINEAR | - | 20% | - | - | 2mm | - | Non-RoHS Compliant |