- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Resistance
- Mounting Type
- Package / Case
- Memory Types
- Number of Circuits
- Temperature Coefficient (Typ)
- Voltage - Supply
- Number of Taps
- Packaging
Attribute column
Manufacturer
Rochester Electronics Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Interface | Number of Circuits | Converter Type | Bandwidth | Taper | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5115ZI-50-T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 50kOhm | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | Linear | - | 32 | - | - | - | 50ppm/°C | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD5160BRJ50-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | - | SOT-23-8 | Volatile | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 50kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 256 | - | - | - | 45ppm/°C | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CAT5128TBI-00GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | - | SOT-23-8 | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 100kOhm | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | Up/Down (UP, DN) | 1 | - | - | Linear | - | 32 | - | 150 | - | 50ppm/°C | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5160MEUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX | Volatile | - | - | -40°C~85°C | Tube | - | ±25% | - | - | Obsolete | 1 (Unlimited) | - | - | 100kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | Linear | - | 32 | - | 400 | - | 50ppm/°C | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD5220BN100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Volatile | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | 800 ppm/°C | 100kOhm | 128 | TIN LEAD | - | 2.7V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 3V | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | 1 | DIGITAL POTENTIOMETER | 0.65 kHz | - | - | 128 | 100000Ohm | - | 3V | 800ppm/°C | - | LINEAR | INCREMENT/DECREMENT | 30% | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD5220BN10 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Volatile | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | 800 ppm/°C | 10kOhm | 128 | TIN LEAD | - | 2.7V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 3V | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | 1 | DIGITAL POTENTIOMETER | 0.65 kHz | - | - | 128 | 10000Ohm | - | 3V | 800ppm/°C | - | LINEAR | INCREMENT/DECREMENT | 30% | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() CAT5114VI-00-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C | - | CAT5114 | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 100kOhm | 32 | NICKEL PALLADIUM GOLD | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | Linear | - | 32 | 100000Ohm | 400 | 3V | 300ppm/°C | - | - | - | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() AD5200BRM10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | Volatile | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 10 | 500 ppm/°C | 10kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.5mm | - | 30 | 10 | - | COMMERCIAL | - | - | - | 1 | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | 256 | 10000Ohm | - | 5V | 500ppm/°C | - | LINEAR | 2-WIRE SERIAL | 30% | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() CAT5115LI-10-G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Volatile | - | - | -40°C~85°C | Tube | DPP | - | - | - | Obsolete | 3 (168 Hours) | - | - | 10kOhm | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Linear | - | 32 | - | - | - | 50ppm/°C | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD5220BR50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Volatile | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | 800 ppm/°C | 50kOhm | 128 | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | 220 | 1 | 3V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | 1 | DIGITAL POTENTIOMETER | 0.65 kHz | - | - | 128 | 50000Ohm | - | 3V | 800ppm/°C | - | LINEAR | INCREMENT/DECREMENT | 30% | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD5220BNZ50 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Volatile | - | - | -40°C~85°C | Tube | - | ±30% | e3 | yes | Obsolete | 3 (168 Hours) | 8 | 800 ppm/°C | 50kOhm | 128 | MATTE TIN | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 3V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 0.142 kHz | Linear | - | 128 | 50000Ohm | 40 | 5.5V | 800ppm/°C | - | - | - | - | - | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() AD5200BRM10-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | 500 ppm/°C | 10kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.5mm | - | 30 | 10 | - | COMMERCIAL | - | - | - | 1 | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | 256 | 10000Ohm | - | 5V | 500ppm/°C | - | LINEAR | 2-WIRE SERIAL | 30% | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() AD8400AR100-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 500 ppm/°C | 100kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Potentiometer | SPI | 1 | - | 0.071 kHz | Linear | - | 256 | 100000Ohm | 200 | 5.5V | 500ppm/°C | - | - | - | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD5251BRU100 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | 650 ppm/°C | - | 64 | TIN LEAD | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | INDUSTRIAL | - | - | - | DIGITAL POTENTIOMETER | 0.04 kHz | - | -2.5V | - | 100000Ohm | - | 2.75V | - | -2.25V | LINEAR | 2-WIRE SERIAL | 20% | - | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5245BRJ5-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 45 ppm/°C | 5kOhm | 256 | MATTE TIN | IT CAN ALSO OPERATE WITH 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | I2C | 1 | DIGITAL POTENTIOMETER | 1.2 kHz | - | - | 256 | 5000Ohm | - | 3V | 45ppm/°C | - | LINEAR | - | 30% | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() AD5220BN50 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Volatile | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | 800 ppm/°C | 50kOhm | 128 | TIN LEAD | - | 2.7V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 3V | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | 1 | DIGITAL POTENTIOMETER | 0.65 kHz | - | - | 128 | 50000Ohm | - | 3V | 800ppm/°C | - | LINEAR | INCREMENT/DECREMENT | 30% | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() X9317UM8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Non-Volatile | - | - | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 50kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 240 | 1 | 2.7V | 0.65mm | - | NOT SPECIFIED | 8 | S-PDSO-G8 | COMMERCIAL | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | Linear | - | 100 | 10000Ohm | 200 | 5.5V | ±300ppm/°C | - | - | - | - | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() AD5241BRU100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | - | - | -40°C~105°C | Tube | - | -30% +50% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 30 ppm/°C | 100kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | unknown | 30 | 14 | - | COMMERCIAL | - | Potentiometer | I2C | 1 | - | 0.069 kHz | Linear | -2.5V | 256 | 100000Ohm | 60 | 5.5V | 30ppm/°C | -2.3V | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() CAT5111ZI10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C | Tube | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 10kOhm | 100 | MATTE TIN | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | 8 | S-PDSO-G8 | COMMERCIAL | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | Linear | - | 100 | 10000Ohm | - | 3V | 300ppm/°C | - | - | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() X9C303V8I Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C | Tube | XDCP™ | ±15% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 400 ppm/°C | 32kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | ±5V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | Logarithmic | - | 100 | 32000Ohm | 40 | 5V | ±400ppm/°C | -5V | LINEAR | - | - | - | - | 4.4mm | 3mm | Non-RoHS Compliant |