- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Resistance
- Mounting Type
- Package / Case
- Memory Types
- Number of Circuits
- Temperature Coefficient (Typ)
- Voltage - Supply
- Number of Taps
- Packaging
Attribute column
Manufacturer
Rochester Electronics Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Interface | Number of Circuits | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8402AR1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Volatile | -40°C~125°C | Tube | - | ±33% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 700 ppm/°C | 1kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | Potentiometer | SPI | 2 | 5 kHz | Linear | 256 | 1000Ohm | 200 | 5.5V | 500ppm/°C | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() X9401WV24-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 24 | 300 ppm/°C | 10kOhm | 64 | TIN LEAD | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 2.7V | 0.65mm | - | NOT SPECIFIED | 24 | - | COMMERCIAL | Potentiometer | SPI | 4 | - | Linear | 64 | 10000Ohm | 150 | 5.5V | ±300ppm/°C | Selectable Address | 1.2mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() AD5173BRM50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | OTP | -40°C~125°C | Tube | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 50kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Rheostat | I2C | 2 | - | Linear | 256 | - | 160 | - | 35ppm/°C | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() ISL23348WFRZ-T7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (3x4) | Volatile | -40°C~125°C | Tape & Reel (TR) | XDCP™ | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | 10kOhm | - | - | - | 1.2V~5.5V 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | I2C | 4 | - | Linear | 128 | - | 70 | - | 125ppm/°C | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() ISL23448UFRZ-T7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (3x4) | Volatile | -40°C~125°C | Tape & Reel (TR) | XDCP™ | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | 50kOhm | - | - | - | 1.2V~5.5V 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | SPI | 4 | - | Linear | 128 | - | 580 | - | 65ppm/°C | Cascade Pin | - | - | - | ROHS3 Compliant | ||
![]() AD5173BRMZ100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | OTP | -40°C~125°C | Tube | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 100kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Rheostat | I2C | 2 | - | Linear | 256 | - | 160 | - | 35ppm/°C | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() X9408WS24-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | Non-Volatile | 0°C~70°C | Tube | XDCP™ | ±20% | - | - | Obsolete | 5 (48 Hours) | - | - | 10kOhm | - | - | - | ±2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | I2C | 4 | - | Linear | 64 | - | 150 | - | ±300ppm/°C | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() ISL23348TFRZ-T7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (3x4) | Volatile | -40°C~125°C | Tape & Reel (TR) | XDCP™ | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | 100kOhm | - | - | - | 1.2V~5.5V 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | I2C | 4 | - | Linear | 128 | - | 70 | - | 45ppm/°C | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() X9313ZST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Non-Volatile | 0°C~70°C | Tape & Reel (TR) | XDCP™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 1kOhm | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 32 | - | 40 | - | ±300ppm/°C | - | - | - | - | Non-RoHS Compliant | ||
![]() AD5280BRU200 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | Volatile | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 200kOhm | - | - | - | 4.5V~16.5V ±4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 1 | - | - | 256 | - | - | - | 30ppm/°C | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL23445UFVZ-T7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | Volatile | -40°C~125°C | Tape & Reel (TR) | XDCP™ | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | 50kOhm | - | - | - | 1.2V~5.5V 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | SPI | 4 | - | Linear | 256 | - | 70 | - | 65ppm/°C | - | - | - | - | ROHS3 Compliant | ||
![]() DS1868S-100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | Volatile | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100kOhm | - | - | - | 2.7V~3.3V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Linear | 256 | - | - | - | 750ppm/°C | - | - | - | - | ROHS3 Compliant | ||
![]() X9317WS8I-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Non-Volatile | -40°C~85°C | Tube | XDCP™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Linear | 100 | - | 400 | - | ±300ppm/°C | - | - | - | - | Non-RoHS Compliant | ||
![]() X9314WST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Non-Volatile | 0°C~70°C | Tape & Reel (TR) | XDCP™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | Logarithmic | 32 | - | 40 | - | ±600ppm/°C | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL23345UFRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (3x4) | Volatile | -40°C~125°C | Tube | XDCP™ | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | 50kOhm | - | - | - | 1.2V~5.5V 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | I2C | 4 | - | Linear | 256 | - | 70 | - | 65ppm/°C | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() ISL22102IV20Z Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | Volatile | -40°C~85°C | Tube | XDCP™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 18.5kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | Pushbutton | 2 | - | Logarithmic | 32 | - | - | - | ±340ppm/°C | Mute, Zero-Cross Sense | - | - | - | ROHS3 Compliant | ||
![]() AD5262BRU50-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | Volatile | -40°C~85°C | Tape & Reel (TR) | - | ±30% | - | - | Obsolete | 1 (Unlimited) | - | - | 50kOhm | - | - | - | 4.5V~16.5V ±5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | SPI | 2 | - | Linear | 256 | - | 60 | - | 35ppm/°C | Cascade Pin | - | - | - | Non-RoHS Compliant | ||
![]() AD5248BRM2.5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | Volatile | -40°C~125°C | Tube | - | -20% +55% | - | - | Obsolete | 1 (Unlimited) | - | - | 2.5kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Rheostat | I2C | 2 | - | Linear | 256 | - | 160 | - | 35ppm/°C | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() AD5231BRU100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | Non-Volatile | -40°C~85°C | Tube | - | -40% +20% | - | - | Obsolete | 1 (Unlimited) | - | - | 100kOhm | - | - | - | 2.7V~5.5V ±2.25V~2.75V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | SPI | 1 | - | Linear | 1024 | - | 50 | - | 600ppm/°C | Cascade Pin | - | - | - | Non-RoHS Compliant | ||
![]() X9460KV14IZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | Volatile | -40°C~85°C | Tube | XDCP™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 33kOhm | - | - | - | ±5V | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | I2C | 2 | - | Logarithmic | 32 | - | 100 | - | -300ppm/°C | Mute, Selectable Address, Zero-Cross Sense | - | - | - | ROHS3 Compliant |