- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Resistance
- Mounting Type
- Package / Case
- Memory Types
- Number of Circuits
- Temperature Coefficient (Typ)
- Voltage - Supply
- Number of Taps
- Packaging
Attribute column
Manufacturer
Rochester Electronics Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Number of Circuits | Analog IC - Other Type | Converter Type | Bandwidth | Taper | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1806E-010 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | Volatile | - | - | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | 10kOhm | 64 | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | 240 | - | - | - | unknown | 20 | 20 | R-PDSO-G20 | COMMERCIAL | - | - | - | Potentiometer | - | Serial | 6 | - | - | - | Linear | - | - | 64 | 10000Ohm | 400 | - | 750ppm/°C | - | - | - | - | - | Cascade Pin | 1.1mm | - | 4.4mm | Non-RoHS Compliant | ||
![]() X9110TV14I Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | - | - | -40°C~85°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 300 ppm/°C | 100kOhm | - | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | - | - | - | Potentiometer | - | SPI | 1 | - | - | - | Linear | - | - | 1024 | 100000Ohm | 150 | 5.5V | ±300ppm/°C | - | -5.5V | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() X9315WP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Non-Volatile | - | - | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 3 (168 Hours) | 8 | 300 ppm/°C | 10kOhm | 32 | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | - | - | 32 | 10000Ohm | 200 | 5V | ±300ppm/°C | - | - | - | - | - | - | 5.334mm | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() CAT5114LI-00-G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Non-Volatile | - | - | -40°C~85°C | Tube | - | ±20% | e4 | yes | Obsolete | 3 (168 Hours) | 8 | 300 ppm/°C | 100kOhm | 32 | NICKEL PALLADIUM GOLD | NONVOLATILE MEMORY | 2.5V~6V | DUAL | - | 260 | 1 | 3V | 2.54mm | unknown | 40 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | - | - | 32 | 100000Ohm | 150 | 3V | 300ppm/°C | - | - | - | - | - | - | 5.33mm | 9.59mm | 7.62mm | ROHS3 Compliant | ||
![]() AD5220BRM10-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 85°C | -40°C | - | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | 800 ppm/°C | - | 128 | TIN LEAD | REST 3 RESISTOR ARRAY VALUES ARE : 10000,50000 OHMS | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | COMMERCIAL | - | INDUSTRIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.65 kHz | - | - | - | - | 10000Ohm | - | 3V | - | - | - | LINEAR | INCREMENT/DECREMENT | 30% | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX5413EUD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Volatile | - | - | -40°C~85°C | Tube | - | ±25% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 35 ppm/°C | 10kOhm | 256 | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | 245 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | Potentiometer | - | SPI | 2 | - | - | - | Linear | - | - | 256 | 10000Ohm | 550 | 5V | 35ppm/°C | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5247BKS10-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | 45 ppm/°C | 10kOhm | 128 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | - | - | - | - | - | I2C | 1 | - | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | - | 128 | 10000Ohm | - | 3V | 45ppm/°C | - | - | LINEAR | - | 30% | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() AD5171BRJ50-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 35 ppm/°C | 50kOhm | 64 | MATTE TIN | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | I2C | 1 | - | DIGITAL POTENTIOMETER | 0.11 kHz | Logarithmic | - | - | 64 | 50000Ohm | - | 3V | 35ppm/°C | - | - | LINEAR | - | 30% | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() AD5160BRJ50-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | Volatile | - | -40°C | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 45 ppm/°C | 50kOhm | 256 | MATTE TIN | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | AUTOMOTIVE | - | - | - | - | 1 | - | DIGITAL POTENTIOMETER | 0.1 kHz | - | - | - | 256 | 50000Ohm | - | 3V | 45ppm/°C | - | - | LINEAR | 3-WIRE SERIAL | 30% | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() AD5160BRJ5-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | Volatile | - | -40°C | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 45 ppm/°C | 5kOhm | 256 | MATTE TIN | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | AUTOMOTIVE | - | - | - | - | 1 | - | DIGITAL POTENTIOMETER | 1.2 kHz | - | - | - | 256 | 5000Ohm | - | 3V | 45ppm/°C | - | - | LINEAR | 3-WIRE SERIAL | 30% | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() AD5273BRJ50-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | OTP | - | - | -40°C~105°C | Tape & Reel (TR) | - | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 50kOhm | 64 | MATTE TIN | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Potentiometer | - | I2C | 1 | - | - | 0.11 kHz | Linear | - | - | 64 | 50000Ohm | 60 | 3V | 300ppm/°C | - | - | - | - | - | Selectable Address | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() AD5273BRJZ50-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | OTP | - | - | -40°C~105°C | Tape & Reel (TR) | - | ±30% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 50kOhm | 64 | NICKEL PALLADIUM GOLD | NON VOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Potentiometer | - | I2C | 1 | - | - | 0.11 kHz | Linear | - | - | 64 | 50000Ohm | 60 | 5.5V | 300ppm/°C | - | - | - | - | - | Selectable Address | - | 2.9mm | - | ROHS3 Compliant | ||
![]() AD5203AR100-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | 700 ppm/°C | 100kOhm | 64 | TIN LEAD | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | 2.7V~5.5V | DUAL | GULL WING | NOT APPLICABLE | 1 | 3V | 1.27mm | - | NOT APPLICABLE | 24 | - | COMMERCIAL | - | - | - | - | - | - | 4 | - | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | - | 64 | 100000Ohm | - | 5.5V | 700ppm/°C | - | - | LINEAR | 3-WIRE SERIAL | 30% | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() X9116WS8I-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | - | - | -40°C~85°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 3 (168 Hours) | 8 | 300 ppm/°C | 10kOhm | 16 | TIN LEAD | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 2.7V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | - | - | 16 | 10000Ohm | 400 | 2.7V | ±300ppm/°C | - | - | - | - | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() CAT521LI Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | Non-Volatile | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | - | 24kOhm | - | MATTE TIN | - | 2.7V~5.5V | DUAL | - | 260 | 1 | 3V | 2.54mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | 5.5V | - | 2.7V | - | - | - | 1 | ANALOG CIRCUIT | - | - | - | - | - | 256 | - | - | - | 300ppm/°C | - | - | - | - | - | - | 5.33mm | - | 7.62mm | ROHS3 Compliant | ||
![]() AD5241BRU10-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 30 ppm/°C | 1MOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | unknown | 30 | 14 | - | COMMERCIAL | - | - | - | Potentiometer | - | I2C | 1 | - | - | 0.65 kHz | Linear | - | -2.5V | 256 | 10000Ohm | 60 | 5.5V | 30ppm/°C | - | -2.3V | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX5401EKA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | SOT-PoT™ | ±25% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 50 ppm/°C | 100kOhm | 256 | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Potentiometer | - | SPI | 1 | - | - | - | Linear | - | - | 256 | 100000Ohm | 250 | 5V | 50ppm/°C | - | - | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() AD5203ARU10-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | - | 64 | TIN LEAD | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | INDUSTRIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | - | - | 10000Ohm | - | 5.5V | - | - | - | LINEAR | 3-WIRE SERIAL | 30% | - | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5222BRZ50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | Volatile | - | - | -40°C~85°C | Tube | - | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | 50kOhm | - | MATTE TIN | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | - | - | unknown | 40 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | Potentiometer | 2 | Up/Down (U/D, CS) | 2 | - | - | - | Linear | VOLUME CONTROL CIRCUIT | - | 128 | - | 45 | - | -35ppm/°C | 0.005% | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() AD5241BRU100-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | -30% +50% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 30 ppm/°C | 100kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | unknown | 30 | 14 | - | COMMERCIAL | - | - | - | Potentiometer | - | I2C | 1 | - | - | 0.069 kHz | Linear | - | -2.5V | 256 | 100000Ohm | 60 | 5.5V | 30ppm/°C | - | -2.3V | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant |