- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Resistance
- Mounting Type
- Package / Case
- Memory Types
- Number of Circuits
- Temperature Coefficient (Typ)
- Voltage - Supply
- Number of Taps
- Packaging
Attribute column
Manufacturer
Rochester Electronics Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Memory Types | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Number of Circuits | Analog IC - Other Type | Converter Type | Bandwidth | Taper | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5222BR1M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | Volatile | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | 1MOhm | - | TIN LEAD | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | 2 | - | 2 | - | - | - | - | VOLUME CONTROL CIRCUIT | - | 128 | - | - | - | -35ppm/°C | 0.005% | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD5222BR100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | Volatile | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | 100kOhm | - | TIN LEAD | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | 2 | - | 2 | - | - | - | - | VOLUME CONTROL CIRCUIT | - | 128 | - | - | - | -35ppm/°C | 0.005% | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD5222BRU1M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Volatile | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | 1MOhm | - | TIN LEAD | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | 2 | - | 2 | - | - | - | - | VOLUME CONTROL CIRCUIT | - | 128 | - | - | - | -35ppm/°C | 0.005% | - | - | - | - | - | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5222BRU10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Volatile | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | 10kOhm | - | TIN LEAD | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | 2 | - | 2 | - | - | - | - | VOLUME CONTROL CIRCUIT | - | 128 | - | - | - | -35ppm/°C | 0.005% | - | - | - | - | - | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5222BRU50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Volatile | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | 50kOhm | - | TIN LEAD | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | 2 | - | 2 | - | - | - | - | VOLUME CONTROL CIRCUIT | - | 128 | - | - | - | -35ppm/°C | 0.005% | - | - | - | - | - | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() DS1855B-050 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LBGA, CSPBGA | YES | Non-Volatile | -40°C~85°C | Tray | - | ±20% | - | no | Obsolete | 3 (168 Hours) | 16 | 750 ppm/°C | 50kOhm | 256 | NOT SPECIFIED | NONVOLATILE MEMORY; OTHER RESISTOR VALUE IS 10000 OHM WITH 100 TAP POSITION | 2.7V~5.5V | BOTTOM | BALL | 240 | 2 | 3V | 1mm | - | 20 | 16 | S-PBGA-B16 | COMMERCIAL | - | - | Potentiometer | - | I2C | 2 | - | - | 1 kHz | Linear | - | - | 100, 256 | 50000Ohm | 400 | 3.3V | 750ppm/°C | - | -0.3V | - | - | - | Selectable Address | 1.5mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() AD5203AN10 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | Volatile | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | 700 ppm/°C | 10kOhm | 64 | TIN LEAD | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | 2.7V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 3V | - | - | NOT APPLICABLE | 24 | - | COMMERCIAL | - | - | - | - | - | 4 | - | DIGITAL POTENTIOMETER | 0.6 kHz | - | - | - | 64 | 10000Ohm | - | 5.5V | 700ppm/°C | - | - | LINEAR | 3-WIRE SERIAL | 30% | - | 5.33mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() AD5204BR10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | Volatile | -40°C~85°C | Tube | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 10kOhm | 256 | TIN LEAD | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 4 | 2.5V | 1.27mm | unknown | 30 | 24 | - | COMMERCIAL | - | - | Potentiometer | - | SPI | 4 | - | - | 0.721 kHz | Linear | - | -2.5V | 256 | 10000Ohm | 50 | 2.7V | 700ppm/°C | - | -2.3V | - | - | - | Cascade Pin, Selectable Address | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() X9269TS24 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | Non-Volatile | 0°C~70°C | Tube | XDCP™ | ±20% | - | no | Obsolete | 5 (48 Hours) | 24 | 300 ppm/°C | 100kOhm | 256 | NOT SPECIFIED | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 240 | 2 | 5V | - | - | NOT SPECIFIED | 24 | - | COMMERCIAL | - | - | Potentiometer | - | I2C | 2 | - | - | - | Linear | - | - | 256 | 100000Ohm | 150 Max | 5V | ±300ppm/°C | - | - | - | - | - | Selectable Address | - | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() CAT5132ZI-10-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | Non-Volatile | -40°C~85°C | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | 300 ppm/°C | 10kOhm | 128 | NICKEL PALLADIUM GOLD | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | 10 | - | COMMERCIAL | - | - | - | - | - | 1 | - | DIGITAL POTENTIOMETER | - | Linear | - | - | 128 | 10000Ohm | - | 8V | 300ppm/°C | - | - | - | INCREMENT/DECREMENT | 20% | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() X9460KV14I-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Volatile | -40°C~85°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | -300 ppm/°C | 33kOhm | 32 | TIN LEAD | - | ±2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | - | - | Potentiometer | - | I2C | 2 | - | - | 0.1 kHz | Logarithmic | - | - | 32 | 33000Ohm | 100 | 5.5V | -300ppm/°C | - | -5.5V | - | - | - | Mute, Selectable Address, Zero-Cross Sense | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5252BRU10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~105°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 650 ppm/°C | 10kOhm | 256 | TIN LEAD | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | Potentiometer | - | I2C | 2 | - | - | 0.4 kHz | Linear | - | -2.5V | 256 | 10000Ohm | 200 | - | 650ppm/°C | - | - | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5252BRU50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~105°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 650 ppm/°C | 50kOhm | 256 | TIN LEAD | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | Potentiometer | - | I2C | 2 | - | - | 0.08 kHz | Linear | - | -2.5V | 256 | 50000Ohm | 200 | - | 650ppm/°C | - | - | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5251BRU10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~105°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 650 ppm/°C | 10kOhm | 64 | TIN LEAD | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | Potentiometer | - | I2C | 2 | - | - | 0.4 kHz | Linear | - | -2.5V | 64 | 10000Ohm | 200 | - | 650ppm/°C | - | - | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() X95840UV20I-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~85°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | 45 ppm/°C | 50kOhm | 256 | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | - | - | Potentiometer | - | I2C | 4 | - | - | - | Linear | - | - | 256 | 50000Ohm | 70 | - | ±45ppm/°C | - | - | - | - | - | Selectable Address | 1.2mm | 6.5mm | - | Non-RoHS Compliant | ||
![]() AD5206BRU10-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | Volatile | -40°C~85°C | Tape & Reel (TR) | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 10kOhm | 256 | TIN LEAD | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 6 | 2.5V | - | unknown | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | Potentiometer | - | SPI | 6 | - | - | 0.721 kHz | Linear | - | -2.5V | 256 | 10000Ohm | 50 | 2.7V | 700ppm/°C | - | -2.3V | - | - | - | Selectable Address | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5206BRU50-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | Volatile | -40°C~85°C | Tape & Reel (TR) | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 50kOhm | 256 | TIN LEAD | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 6 | 2.5V | 1.27mm | unknown | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | Potentiometer | - | SPI | 6 | - | - | 0.137 kHz | Linear | - | -2.5V | 256 | 50000Ohm | 50 | 2.7V | 700ppm/°C | - | -2.3V | - | - | - | Selectable Address | - | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() AD5252BRU10-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 650 ppm/°C | 10kOhm | 256 | TIN LEAD | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | Potentiometer | - | I2C | 2 | - | - | 0.4 kHz | Linear | - | -2.5V | 256 | 10000Ohm | 200 | - | 650ppm/°C | - | - | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() DS1868S-50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | Volatile | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 50kOhm | 256 | TIN LEAD | - | 2.7V~3.3V 4.5V~5.5V | DUAL | GULL WING | 245 | - | 5V | - | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | - | 2 | - | DIGITAL POTENTIOMETER | - | Linear | - | - | 256 | 50000Ohm | - | - | 750ppm/°C | - | - | - | - | - | - | 4.57mm | 19.304mm | 6.35mm | ROHS3 Compliant | ||
![]() DS1666S-100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 100kOhm | - | TIN LEAD | - | 5V | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 16 | - | COMMERCIAL | 5.5V | 4.5V | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | ANALOG CIRCUIT | - | - | Pseudo-Logarithmic | - | - | 128 | - | 350 | - | 750ppm/°C | - | - | - | - | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant |