- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Resistance
- Mounting Type
- Package / Case
- Memory Types
- Number of Circuits
- Temperature Coefficient (Typ)
- Voltage - Supply
- Number of Taps
- Packaging
Attribute column
Manufacturer
Rochester Electronics Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Interface | Number of Circuits | Analog IC - Other Type | Converter Type | Bandwidth | Taper | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1844E-050 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | 750 ppm/°C | 50kOhm | 64 | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 20 | 20 | R-PDSO-G20 | COMMERCIAL | - | - | Potentiometer | I2C, Serial | 4 | - | - | 0.2 kHz | Linear | - | 64 | 50000Ohm | 250 | 3.5V | 750ppm/°C | -0.5V | - | - | - | Selectable Address | 1.1mm | 6.5mm | - | Non-RoHS Compliant | ||
![]() ISL22329UFU10Z Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | Non-Volatile | -40°C~125°C | Tube | XDCP™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 50kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | I2C | 2 | - | - | - | Linear | - | 128 | - | 70 | - | ±80ppm/°C | - | - | - | - | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() DS1868E-100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | 100kOhm | 256 | TIN LEAD | - | 2.7V~3.3V 4.5V~5.5V | DUAL | GULL WING | 240 | - | 5V | 0.65mm | - | 20 | 20 | - | COMMERCIAL | - | - | - | - | 2 | - | DIGITAL POTENTIOMETER | - | Linear | - | 256 | 100000Ohm | - | - | 750ppm/°C | - | - | 3-WIRE SERIAL | - | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() DS1844S-010 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | 750 ppm/°C | 10kOhm | 64 | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | - | 20 | 20 | R-PDSO-G20 | COMMERCIAL | - | - | Potentiometer | I2C, Serial | 4 | - | - | 1 kHz | Linear | - | 64 | 10000Ohm | 250 | 3.5V | 750ppm/°C | -0.5V | - | - | - | Selectable Address | 2.65mm | 12.8mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX5488ETE#G16 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | YES | - | Non-Volatile | -40°C~85°C | Tray | - | ±25% | e3 | yes | Obsolete | 3 (168 Hours) | 16 | 35 ppm/°C | 50kOhm | 256 | MATTE TIN | - | 2.7V~5.25V | QUAD | NO LEAD | 260 | 2 | 5V | 0.5mm | unknown | NOT SPECIFIED | 16 | S-XQCC-N16 | COMMERCIAL | - | - | Potentiometer | SPI | 2 | - | - | 0.09 kHz | Linear | - | 256 | 50000Ohm | 325 | - | 35ppm/°C | - | - | - | - | - | 0.8mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() DS1858E-050 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~95°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 50kOhm | - | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | 16 | R-PDSO-G16 | - | 5.5V | 3V | Rheostat | I2C | 2 | ANALOG CIRCUIT | - | - | Linear | - | 256 | - | - | - | 50ppm/°C | - | - | - | - | Selectable Address, Temperature Sensor | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD5206BN50 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | Volatile | -40°C~85°C | Tube | - | ±30% | e0 | no | Obsolete | 3 (168 Hours) | 24 | 700 ppm/°C | 50kOhm | 256 | TIN LEAD | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | - | NOT APPLICABLE | 6 | 2.5V | 2.54mm | unknown | NOT APPLICABLE | 24 | R-PDIP-T24 | COMMERCIAL | - | - | Potentiometer | SPI | 6 | - | - | 0.137 kHz | Linear | -2.5V | 256 | 50000Ohm | 50 | 2.7V | 700ppm/°C | -2.3V | - | - | - | Selectable Address | 5.33mm | 31.75mm | - | Non-RoHS Compliant | ||
![]() DS1844-010 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | 750 ppm/°C | 10kOhm | 64 | TIN LEAD | - | 2.7V~5.5V | DUAL | - | 240 | 4 | 3V | - | - | 20 | 20 | R-PDIP-T20 | COMMERCIAL | - | - | Potentiometer | I2C, Serial | 4 | - | - | 1 kHz | Linear | - | 64 | 10000Ohm | 250 | 3.5V | 750ppm/°C | -0.5V | - | - | - | Selectable Address | - | 26.16mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD5251BRUZ100-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | - | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | 100kOhm | - | - | - | 2.7V~5.5V ±2.25V~2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | I2C | 2 | - | - | - | Linear | - | 64 | - | 200 | - | 650ppm/°C | - | - | - | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() AD5206BRU50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 50kOhm | 256 | TIN LEAD | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 6 | 2.5V | 1.27mm | - | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | 6 | - | DIGITAL POTENTIOMETER | 0.137 kHz | - | -2.5V | 256 | 50000Ohm | - | 2.7V | 700ppm/°C | -2.3V | LINEAR | 3-WIRE SERIAL | 30% | - | - | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() DS18030-100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 16 | 750 ppm/°C | 100kOhm | 256 | TIN LEAD | ALSO OPERATES FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | - | 240 | 2 | 3V | - | unknown | 20 | 16 | R-PDIP-T16 | COMMERCIAL | - | - | Potentiometer | I2C | 2 | - | - | 0.1 kHz | Linear | - | 256 | 100000Ohm | 400 | 3.5V | 750ppm/°C | -0.5V | - | - | - | Selectable Address | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() X9408WV24-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 24 | 300 ppm/°C | 10kOhm | 64 | TIN LEAD | NONVOLATILE MEMORY | ±2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 2.7V | 0.65mm | - | NOT SPECIFIED | 24 | - | COMMERCIAL | - | - | Potentiometer | I2C | 4 | - | - | - | Linear | - | 64 | 10000Ohm | 150 | 5.5V | ±300ppm/°C | -5.5V | - | - | - | Selectable Address | 1.2mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() AD5262BRU200 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 16 | 35 ppm/°C | 200kOhm | 256 | TIN LEAD | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | Potentiometer | SPI | 2 | - | - | 0.03 kHz | Linear | -5V | 256 | 200000Ohm | 60 | 5V | 35ppm/°C | -5V | - | - | - | Cascade Pin | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() DS1807 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 750 ppm/°C | 45kOhm | 65 | TIN LEAD | - | 2.7V~5.5V | DUAL | - | 240 | 2 | 3V | - | unknown | 20 | 14 | R-PDIP-T14 | COMMERCIAL | - | - | Potentiometer | I2C | 2 | - | - | - | Logarithmic | - | 65 | 45000Ohm | 400 | 6V | 750ppm/°C | -0.5V | - | - | - | Mute, Selectable Address, Zero-Cross Sense | - | 19.05mm | - | Non-RoHS Compliant | ||
![]() DS1859E-020 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~95°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 16 | 50 ppm/°C | 20kOhm | 256 | TIN LEAD | - | 2.85V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | 20 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | Rheostat | I2C | 2 | - | DIGITAL POTENTIOMETER | - | Linear | - | 256 | 20000Ohm | - | 3.6V | 50ppm/°C | -0.3V | - | - | - | Selectable Address, Temperature Sensor | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() DS1801 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 750 ppm/°C | 45kOhm | 65 | TIN LEAD | - | 2.7V~5.5V | DUAL | - | 240 | 2 | 3V | - | unknown | 20 | 14 | R-PDIP-T14 | COMMERCIAL | - | - | Potentiometer | Serial | 2 | - | - | 0.7 kHz | Logarithmic | - | 65 | 45000Ohm | 400 | 3.5V | 750ppm/°C | -0.5V | - | - | - | Cascade Pin, Mute, Zero-Cross Sense | - | 19.05mm | - | Non-RoHS Compliant | ||
![]() X9C103P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 3 (168 Hours) | 8 | 300 ppm/°C | 10kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | - | 100 | 10000Ohm | 40 | 5V | ±300ppm/°C | -5V | - | - | - | - | 5.334mm | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS1803Z-050 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 16 | 750 ppm/°C | 50kOhm | 256 | TIN LEAD | ALSO OPERATES FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 245 | 2 | 3V | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | Potentiometer | I2C | 2 | - | - | 0.2 kHz | Linear | - | 256 | 50000Ohm | 400 | 3.5V | 750ppm/°C | -0.5V | - | - | - | Selectable Address | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X9400WV24-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 24 | 300 ppm/°C | 10kOhm | 64 | TIN LEAD | NONVOLATILE MEMORY | ±2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 2.7V | 0.65mm | - | NOT SPECIFIED | 24 | - | COMMERCIAL | - | - | Potentiometer | SPI | 4 | - | - | - | Linear | - | 64 | 10000Ohm | 150 | 5.5V | ±300ppm/°C | -5.5V | - | - | - | Selectable Address | 1.2mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() AD5282BRU50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 16 | 30 ppm/°C | 50kOhm | 256 | TIN LEAD | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | Potentiometer | I2C | 2 | - | - | 0.15 kHz | Linear | -5V | 256 | 50000Ohm | 60 | 5V | 30ppm/°C | -5V | - | - | - | Selectable Address | - | 5mm | 4.4mm | Non-RoHS Compliant |