- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Resistance
- Mounting Type
- Package / Case
- Memory Types
- Number of Circuits
- Temperature Coefficient (Typ)
- Voltage - Supply
- Number of Taps
- Packaging
Attribute column
Manufacturer
Rochester Electronics Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Interface | Number of Circuits | Analog IC - Other Type | Converter Type | Bandwidth | Taper | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9C102P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 3 (168 Hours) | 8 | 600 ppm/°C | 1kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | - | 100 | 1000Ohm | 40 | 5V | ±600ppm/°C | -5V | - | - | - | - | 5.334mm | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS1803E-010 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 750 ppm/°C | 10kOhm | 256 | TIN LEAD | ALSO OPERATES FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | unknown | 20 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | Potentiometer | I2C | 2 | - | - | 1 kHz | Linear | - | 256 | 10000Ohm | 400 | 3.5V | 750ppm/°C | -0.5V | - | - | - | Selectable Address | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() X9C103PI Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | -40°C~85°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 3 (168 Hours) | 8 | 300 ppm/°C | 10kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | - | 100 | 10000Ohm | 40 | 5V | ±300ppm/°C | -5V | - | - | - | - | 5.334mm | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() X9259UV24IT2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | XDCP™ | ±20% | - | no | Obsolete | 2 (1 Year) | 24 | 300 ppm/°C | 50kOhm | 256 | NOT SPECIFIED | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 24 | - | COMMERCIAL | - | - | Potentiometer | I2C | 4 | - | - | - | Linear | - | 256 | 50000Ohm | 220 Max | 5V | ±300ppm/°C | - | - | - | - | Selectable Address | 1.2mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() AD8403AR50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Volatile | -40°C~125°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | 500 ppm/°C | 50kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | - | 30 | 24 | - | COMMERCIAL | - | - | - | - | 4 | - | DIGITAL POTENTIOMETER | 0.125 kHz | - | - | 256 | 50000Ohm | - | 5.5V | 500ppm/°C | - | LINEAR | 3-WIRE SERIAL | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() AD5232BRU100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C | Tube | - | -40% +20% | e0 | no | Obsolete | 1 (Unlimited) | 16 | 600 ppm/°C | 100kOhm | 256 | TIN LEAD | NONVOLATILE MEMORY | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | Potentiometer | SPI | 2 | - | - | 0.6 kHz | Linear | -2.5V | 256 | 100000Ohm | 200 | - | 600ppm/°C | - | - | - | - | Cascade Pin | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() X9C104SI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 100kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | - | 100 | 100000Ohm | 40 | 5V | ±300ppm/°C | -5V | - | - | - | - | - | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD5253BRU1-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | - | ±30% | - | - | Obsolete | 1 (Unlimited) | - | - | 1kOhm | - | - | - | 2.7V~5.5V ±2.25V~2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | I2C | 4 | - | - | - | Linear | - | 64 | - | 200 | - | 650ppm/°C | - | - | - | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() DS1801E-014 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | 750 ppm/°C | 45kOhm | 65 | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | unknown | 20 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | Potentiometer | Serial | 2 | - | - | 0.7 kHz | Logarithmic | - | 65 | 45000Ohm | 400 | 3.5V | 750ppm/°C | -0.5V | - | - | - | Cascade Pin, Mute, Zero-Cross Sense | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() CAT5259YI50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | Non-Volatile | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 256 | - | - | - | 300ppm/°C | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS1669S-50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | -40°C~85°C | Tube | Dallastat™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 750 ppm/°C | 50kOhm | 64 | TIN LEAD | THE VOLTAGE APPLIED TO ANY TERMINAL MUST NOT EXCEED THE -V OR BY 0.5 VOLTS | ±4.5V~8V | DUAL | GULL WING | 240 | 1 | - | - | - | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Potentiometer | Up/Down (UP, DN) | 1 | - | - | 0.2 kHz | Linear | - | 64 | 50000Ohm | 400 | - | 750ppm/°C | - | - | - | - | - | - | - | 5.285mm | Non-RoHS Compliant | ||
![]() AD8403ARU1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~125°C | Tube | - | ±33% | e0 | no | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 1kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | unknown | 30 | 24 | - | COMMERCIAL | - | - | Potentiometer | SPI | 4 | - | - | 5 kHz | Linear | - | 256 | 1000Ohm | 200 | 5.5V | 700ppm/°C | - | - | - | - | Cascade Pin | 1.2mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() X9317WS8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 10kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | 240 | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | - | 100 | 10000Ohm | 200 | 5.5V | ±300ppm/°C | - | - | - | - | - | - | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() X9C503S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | 0°C~70°C | Tube | XDCP™ | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 50kOhm | 100 | TIN LEAD | NONVOLATILE MEMORY | 5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | - | 100 | 50000Ohm | 40 | 5V | ±300ppm/°C | -5V | - | - | - | - | - | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8403AR1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Volatile | -40°C~125°C | Tube | - | ±33% | e0 | no | Obsolete | 1 (Unlimited) | 24 | 700 ppm/°C | 1kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | unknown | 30 | 24 | - | COMMERCIAL | - | - | Potentiometer | SPI | 4 | - | - | 5 kHz | Linear | - | 256 | 1000Ohm | 200 | 5.5V | 700ppm/°C | - | - | - | - | Cascade Pin | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() DS1857E-050 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~95°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 50kOhm | - | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | 16 | R-PDSO-G16 | - | 5.5V | 3V | Potentiometer | I2C | 2 | ANALOG CIRCUIT | - | - | Linear | - | 256 | - | - | - | 50ppm/°C | - | - | - | - | Selectable Address | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() CAT5259WI50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | 300 ppm/°C | 10kOhm | 256 | MATTE TIN | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | 24 | - | COMMERCIAL | - | - | - | - | 4 | - | DIGITAL POTENTIOMETER | - | - | - | 256 | 50000Ohm | - | 5V | 300ppm/°C | - | LINEAR | 2-WIRE SERIAL | 20% | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() AD8403ARU100-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~125°C | Tape & Reel (TR) | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | 500 ppm/°C | 100kOhm | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | unknown | 30 | 24 | - | COMMERCIAL | - | - | Potentiometer | SPI | 4 | - | - | 0.071 kHz | Linear | - | 256 | 100000Ohm | 200 | 5.5V | 500ppm/°C | - | - | - | - | Cascade Pin | 1.2mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() CAT5401WI-25-T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | - | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | 2.5kOhm | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | SPI | 4 | - | - | - | Linear | - | 64 | - | 200 | - | 300ppm/°C | - | - | - | - | Selectable Address | - | - | - | ROHS3 Compliant | ||
![]() DS1802E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | 750 ppm/°C | 45kOhm | 65 | TIN LEAD | 3-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | - | - | 20 | 20 | - | COMMERCIAL | - | - | Potentiometer | Pushbutton, Serial | 2 | - | - | 0.7 kHz | Logarithmic | - | 65 | 50000Ohm | 400 | 5.5V | 750ppm/°C | -0.5V | - | - | - | Cascade Pin, Mute, Zero-Cross Sense | 1.1mm | 6.5mm | 4.4mm | Non-RoHS Compliant |