- Moisture Sensitivity Level (MSL)
- Part Status
- Mounting Type
- Operating Temperature
- Packaging
- RoHS Status
- Package / Case
- Voltage - Supply
- Resolution (Bits)
- Voltage Reference
- Interface
- Touchscreen
Attribute column
Manufacturer
Rochester Electronics Data Acquisition - Touch Screen Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Number of Bits | Current - Supply | Converter Type | Sampling Rate | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Analog Input Voltage-Max | Consumer IC Type | Resolution (Bits) | Touchscreen | Voltage Reference | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADS7846IRGVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | - | 16-VQFN (4x4) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | 2.2V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | 500μA | - | - | - | - | - | - | - | - | 12 b | 4 Wire Resistive | External Internal | - | - | - | ROHS3 Compliant | ||
![]() AD7877ACPZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 32 | MATTE TIN | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | 2.7V~5.25V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | unknown | 40 | 32 | S-XQCC-N32 | COMMERCIAL | 3.6V | 2.7V | SPI | - | 1μA | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | 4 Wire Resistive | External Internal | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() TSC2020IRTVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | - | 32-WQFN (5x5) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial | - | - | - | - | - | - | - | - | - | - | 12 b | 4 Wire Resistive | Internal | - | - | - | ROHS3 Compliant | ||
![]() AD7889-1ACBZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 12-UFBGA, WLCSP | YES | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 12 | MATTE TIN | - | 1.6V~3.6V | BOTTOM | BALL | 225 | 1 | 2.6V | 0.5mm | unknown | NOT SPECIFIED | 12 | R-PBGA-B12 | - | - | - | I2C, Serial | 12 | 10nA | ADC, SUCCESSIVE APPROXIMATION | 0.105 MHz | 2 | BINARY | 0.0732% | TRACK | 3.6V | - | 12 b | 4 Wire Resistive | External | 0.65mm | 2.005mm | 1.505mm | ROHS3 Compliant | ||
![]() AD7879-1WACPZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad, CSP | - | 16-LFCSP-VQ (4x4) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial | - | - | - | - | - | - | - | - | - | - | 12 b | 4 Wire Resistive | External | - | - | - | ROHS3 Compliant | ||
![]() AD7873ACPZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | 2.2V~5.25V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | unknown | 40 | 16 | S-XQCC-N16 | COMMERCIAL | 3.6V | 2.2V | Serial | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | 4 Wire Resistive | External Internal | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() AD7877ACP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 32 | TIN LEAD | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | 2.7V~5.25V | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | 32 | S-XQCC-N32 | COMMERCIAL | 3.6V | 2.7V | - | - | 1μA | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | - | External Internal | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() TSC2300IPAGR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-TQFP | - | 64-TQFP (10x10) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 12 b | 4 Wire Resistive | External Internal | - | - | - | ROHS3 Compliant | ||
![]() AD7873ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | 2.2V~5.25V | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | 3.6V | 2.2V | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | - | External Internal | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() TSC2020IRTVT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | - | 32-WQFN (5x5) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial | - | - | - | - | - | - | - | - | - | - | 12 b | 4 Wire Resistive | Internal | - | - | - | ROHS3 Compliant | ||
![]() AD7873BCP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | - | -40°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | 2.2V~5.25V | QUAD | NO LEAD | 240 | 1 | - | 0.65mm | - | 30 | 16 | S-XQCC-N16 | COMMERCIAL | 3.6V | 2.2V | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | - | External Internal | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() LM8500IMT9 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 0°C~70°C | Tube | e0 | no | Obsolete | 2 (1 Year) | 48 | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | 235 | 1 | - | 0.5mm | unknown | NOT SPECIFIED | 48 | R-PDSO-G48 | COMMERCIAL | 5.5V | 2.7V | UART | - | 11.5mA | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 10 b | 4 Wire Resistive | - | 1.1mm | 12.5mm | 6.1mm | Non-RoHS Compliant | ||
![]() AD7843ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | 2.2V~5.25V | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | 3.6V | 2.7V | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | - | External | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD7843ARQ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | 2.2V~5.25V | DUAL | GULL WING | 240 | 1 | - | 0.635mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | 3.6V | 2.7V | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | - | External | 1.7526mm | 4.9mm | 3.9116mm | Non-RoHS Compliant | ||
![]() AD7873ARU-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | 2.2V~5.25V | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | 3.6V | 2.2V | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | - | External Internal | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD7873ACP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | - | -40°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | 2.2V~5.25V | QUAD | NO LEAD | 240 | 1 | - | 0.65mm | - | 30 | 16 | S-XQCC-N16 | COMMERCIAL | 3.6V | 2.2V | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | - | External Internal | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() AD7873BRQZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | 2.2V~5.25V | DUAL | GULL WING | 260 | 1 | - | 0.635mm | unknown | 40 | 16 | R-PDSO-G16 | COMMERCIAL | 3.6V | 2.2V | Serial | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | 4 Wire Resistive | External Internal | 1.7526mm | 4.9022mm | 3.9116mm | ROHS3 Compliant | ||
![]() AD7889-1ACBZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 12-UFBGA, WLCSP | YES | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 12 | MATTE TIN | - | 1.6V~3.6V | BOTTOM | BALL | 225 | 1 | 2.6V | 0.5mm | unknown | NOT SPECIFIED | 12 | R-PBGA-B12 | - | - | - | I2C, Serial | 12 | 10nA | ADC, SUCCESSIVE APPROXIMATION | 0.105 MHz | 2 | BINARY | 0.0732% | TRACK | 3.6V | - | 12 b | 4 Wire Resistive | External | 0.65mm | 2.005mm | 1.505mm | ROHS3 Compliant | ||
![]() AD7873ARQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | 2.2V~5.25V | DUAL | GULL WING | 240 | 1 | - | 0.635mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | 3.6V | 2.2V | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 12 b | - | External Internal | 1.7526mm | 4.9022mm | 3.9116mm | Non-RoHS Compliant | ||
![]() TSC2003IZQCR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | - | 48-BGA MICROSTAR JUNIOR (4x4) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | 2.5V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | 12 b | 4 Wire Resistive | Internal | - | - | - | ROHS3 Compliant |