- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-21060KS-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 240 | Floating Point | TIN LEAD | 16/32 BIT PARALLEL HOST INTFC PORT; SINGLE CY INSTR EXECUTION; 120 MFLOPS PEAK; 80 MFLOPS SUSTAINED | QUAD | GULL WING | 225 | 5V | 0.5mm | unknown | 30 | 240 | S-PQFP-G240 | COMMERCIAL | 5.25V | 4.75V | Host Interface, Link Port, Serial Port | 33.33MHz | 32 | YES | YES | 48 | 5.00V | YES | MULTIPLE | External | - | 512kB | 33MHz | 4.1mm | 32mm | 32mm | Non-RoHS Compliant | ||
![]() MSC8156ETVT1000B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TJ | Tray | StarCore | - | - | Obsolete | 3 (168 Hours) | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6415TBZLZA8 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | - | 532-FCBGA (23x23) | -40°C~105°C TC | Tube | TMS320C6414T/15T/16T | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP, PCI, UTOPIA | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.03MB | 850MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21160NKB-100 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 400-BBGA | YES | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 400 | Floating Point | TIN LEAD SILVER | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 220 | 1.9V | 1.27mm | unknown | 30 | 400 | S-PBGA-B400 | COMMERCIAL | 2V | 1.8V | Host Interface, Link Port, Serial Port | 50MHz | 32 | YES | NO | 64 | 3.30V | YES | MULTIPLE | External | 1.90V | 512kB | 100MHz | 2.49mm | 27mm | 27mm | Non-RoHS Compliant | ||
![]() MSC8156TVT1000B Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TJ | Tray | StarCore | - | - | Obsolete | 3 (168 Hours) | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21364KSQZ-1AA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | 0°C~70°C | Tray | SHARC® | e3 | yes | Obsolete | 3 (168 Hours) | 144 | Fixed/Floating Point | MATTE TIN | ALSO REQUIRES 3.3V SUPPLY | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | 144 | S-PQFP-G144 | COMMERCIAL | 1.26V | 1.14V | DAI, SPI | 55.55MHz | 16 | YES | NO | 16 | 3.30V | YES | MULTIPLE | ROM (512kB) | 1.20V | 384kB | 333MHz | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() TMS32C6416DGLZ7E3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | YES | - | 0°C~90°C TC | Tray | TMS320C6414/15/16 | e0 | no | Obsolete | 4 (72 Hours) | 532 | Fixed Point | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 220 | 1.4V | 0.8mm | - | NOT SPECIFIED | 532 | S-PBGA-B532 | COMMERCIAL | 1.44V | 1.36V | Host Interface, McBSP, PCI, UTOPIA | 75.19MHz | 23 | YES | YES | 64 | 3.30V | NO | MULTIPLE | External | 1.40V | 1.03MB | 720MHz | 3.3mm | 23mm | 23mm | Non-RoHS Compliant | ||
![]() TMS320C6472EZTZA6 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 737-BFBGA, FCBGA | - | 737-FCBGA (24x24) | -40°C~100°C TC | Tube | TMS320C647x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (768kB) | 1.10V | 1.44MB | 625MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C44PDB60 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 304-BFQFP Exposed Pad | - | 304-PQFP (40x40) | 0°C~85°C TC | Tray | TMS320C4x | - | - | Obsolete | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communication Ports | - | - | - | - | - | 5.00V | - | - | External | 5.00V | 8kB | 60MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-21060LCW-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 240-BFCQFP Exposed Pad | YES | - | -40°C~100°C | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 240 | Floating Point | TIN LEAD SILVER | - | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 30 | 240 | S-CQFP-G240 | COMMERCIAL | 3.45V | 3.15V | Host Interface, Link Port, Serial Port | 33.3MHz | 32 | YES | YES | 48 | 3.30V | YES | MULTIPLE | External | - | 512kB | 33MHz | 4.2mm | 32mm | 32mm | Non-RoHS Compliant | ||
![]() TMS320C80GF60 Rochester Electronics, LLC | In Stock | - | - | Through Hole | 305-BFCPGA Exposed Pad | NO | - | 0°C~85°C TC | Tray | TMS320C8x | - | no | Obsolete | 3 (168 Hours) | 305 | Floating Point | NOT SPECIFIED | - | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 3.3V | 2.54mm | unknown | NOT SPECIFIED | 305 | S-CPGA-P305 | COMMERCIAL | 3.465V | 3.135V | Parallel | 120MHz | 32 | YES | NO | 64 | 3.30V | YES | MULTIPLE | External | - | 98kB | 60MHz | 5.59mm | 47.245mm | 47.245mm | Non-RoHS Compliant | ||
![]() TMS320BC51PQA80 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | -40°C~85°C TA | Tray | TMS320C5x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP, TDM | - | - | - | - | - | 5.00V | - | - | ROM (16kB) | 5.00V | 4kB | 80MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21060LCB-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 225-BBGA | YES | - | -40°C~100°C TC | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | 225 | Floating Point | NOT SPECIFIED | - | BOTTOM | BALL | - | 3.3V | 1.27mm | unknown | - | 225 | S-PBGA-B225 | COMMERCIAL | 3.45V | 3.15V | Host Interface, Link Port, Serial Port | 33.33MHz | 32 | YES | YES | 48 | 3.30V | YES | MULTIPLE | External | - | 512kB | 33MHz | 2.7mm | 23mm | 23mm | Non-RoHS Compliant | ||
![]() TMS320C54V90AGGU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | - | 144-BGA MICROSTAR (12x12) | 0°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | ROM (256kB) | 1.50V | 80kB | 117MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-2184NKST-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 1.8V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | 1.80V | 20kB | 80MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() TMS320UC5402GGU-80 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | - | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 1.8V 2.5V 3.3V | - | - | ROM (8kB) | 1.80V | 32kB | 80MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320UC5405ZQW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 143-VFBGA | YES | - | -40°C~100°C TC | Tray | TMS320C54x | e1 | no | Obsolete | 3 (168 Hours) | 143 | Fixed Point | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | 143 | S-PBGA-B143 | COMMERCIAL | 1.98V | 1.71V | Host Interface, McBSP | 20MHz | 6 | YES | YES | 16 | 1.8V 2.5V 3.3V | YES | MULTIPLE | ROM (8kB) | 1.80V | 32kB | 80MHz | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() TMS320C6743BZKB3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-BGA | - | 256-BGA (17x17) | 0°C~90°C TJ | Tube | TMS320C674x | - | - | Obsolete | 3 (168 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 320kB | 375MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-BF531SBST400 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP | YES | - | -40°C~85°C | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 176 | Fixed Point | TIN LEAD | ALSO REQUIRES 3V OR 3.3V SUPPLY | QUAD | GULL WING | 225 | 1.2V | 0.5mm | - | 30 | 176 | S-PQFP-G176 | COMMERCIAL | 1.32V | 0.8V | SPI, SSP, UART | 40MHz | 20 | YES | YES | 16 | 3.30V | YES | MULTIPLE | ROM (1kB) | 1.20V | 52kB | 400MHz | 1.6mm | 24mm | 24mm | Non-RoHS Compliant | ||
![]() ADSP-2184NBCA-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.8V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | 1.90V | 20kB | 80MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant |