- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-BF561SKB500 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 297-BGA | YES | - | 0°C~70°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 297 | Fixed Point | TIN LEAD SILVER | ALSO OPERATES AT 2.5 OR 3.3 V NOMINAL SUPPLY | BOTTOM | BALL | 225 | 1.25V | 1mm | unknown | 30 | 297 | S-PBGA-B297 | COMMERCIAL | 1.375V | 0.8V | SPI, SSP, UART | 500MHz | 23 | YES | YES | 32 | 2.50V 3.30V | YES | MULTIPLE | External | 1.25V | 328kB | 500MHz | 2.43mm | 27mm | 27mm | Non-RoHS Compliant | ||
![]() TMS320DM643AGNZ6 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 548-BBGA, FCBGA | - | 548-FCBGA (27x27) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McASP, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.40V | 288kB | 600MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-2181KS-160 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-BFQFP | - | 128-MQFP (14x20) | 0°C~70°C | Tray | ADSP-21xx | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | 5.00V | - | - | External | 5.00V | 80kB | 40MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADBF561WBBCZ505 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 256-BGA | - | 256-CSPBGA (17x17) | -40°C~85°C TA | Tray | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, SSP, UART | - | - | - | - | - | 3.30V | - | - | External | 1.25V | 328kB | 533MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320BC51PZ80 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP, TDM | - | - | - | - | - | 5.00V | - | - | ROM (16kB) | 5.00V | 4kB | 80MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320LC31PQ40 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | 0°C~85°C TC | Tray | TMS320C3x | - | - | Obsolete | 4 (72 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial Port | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 8.25kB | 40MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320DM640AGNZA4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 548-BBGA, FCBGA | - | 548-FCBGA (27x27) | -40°C~105°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, McASP, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 160kB | 400MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-21363BSQZ-1AA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | -40°C~85°C | Tray | SHARC® | e3 | yes | Obsolete | 3 (168 Hours) | 144 | Fixed/Floating Point | MATTE TIN | ALSO REQUIRES 3.3V SUPPLY | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | 144 | S-PQFP-G144 | COMMERCIAL | 1.26V | 1.14V | DAI, SPI | 55.55MHz | 16 | YES | NO | 16 | 3.30V | YES | MULTIPLE | ROM (512kB) | 1.20V | 384kB | 333MHz | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() TMS320DM642AGNZ5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 548-BBGA, FCBGA | - | 548-FCBGA (27x27) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McASP, McBSP, PCI | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 160kB | 500MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320DM642AGDK5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 548-BFBGA, FCCSPBGA | - | 548-FC/CSP (23x23) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McASP, McBSP, PCI | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 160kB | 500MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320BC53PQ57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP, TDM | - | - | - | - | - | 5.00V | - | - | ROM (32kB) | 5.00V | 8kB | 57MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2189NBST-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 1.8V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.90V | 192kB | 80MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() TMS320C6412AZDK5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 548-FBGA, FCBGA | - | 548-FCBGA (23x23) | 0°C~90°C TC | Tray | TMS320C6410/12/13/18 | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP, PCI | - | - | - | - | - | 3.30V | - | - | External | 1.40V | 288kB | 500MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2185LKSTZ-210 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 0°C~70°C | Tray | ADSP-21xx | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, Serial Port | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 80kB | 52MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21161NKCA-100 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 225-BGA, CSPBGA | YES | - | 0°C~85°C TC | Tray | SHARC® | e1 | yes | Obsolete | 3 (168 Hours) | 225 | Floating Point | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 1.8V | 1mm | unknown | 40 | 225 | S-PBGA-B225 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Link Port, Serial Port | 27.5MHz | 24 | YES | NO | 48 | 3.30V | YES | MULTIPLE | External | 1.80V | 128kB | 100MHz | 1.85mm | 17mm | 17mm | Non-RoHS Compliant | ||
![]() ADSP-21368KBP-2A Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 256-LBGA Exposed Pad | YES | - | 0°C~70°C | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 256 | Floating Point | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 225 | 1.2V | 1.27mm | - | 30 | 256 | S-PBGA-B256 | COMMERCIAL | 1.26V | 1.14V | DAI, DPI | 55.56MHz | 24 | YES | NO | 32 | 3.30V | YES | MULTIPLE | ROM (768kB) | 1.20V | 256kB | 333MHz | 1.7mm | 27mm | 27mm | Non-RoHS Compliant | ||
![]() TMS320DM642AZDKA5 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 548-FBGA, FCBGA | - | 548-FCBGA (23x23) | -40°C~105°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McASP, McBSP, PCI | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 160kB | 500MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-BF561SBB500 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 297-BGA | YES | - | -40°C~85°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 297 | Fixed Point | TIN LEAD SILVER | ALSO OPERATES AT 2.5 OR 3.3 V NOMINAL SUPPLY | BOTTOM | BALL | 225 | 1.25V | 1mm | unknown | 30 | 297 | S-PBGA-B297 | COMMERCIAL | 1.375V | 0.8V | SPI, SSP, UART | 500MHz | 23 | YES | YES | 32 | 2.50V 3.30V | YES | MULTIPLE | External | 1.25V | 328kB | 500MHz | 2.43mm | 27mm | 27mm | Non-RoHS Compliant | ||
![]() ADSP-BF537KBCZ-6B Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 208-FBGA, CSPBGA | YES | - | 0°C~70°C | Tray | Blackfin® | - | yes | Obsolete | 3 (168 Hours) | 208 | Fixed Point | NOT SPECIFIED | ALSO REQUIRES 2.5V OR 3V SUPPLY | BOTTOM | BALL | 260 | 1.26V | 0.8mm | - | 40 | 208 | S-PBGA-B208 | COMMERCIAL | 1.32V | 0.8V | CAN, SPI, SSP, TWI, UART | 40MHz | 20 | YES | YES | 16 | 2.50V 3.30V | YES | MULTIPLE | External | 1.26V | 132kB | 600MHz | 1.7mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() ADSP-21061LKS-176 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | 0°C~85°C | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 240 | Floating Point | TIN LEAD | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | 240 | S-PQFP-G240 | COMMERCIAL | 3.45V | 3.15V | Synchronous Serial Port (SSP) | 44MHz | 32 | YES | NO | 48 | 3.30V | YES | MULTIPLE | External | - | 128kB | 44MHz | 4.1mm | 32mm | 32mm | Non-RoHS Compliant |