- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-2186NBCA-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.8V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.90V | 40kB | 80MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() TMS320C6742BZCE2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | - | 361-NFBGA (13x13) | 0°C~90°C TJ | Tray | TMS320C674x | - | - | Obsolete | 3 (168 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (1.088MB) | 1.00V 1.10V 1.20V | 488kB | 200MHz | - | - | - | ROHS3 Compliant | ||
![]() TAS3218IPZPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | - | 100-HTQFP (14x14) | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 3.30V | - | - | - | 3.30V | 48.59kB | 135MHz | - | - | - | ROHS3 Compliant | ||
![]() TAS3218IPZP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | - | 100-HTQFP (14x14) | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 3.30V | - | - | - | 3.30V | 48.59kB | 135MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C10NL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40-PDIP | 0°C~70°C TA | Tube | TMS320C1x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | 5.00V | - | - | ROM (3kB) | 5.00V | 288B | 20MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320VC5409AZGU12 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | - | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | ROM (32kB) | 1.50V | 64kB | 120MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C206PZ80 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 0°C~70°C TA | Tube | TMS320C20x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSP, UART | - | - | - | - | - | 5.00V | - | - | ROM (64kB) | 3.30V | 9kB | 80MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-BF531SBBC400 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 160-LFBGA, CSPBGA | YES | - | -40°C~85°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 160 | Fixed Point | TIN LEAD SILVER | ALSO REQUIRES 3V OR 3.3V SUPPLY | BOTTOM | BALL | 240 | 1.2V | 0.8mm | unknown | 30 | 160 | S-PBGA-B160 | COMMERCIAL | 1.45V | 0.8V | SPI, SSP, UART | 40MHz | 19 | YES | YES | 16 | 3.30V | YES | MULTIPLE | ROM (1kB) | 1.20V | 52kB | 400MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() TMS320C10FNL25 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.58x16.58) | 0°C~70°C TA | Tube | TMS320C1x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | 5.00V | - | - | ROM (3kB) | 5.00V | 288B | 25MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-BF536BBC-3A Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 182-LFBGA, CSPBGA | YES | - | -40°C~85°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 182 | Fixed Point | TIN LEAD SILVER | ALSO REQUIRES 2.5V OR 3V SUPPLY | BOTTOM | BALL | 240 | 1.2V | 0.8mm | unknown | 30 | 182 | S-PBGA-B182 | COMMERCIAL | 1.32V | 0.8V | CAN, SPI, SSP, TWI, UART | 300MHz | 19 | YES | YES | 16 | 2.50V 3.30V | YES | MULTIPLE | External | 1.20V | 100kB | 300MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() DS2165Q T&R Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | ADPCM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADPCM, PCM | - | - | - | - | - | 5.00V | - | - | - | 5.00V | - | 10MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2104BPZ-80 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | -40°C~85°C TA | Tube | ADSP-21xx | - | - | Obsolete | 5 (48 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | 5.00V | - | - | External | 5.00V | 1.5kB | 20MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2187NBCA-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | -40°C~85°C TA | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.8V | 0.8mm | unknown | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.90V | 160kB | 80MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() TMS320VC549PGER100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, Host Interface, Serial Port | - | - | - | - | - | 3.30V | - | - | ROM (32kB) | 2.50V | 64kB | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21061KSZ-133 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 240-BFQFP Exposed Pad | - | 240-MQFP-EP (32x32) | 0°C~85°C | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | 5.00V | - | - | External | 5.00V | 128kB | 33MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS32C6415DGLZ6E3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | YES | - | 0°C~90°C TC | Tray | TMS320C6414/15/16 | e0 | yes | Obsolete | 4 (72 Hours) | 532 | Fixed Point | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 220 | 1.4V | 0.8mm | - | NOT SPECIFIED | 532 | S-PBGA-B532 | COMMERCIAL | 1.44V | 1.36V | Host Interface, McBSP, PCI, UTOPIA | 75.75MHz | 23 | YES | YES | 64 | 3.30V | NO | MULTIPLE | External | 1.40V | 1.03MB | 600MHz | 3.3mm | 23mm | 23mm | Non-RoHS Compliant | ||
![]() MSC8151SVT1000B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TJ | Tray | StarCore | - | - | Obsolete | 3 (168 Hours) | - | SC3850 Single Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8256SVT1000B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TJ | Tray | StarCore | - | - | Obsolete | 3 (168 Hours) | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6472EZTZA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 737-BFBGA, FCBGA | - | 737-FCBGA (24x24) | -40°C~100°C TC | Tube | TMS320C647x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (768kB) | 1.00V | 1.44MB | 500MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21060CZ-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 240-BFCQFP Exposed Pad | YES | - | -40°C~100°C TC | Tray | SHARC® | e4 | yes | Obsolete | 3 (168 Hours) | 240 | Floating Point | GOLD OVER NICKEL | - | QUAD | GULL WING | 260 | 5V | 0.5mm | unknown | NOT SPECIFIED | 240 | S-CQFP-G240 | COMMERCIAL | 5.25V | 4.75V | Host Interface, Link Port, Serial Port | 33.3MHz | 32 | YES | YES | 48 | 5.00V | YES | MULTIPLE | External | - | 512kB | 33MHz | 4.3mm | 32mm | 32mm | ROHS3 Compliant |