- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Interface | Voltage - I/O | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADMCF328BR-REEL Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | -40°C~85°C | Tape & Reel (TR) | Motor Control | Obsolete | 3 (168 Hours) | Fixed Point | Synchronous Serial Port (SSP) | 5.00V | FLASH (12kB), ROM (12kB) | 5.00V | 2.5kB | 20MHz | Non-RoHS Compliant | ||
![]() TMS320C6748BZCE3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | 361-NFBGA (13x13) | 0°C~90°C TJ | Tray | TMS320C674x | Obsolete | 3 (168 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 1.8V 3.3V | External | 1.20V | 448kB | 375MHz | ROHS3 Compliant | ||
![]() TMS320C6748BZWTA3E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | 361-NFBGA (16x16) | -40°C~105°C TJ | Tray | TMS320C674x | Obsolete | 3 (168 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 1.8V 3.3V | External | 1.20V | 448kB | 375MHz | ROHS3 Compliant | ||
![]() TMS320C6748AZWT3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | 361-NFBGA (13x13) | 0°C~90°C TJ | Tray | TMS320C674x | Obsolete | 3 (168 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 1.8V 3.3V | External | 1.20V | 448kB | 300MHz | ROHS3 Compliant | ||
![]() TMS320LC545APBK-66 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 128-LQFP | 128-LQFP (14x14) | -40°C~100°C TC | Tube | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | BSP, Duplex Serial Port, Host Interface | 3.30V | ROM (48kB) | 3.30V | 6kB | 66MHz | Non-RoHS Compliant | ||
![]() TMS320C6745BPTPD4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP Exposed Pad | 176-HLQFP (24x24) | -40°C~90°C TJ | Tray | TMS320C674x | Obsolete | 4 (72 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB | 3.30V | External | 1.20V | 320kB | 456MHz | ROHS3 Compliant | ||
![]() ADSP-2186KSTZ-115 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | 0°C~70°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 5.00V | External | 5.00V | 40kB | 28.8MHz | ROHS3 Compliant | ||
![]() TMS320C6748AZCE3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | 361-NFBGA (13x13) | 0°C~90°C TJ | Tray | TMS320C674x | Obsolete | 3 (168 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 1.8V 3.3V | External | 1.20V | 448kB | 300MHz | ROHS3 Compliant | ||
![]() TMS320VC5409ZGU-80 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, McBSP | 3.30V | ROM (32kB) | 1.80V | 64kB | 80MHz | ROHS3 Compliant | ||
![]() TMS320C541PZ1-40 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | -40°C~100°C TC | Tray | TMS320C54x | Obsolete | 1 (Unlimited) | Fixed Point | Duplex Serial Port | 5.00V | ROM (56kB) | 5.00V | 10kB | 40MHz | ROHS3 Compliant | ||
![]() TMS320C6748BZCED4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | 361-NFBGA (13x13) | -40°C~90°C TJ | Tray | TMS320C674x | Obsolete | 3 (168 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 1.8V 3.3V | External | 1.30V | 448kB | 456MHz | ROHS3 Compliant | ||
![]() TMS320C209PN57 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | 0°C~70°C TA | Tray | TMS320C20x | Obsolete | 1 (Unlimited) | Fixed Point | SSP, UART | 5.00V | ROM (64kB) | 5.00V | 8kB | 57MHz | ROHS3 Compliant | ||
![]() TMS320DM6433ZDUL Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 376-BBGA Exposed Pad | 376-BGA (23x23) | 0°C~90°C TJ | Tray | TMS320DM643x, DaVinci™ | Obsolete | 3 (168 Hours) | Fixed Point | HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC | 1.8V 3.3V | ROM (64kB) | 1.20V | 240kB | 600MHz | ROHS3 Compliant | ||
![]() TMS320C6748BZCED4E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | 361-NFBGA (13x13) | -40°C~90°C TJ | Tray | TMS320C674x | Obsolete | 3 (168 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 1.8V 3.3V | External | 1.30V | 448kB | 456MHz | ROHS3 Compliant | ||
![]() ADSP-2186BSTZ-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | -40°C~85°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 5.00V | External | 5.00V | 40kB | 33.3MHz | ROHS3 Compliant | ||
![]() ADSP-2185LKST-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | 0°C~70°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 3.30V | External | 3.30V | 80kB | 33.3MHz | Non-RoHS Compliant | ||
![]() ADBF549WBBCZ5M03 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 400-LFBGA, CSPBGA | 400-CSPBGA (17x17) | -40°C~85°C TA | Tray | Blackfin® | Obsolete | 3 (168 Hours) | Fixed Point | CAN, EBI/EMI, SD/SDIO, SPI, SPORT, TWI, UART/USART, USB OTG | 3.30V | External | 1.19V | 260kB | 533MHz | Non-RoHS Compliant | ||
![]() ADSP-21363YSQZ-2AA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP Exposed Pad | 144-LQFP-INT-HS (20x20) | -40°C~105°C | Tray | SHARC® | Obsolete | 3 (168 Hours) | Fixed/Floating Point | DAI, SPI | 3.30V | ROM (512kB) | 1.00V | 384kB | 200MHz | Non-RoHS Compliant | ||
![]() ADSP-2185LBST-115 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | -40°C~85°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 3.30V | External | 3.30V | 80kB | 28.8MHz | Non-RoHS Compliant | ||
![]() TMS320DM641AGNZ5 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 548-BBGA, FCBGA | 548-FCBGA (27x27) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, I2C, McASP, McBSP | 3.30V | External | 1.20V | 160kB | 500MHz | Non-RoHS Compliant |