- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Interface | Voltage - I/O | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-2185LKST-210 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | 0°C~70°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 3.30V | External | 3.30V | 80kB | 52MHz | Non-RoHS Compliant | ||
![]() TMS320DM6437ZDU7 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 376-BBGA Exposed Pad | 376-BGA (23x23) | 0°C~90°C TJ | Tube | TMS320DM643x, DaVinci™ | Obsolete | 3 (168 Hours) | Fixed Point | HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC | 1.8V 3.3V | ROM (64kB) | 1.05V 1.20V | 240kB | 700MHz | ROHS3 Compliant | ||
![]() ADSP-2195MKCA-160 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-MiniBGA (10x10) | 0°C~70°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, SPI, SSP, UART | 3.30V | ROM (48kB) | 2.50V | 80kB | 160MHz | Non-RoHS Compliant | ||
![]() ADSP-2185LBST-210 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | -40°C~85°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 3.30V | External | 3.30V | 80kB | 52MHz | Non-RoHS Compliant | ||
![]() ADBF561WBBZ505 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 297-BGA | 297-PBGA (27x27) | -40°C~85°C TA | Tray | Blackfin® | Obsolete | 3 (168 Hours) | Fixed Point | SPI, SSP, UART | 3.30V | External | 1.25V | 328kB | 533MHz | Non-RoHS Compliant | ||
![]() ADSP-21362YSWZ-2AA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP Exposed Pad | 144-LQFP-EP (20x20) | -40°C~105°C TA | Tray | SHARC® | Obsolete | 3 (168 Hours) | Floating Point | DAI, SPI | 3.30V | ROM (512kB) | 1.00V | 384kB | 200MHz | ROHS3 Compliant | ||
![]() ADSP-2185LBSTZ-160 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | -40°C~85°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 3.30V | External | 3.30V | 80kB | 40MHz | ROHS3 Compliant | ||
![]() TMS320DM641GNZ600 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 548-BBGA, FCBGA | 548-FCBGA (27x27) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | Obsolete | 4 (72 Hours) | Fixed Point | Host Interface, I2C, McASP, McBSP | 3.30V | External | 1.40V | 160kB | 600MHz | Non-RoHS Compliant | ||
![]() ADSP-2187LKSTZ-210 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | 0°C~70°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 3.30V | External | 3.30V | 160kB | 52MHz | ROHS3 Compliant | ||
![]() ADSP-2189MKCAZ-300 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-MiniBGA (10x10) | 0°C~70°C TA | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 3.30V | External | 2.50V | 192kB | 75MHz | ROHS3 Compliant | ||
![]() TMS320VC549GGU-100 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tube | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | BSP, Host Interface, Serial Port | 3.30V | ROM (32kB) | 2.50V | 64kB | 100MHz | Non-RoHS Compliant | ||
![]() TMS320VC5420PGE200 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | 0°C~100°C TC | Tray | TMS320C54x | Obsolete | 1 (Unlimited) | Fixed Point | Host Interface, McBSP | 3.30V | External | 1.80V | 384kB | 100MHz | ROHS3 Compliant | ||
![]() TMS320DM8127BCYE0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 684-BFBGA, FCBGA | 684-FCBGA (23x23) | 0°C~90°C TJ | Tray | DM81x Video SOC, DaVinci™ | Obsolete | 4 (72 Hours) | Digital Media System-on-Chip (DMSoC) | CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB | 1.5V 1.8V 3.3V | ROM (48kB) | 1.15V | 832kB | 500MHz DSP, 600MHz ARM® | ROHS3 Compliant | ||
![]() VCBUP7CCUT6 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 529-BFBGA, FCBGA | 529-FCBGA (19x19) | 0°C~85°C TC | Tray | TMS320DM646x, DaVinci™ | Obsolete | 4 (72 Hours) | Digital Media System-on-Chip (DMSoC) | EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB | 1.8V 3.3V | ROM (8kB) | 1.20V | 248kB | - | ROHS3 Compliant | ||
![]() TMS320C6412GNZ600 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 548-BBGA, FCBGA | 548-FCBGA (27x27) | 0°C~90°C TC | Tray | TMS320C6410/12/13/18 | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, McBSP, PCI | 3.30V | External | 1.40V | 288kB | 600MHz | Non-RoHS Compliant | ||
![]() TMS320DM8148BCYE2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 684-BFBGA, FCBGA | 684-FCBGA (23x23) | 0°C~90°C TJ | Tray | DM81x Video SOC, DaVinci™ | Obsolete | 4 (72 Hours) | Digital Media System-on-Chip (DMSoC) | CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB | 1.5V 1.8V 3.3V | ROM (48kB) | 1.1V 1.2V 1.35V | 1.08MB | 700MHz DSP, 1GHz ARM® | ROHS3 Compliant | ||
![]() TMS320DM6467CZUT Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 529-BFBGA, FCBGA | 529-FCBGA (19x19) | 0°C~85°C TC | Tube | TMS320DM646x, DaVinci™ | Obsolete | 4 (72 Hours) | Digital Media System-on-Chip (DMSoC) | EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB | 1.8V 3.3V | ROM (8kB) | 1.20V | 248kB | 594MHz DSP, 297MHz ARM® | ROHS3 Compliant | ||
![]() TMS320DM8147BCYE2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 684-BFBGA, FCBGA | 684-FCBGA (23x23) | 0°C~90°C TJ | Tray | DM81x Video SOC, DaVinci™ | Obsolete | 4 (72 Hours) | Digital Media System-on-Chip (DMSoC) | CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB | 1.5V 1.8V 3.3V | ROM (48kB) | 1.1V 1.2V 1.35V | 1.08MB | 700MHz DSP, 1GHz ARM® | ROHS3 Compliant | ||
![]() TMS320LC548GGU-66 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | BSP, HPI, TDM | 3.30V | ROM (4kB) | 3.30V | 64kB | 66MHz | Non-RoHS Compliant | ||
![]() TMS320DM6467CZUTA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 529-BFBGA, FCBGA | 529-FCBGA (19x19) | -40°C~105°C TC | Tray | TMS320DM646x, DaVinci™ | Obsolete | 4 (72 Hours) | Digital Media System-on-Chip (DMSoC) | EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB | 1.8V 3.3V | ROM (8kB) | 1.20V | 248kB | 594MHz DSP, 297MHz ARM® | ROHS3 Compliant |