- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320C6202GJL250X Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 352-BBGA, FCBGA Exposed Pad | - | 352-FCBGA (27x27) | 0°C~90°C TC | Tube | TMS320C62x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.80V | 384kB | 250MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320C6454BZTZ8 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 697-BFBGA, FCBGA | - | 697-FCBGA (24x24) | 0°C~90°C TC | Tray | TMS320C645x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC | - | - | - | - | - | 1.2V 1.5V 1.8V 3.3V | - | - | ROM (32kB) | 1.20V | 1.08MB | 850MHz | - | - | - | ROHS3 Compliant | ||
![]() AVCE6467TZUTL1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 529-BFBGA, FCBGA | - | 529-FCBGA (19x19) | 0°C~85°C TC | Tube | TMS320DM646x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Digital Media System-on-Chip (DMSoC) | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (8kB) | 1.30V | 248kB | 1GHz DSP, 500MHz ARM® | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6202GLS200 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 384-BFBGA, FCBGA | - | 384-FCBGA (18x18) | 0°C~90°C TC | Tray | TMS320C62x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.80V | 384kB | 200MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320DM6467CZUT7 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 529-BFBGA, FCBGA | - | 529-FCBGA (19x19) | 0°C~85°C TC | Tray | TMS320DM646x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Digital Media System-on-Chip (DMSoC) | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (8kB) | 1.20V | 248kB | 729MHz DSP, 364.5MHz ARM® | - | - | - | ROHS3 Compliant | ||
![]() TMS320DM6467CZUTAV Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 529-BFBGA, FCBGA | - | 529-FCBGA (19x19) | -40°C~105°C TC | Tube | TMS320DM646x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Digital Media System-on-Chip (DMSoC) | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (8kB) | 1.05V 1.20V | 248kB | 594MHz DSP, 297MHz ARM® | - | - | - | ROHS3 Compliant | ||
![]() TMS320DM8127BCYE2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 684-BFBGA, FCBGA | - | 684-FCBGA (23x23) | 0°C~90°C TJ | Tray | DM81x Video SOC, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Digital Media System-on-Chip (DMSoC) | - | - | - | - | - | - | - | - | - | - | - | - | CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB | - | - | - | - | - | 1.5V 1.8V 3.3V | - | - | ROM (48kB) | 1.15V | 832kB | 600MHz DSP, 1GHz ARM® | - | - | - | ROHS3 Compliant | ||
![]() ADSP-TS203SABPZ050 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 575-BBGA | - | 576-BGA-ED (25x25) | -40°C~85°C TC | Tray | TigerSHARC® | - | - | Obsolete | 3 (168 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, Link Port, Multi-Processor | - | - | - | - | - | 2.50V | - | - | External | 1.05V | 512kB | 500MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6474FZUN Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 561-BFBGA, FCBGA Exposed Pad | - | 561-FCBGA (23x23) | 0°C~100°C TC | Tray | TMS320C647x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet MAC, I2C, McBSP | - | - | - | - | - | 1.1V 1.8V | - | - | ROM (64kB) | 1.10V | 3.168MB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C80GGP60 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 352-LBGA | YES | - | 0°C~85°C TC | Tray | TMS320C8x | e0 | no | Obsolete | 4 (72 Hours) | 352 | Floating Point | TIN LEAD | BOTTOM | BALL | 220 | 3.3V | 1.27mm | NOT SPECIFIED | 352 | S-PBGA-B352 | COMMERCIAL | 3.465V | 3.135V | Parallel | 120MHz | 32 | YES | NO | 64 | 3.30V | YES | MULTIPLE | External | - | 98kB | 60MHz | 1.7mm | 35mm | 35mm | Non-RoHS Compliant | ||
![]() TMS32C6415EGLZ7E3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | - | 532-FCBGA (23x23) | 0°C~90°C TC | Tray | TMS320C6414/15/16 | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP, PCI, UTOPIA | - | - | - | - | - | 3.30V | - | - | External | 1.40V | 1.03MB | 720MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-21060LKS-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 240-BFQFP Exposed Pad | - | 240-MQFP-EP (32x32) | 0°C~85°C | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, Link Port, Serial Port | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 512kB | 33MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320C82GGP60 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 352-LBGA | YES | - | 0°C~85°C TC | Tray | TMS320C8x | e0 | no | Obsolete | 3 (168 Hours) | 352 | Floating Point | TIN LEAD | BOTTOM | BALL | 220 | 3.3V | 1.27mm | NOT SPECIFIED | 352 | S-PBGA-B352 | COMMERCIAL | 3.465V | 3.165V | Parallel | 60MHz | 32 | YES | NO | 64 | 3.30V | YES | MULTIPLE | External | - | 84kB | 60MHz | 1.7mm | 35mm | 35mm | Non-RoHS Compliant | ||
![]() TMS320C6474FZUNA2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 561-BFBGA, FCBGA Exposed Pad | - | 561-FCBGA (23x23) | 0°C~95°C TC | Tube | TMS320C647x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet MAC, I2C, McBSP | - | - | - | - | - | 1.1V 1.8V | - | - | ROM (64kB) | 1.10V | 3.168MB | 1.2GHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21060KSZ-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 240-BFQFP Exposed Pad | - | 240-MQFP-EP (32x32) | 0°C~85°C | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, Link Port, Serial Port | - | - | - | - | - | 5.00V | - | - | External | 5.00V | 512kB | 33MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6414TBZLZA8 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | - | 532-FCBGA (23x23) | -40°C~105°C TC | Tray | TMS320C6414T/15T/16T | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP, PCI, UTOPIA | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.03MB | 850MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6203BZNZ300 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 352-BBGA, FCBGA | - | 352-FCBGA (27x27) | 0°C~90°C TC | Tray | TMS320C62x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.50V | 896kB | 300MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-TS202SABPZ050 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 575-BBGA | - | 576-BGA-ED (25x25) | -40°C~85°C TC | Tray | TigerSHARC® | - | - | Obsolete | 3 (168 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, Link Port, Multi-Processor | - | - | - | - | - | 2.50V | - | - | External | 1.05V | 1.5MB | 500MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C31PQL50 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | 0°C~85°C TC | Tray | TMS320C3x | - | - | Obsolete | 4 (72 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | Serial Port | - | - | - | - | - | 5.00V | - | - | External | 5.00V | 8.25kB | 50MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6203BGNZ173 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 352-BBGA, FCBGA | - | 352-FCBGA (27x27) | 0°C~90°C TC | Tray | TMS320C62x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.50V | 896kB | - | - | - | - | Non-RoHS Compliant |