- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Interface | Voltage - I/O | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320VC5503GHH Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 179-LFBGA | 179-BGA MicroStar (12x12) | -40°C~85°C TC | Tray | TMS320C55x | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, I2C, McBSP | 3.00V 3.30V | ROM (64kB) | 1.60V | 64kB | 200MHz | Non-RoHS Compliant | ||
![]() LC750241E-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TMS320VC5401ZGU50 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, McBSP | 3.30V | ROM (8kB) | 1.80V | 16kB | 50MHz | ROHS3 Compliant | ||
![]() TMS320C28341ZFET Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 256-BGA | 256-BGA (17x17) | -40°C~105°C TJ | Tray | TMS320C2834x Delfino™ | Obsolete | 3 (168 Hours) | Floating Point | CAN, EBI/EMI, I2C, McBSP, SCI, SPI | 3.30V | ROM (16kB) | 1.10V | 196kB | 200MHz | ROHS3 Compliant | ||
![]() ADSP-2195MBCA-140 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-MiniBGA (10x10) | -40°C~85°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, SPI, SSP, UART | 3.30V | ROM (48kB) | 2.50V | 80kB | 140MHz | Non-RoHS Compliant | ||
![]() TMS320LC541PZ1-40 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | -40°C~100°C TC | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | Duplex Serial Port | 3.30V | ROM (56kB) | 3.30V | 10kB | 40MHz | ROHS3 Compliant | ||
![]() TMS320VC5407ZGU Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA MICROSTAR (12x12) | 0°C~100°C TC | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, McBSP, UART | 3.30V | ROM (256kB) | 1.50V | 80kB | 120MHz | ROHS3 Compliant | ||
![]() SM320VC5409GGU10EP Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA MICROSTAR (12x12) | -40°C~100°C TA | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | McBSP | 3.30V | ROM (32kB) | 1.80V | 64kB | 100MHz | Non-RoHS Compliant | ||
![]() TMS320C6746BZCED4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | 361-NFBGA (13x13) | -40°C~90°C TJ | Tray | TMS320C674x | Obsolete | 3 (168 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB | 1.8V 3.3V | ROM (1.088MB) | 1.00V 1.10V 1.20V 1.30V | 488kB | 456MHz | ROHS3 Compliant | ||
![]() ADSP-BF512BSWZ-4F4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP Exposed Pad | 176-LQFP-EP (24x24) | -40°C~85°C TA | Tray | Blackfin® | Obsolete | 3 (168 Hours) | Fixed Point | I2C, PPI, SPI, SPORT, UART/USART | 1.8V 2.5V 3.3V | FLASH (4Mbit) | 1.30V | 116kB | 400MHz | ROHS3 Compliant | ||
![]() TMS320C28343ZFET Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 256-BGA | 256-BGA (17x17) | -40°C~105°C TJ | Tray | TMS320C2834x Delfino™ | Obsolete | 3 (168 Hours) | Floating Point | CAN, EBI/EMI, I2C, McBSP, SCI, SPI | 3.30V | ROM (16kB) | 1.10V | 260kB | 200MHz | ROHS3 Compliant | ||
![]() TMS320C6745CPTPT3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP Exposed Pad | 176-HLQFP (24x24) | -40°C~125°C TJ | Tray | TMS320C674x | Obsolete | 4 (72 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB | 3.30V | External | 1.20V | 320kB | 375MHz | ROHS3 Compliant | ||
![]() ADSP-2196MBST-140 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | -40°C~85°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, SPI, SSP, UART | 3.30V | ROM (48kB) | 2.50V | 40kB | 140MHz | Non-RoHS Compliant | ||
![]() TMS320C6745BPTPA3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP Exposed Pad | 176-HLQFP (24x24) | -40°C~105°C TJ | Tray | TMS320C674x | Obsolete | 4 (72 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB | 3.30V | External | 1.20V | 320kB | 375MHz | ROHS3 Compliant | ||
![]() TMS320C6745BPTP4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP Exposed Pad | 176-HLQFP (24x24) | 0°C~90°C TJ | Tray | TMS320C674x | Obsolete | 4 (72 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB | 3.30V | External | 1.20V | 320kB | 456MHz | ROHS3 Compliant | ||
![]() TMS320VC549PGE-80 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | -40°C~100°C TC | Tray | TMS320C54x | Obsolete | 1 (Unlimited) | Fixed Point | BSP, Host Interface, Serial Port | 3.30V | ROM (32kB) | 2.50V | 64kB | 80MHz | ROHS3 Compliant | ||
![]() ADSP-2187LBST-210 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | -40°C~85°C | Tray | ADSP-21xx | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, Serial Port | 3.30V | External | 3.30V | 160kB | 52MHz | Non-RoHS Compliant | ||
![]() ADSP-TS201SYBP-050 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 575-BBGA | 576-BGA-ED (25x25) | -40°C~85°C TC | Tray | TigerSHARC® | Obsolete | 3 (168 Hours) | Fixed/Floating Point | Host Interface, Link Port, Multi-Processor | 2.50V | External | 1.05V | 3MB | 500MHz | Non-RoHS Compliant | ||
![]() TMS320DM6467TZUT1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 529-BFBGA, FCBGA | 529-FCBGA (19x19) | 0°C~85°C TC | Tube | TMS320DM646x, DaVinci™ | Obsolete | 4 (72 Hours) | Digital Media System-on-Chip (DMSoC) | EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB | 1.8V 3.3V | ROM (8kB) | 1.30V | 248kB | 1GHz DSP, 500MHz ARM® | ROHS3 Compliant | ||
![]() TMS320C6747CZKB3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 256-BGA | 256-BGA (17x17) | 0°C~90°C TJ | Tray | TMS320C674x | Obsolete | 3 (168 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 3.30V | External | 1.20V | 448kB | 375MHz | ROHS3 Compliant |