- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Interface | Voltage - I/O | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-BF514KSWZ-4F4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP Exposed Pad | 176-LQFP-EP (24x24) | 0°C~70°C TA | Tray | Blackfin® | Obsolete | 3 (168 Hours) | Fixed Point | I2C, PPI, RSI, SPI, SPORT, UART/USART | 1.8V 2.5V 3.3V | FLASH (4Mbit) | 1.30V | 116kB | 400MHz | ROHS3 Compliant | ||
![]() ADBF533WBBCZ506 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 160-LFBGA, CSPBGA | 160-CSPBGA (12x12) | -40°C~85°C TA | Tray | Blackfin® | Obsolete | 3 (168 Hours) | Fixed Point | SPI, SSP, UART | 3.30V | ROM (1kB) | 1.20V | 148kB | 533MHz | Non-RoHS Compliant | ||
![]() ADSP-21990BSTZ Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | -40°C~85°C TA | Tray | ADSP-21xx | Obsolete | 1 (Unlimited) | Fixed Point | SPI, SSP | 3.30V | External | 2.50V | 20kB | 160MHz | ROHS3 Compliant | ||
![]() TMS320VC5421ZGU200 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA MICROSTAR (12x12) | 0°C~85°C TC | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, McBSP | 3.30V | ROM (8kB) | 1.80V | 512kB | 100MHz | ROHS3 Compliant | ||
![]() TMS320C6211GFN150 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 256-BGA | 256-BGA (27x27) | 0°C~90°C TC | Tray | TMS320C62x | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, McBSP | 3.30V | External | 1.80V | 72kB | 150MHz | Non-RoHS Compliant | ||
![]() AD21488WBSWZ402 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP Exposed Pad | 100-LQFP-EP (14x14) | -40°C~125°C TJ | Tray | SHARC® | Obsolete | 3 (168 Hours) | Floating Point | EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART | 3.30V | External | 1.10V | 5Mbit | 400MHz | Non-RoHS Compliant | ||
![]() TMS32VC549PGE100G4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | -40°C~100°C TC | Tray | TMS320C54x | Obsolete | 2 (1 Year) | Fixed Point | BSP, Host Interface, Serial Port | 3.30V | ROM (32kB) | 2.50V | 64kB | 100MHz | ROHS3 Compliant | ||
![]() TMS320C6416TBZLZA6 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | 532-FCBGA (23x23) | -40°C~105°C TC | Tray | TMS320C6414T/15T/16T | Obsolete | 4 (72 Hours) | Fixed Point | Host Interface, McBSP, PCI, UTOPIA | 3.30V | External | 1.20V | 1.03MB | 600MHz | ROHS3 Compliant | ||
![]() TMS320C6454BZTZ Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 697-BFBGA, FCBGA | 697-FCBGA | 0°C~90°C TC | Tray | TMS320C645x | Obsolete | 4 (72 Hours) | Fixed Point | Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC | 1.2V 1.5V 1.8V 3.3V | ROM (32kB) | 1.25V | 1.08MB | 1GHz | ROHS3 Compliant | ||
![]() ADSP-BF512KSWZ-4F4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP Exposed Pad | 176-LQFP-EP (24x24) | 0°C~70°C TA | Tray | Blackfin® | Obsolete | 3 (168 Hours) | Fixed Point | I2C, PPI, SPI, SPORT, UART/USART | 1.8V 2.5V 3.3V | FLASH (4Mbit) | 1.30V | 116kB | 400MHz | ROHS3 Compliant | ||
![]() 5962-9205804MXC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 141-BCPGA Exposed Pad | 141-CPGA (26.92x26.92) | -55°C~125°C TA | Tray | TMS320C3x | Obsolete | 3 (168 Hours) | Floating Point | Serial Port | 5.00V | External | 5.00V | 8.25kB | 50MHz | Non-RoHS Compliant | ||
![]() TMS320C6748BZWT3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | 361-NFBGA (16x16) | 0°C~90°C TJ | Tray | TMS320C674x | Obsolete | 3 (168 Hours) | Fixed/Floating Point | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 1.8V 3.3V | External | 1.20V | 448kB | 375MHz | ROHS3 Compliant | ||
![]() TMS320VC5409ZGU100 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | Host Interface, McBSP | 3.30V | ROM (32kB) | 1.80V | 64kB | 100MHz | ROHS3 Compliant | ||
![]() TMS320DM648ZUTD1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 529-BFBGA, FCBGA | 529-FCBGA (19x19) | -40°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | Obsolete | 4 (72 Hours) | Fixed Point | Host Interface, I2C, McASP, PCI, SPI, UART | 1.8V 3.3V | ROM (64kB) | 1.20V | 576kB | 1.1GHz | ROHS3 Compliant | ||
![]() TMS320C6414TBZLZ8 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | 532-FCBGA (23x23) | 0°C~90°C TC | Tray | TMS320C6414T/15T/16T | Obsolete | 4 (72 Hours) | Fixed Point | Host Interface, McBSP, PCI, UTOPIA | 3.30V | External | 1.20V | 1.03MB | 850MHz | ROHS3 Compliant | ||
![]() TMS320DM335DZCE135 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 337-LFBGA | 337-NFBGA (13x13) | 0°C~85°C TC | Tray | TMS320DM3x, DaVinci™ | Obsolete | 3 (168 Hours) | Digital Media System-on-Chip (DMSoC) | ASP, EBI/EMI, I2C, SPI, UART, USB | 1.8V 3.3V | ROM (8kB) | 1.30V | 56kB | 135MHz | ROHS3 Compliant | ||
![]() TMS320VC5470ZHKA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 257-LFBGA | 257-BGA MICROSTAR (16x16) | -40°C~85°C TC | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | I2C, McBSP, SPI, UART | 3.30V | External | 1.80V | 160kB | 100MHz | ROHS3 Compliant | ||
![]() TMS320VC5470GHK Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 257-LFBGA | 257-BGA MICROSTAR (16x16) | 0°C~85°C TC | Tray | TMS320C54x | Obsolete | 3 (168 Hours) | Fixed Point | I2C, McBSP, SPI, UART | 3.30V | External | 1.80V | 160kB | 100MHz | Non-RoHS Compliant | ||
![]() ADSP-BF518BBCZ-4F4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 168-LFBGA, CSPBGA | 168-CSPBGA (12x12) | -40°C~85°C TA | Tray | Blackfin® | Obsolete | 3 (168 Hours) | Fixed Point | Ethernet, I2C, PPI, RSI, SPI, SPORT, UART/USART | 1.8V 2.5V 3.3V | FLASH (4Mbit) | 1.30V | 116kB | 400MHz | ROHS3 Compliant | ||
![]() ADSP-21371KSWZ-2A Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 208-LQFP Exposed Pad | 208-LQFP-EP (28x28) | 0°C~70°C | Tray | SHARC® | Obsolete | 3 (168 Hours) | Floating Point | DAI, DPI | 3.30V | ROM (512kB) | 1.20V | 128kB | 266MHz | ROHS3 Compliant |