- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-2186MKCA-300 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | YES | - | 0°C~70°C TA | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 2.5V | 0.8mm | unknown | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 2.63V | 2.37V | Host Interface, Serial Port | 37.5MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | 2.50V | 40kB | 75MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() TMS320C6727ZDH300 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-BGA | YES | - | 0°C~90°C TC | Tray | TMS320C672x | e1 | no | Obsolete | 3 (168 Hours) | 256 | Floating Point | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 1.2V | 1mm | unknown | NOT SPECIFIED | 256 | S-PBGA-B256 | COMMERCIAL | 1.32V | 1.14V | EBI/EMI, HPI, I2C, McASP, SPI | 25MHz | 32 | YES | NO | 32 | 3.30V | NO | MULTIPLE | ROM (384kB) | 1.20V | 288kB | 300MHz | 2.02mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() ADSP-BF523KBCZ-6C2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 289-LFBGA, CSPBGA | YES | - | 0°C~70°C TA | Tray | Blackfin® | - | yes | Obsolete | 3 (168 Hours) | 289 | Fixed Point | NOT SPECIFIED | - | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 289 | S-PBGA-B289 | COMMERCIAL | 3.6V | 1.8V | DMA, I2C, PPI, SPI, SPORT, UART | - | - | YES | YES | - | 1.8V 2.5V 3.3V | NO | MULTIPLE | ROM (32kB) | 1.10V | 132kB | 600MHz | 1.4mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() ADSP-2189MKST-300 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | QUAD | GULL WING | 240 | 2.5V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 2.63V | 2.37V | Host Interface, Serial Port | 37.5MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | 2.50V | 192kB | 75MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ADSP-2183KST-133 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 128 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 30 | 128 | R-PQFP-G128 | COMMERCIAL | 3.6V | 3V | Synchronous Serial Port (SSP) | 16.67MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | - | 80kB | 33.3MHz | 1.6mm | 20mm | 14mm | Non-RoHS Compliant | ||
![]() ADSP-2185KSTZ-133 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e3 | yes | Obsolete | 3 (168 Hours) | 100 | Fixed Point | MATTE TIN | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | 100 | S-PQFP-G100 | COMMERCIAL | 5.5V | 4.5V | Host Interface, Serial Port | 33MHz | 14 | YES | YES | 24 | 5.00V | YES | MULTIPLE | External | - | 80kB | 33.3MHz | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() ADSP-2183BST-115 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 128 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 30 | 128 | R-PQFP-G128 | COMMERCIAL | 3.6V | 3V | Synchronous Serial Port (SSP) | 14.4MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | - | 80kB | 28.8MHz | 1.6mm | 20mm | 14mm | Non-RoHS Compliant | ||
![]() ADSP-2183KSTZ-133 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | 0°C~70°C | Tray | ADSP-21xx | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 80kB | 33.3MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2183KST-160 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 128 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 30 | 128 | R-PQFP-G128 | COMMERCIAL | 3.6V | 3V | Synchronous Serial Port (SSP) | 20MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | - | 80kB | 40MHz | 1.6mm | 20mm | 14mm | Non-RoHS Compliant | ||
![]() TMS320DM6446ZWT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 361-LFBGA | YES | - | 0°C~85°C TC | Tray | TMS320DM644x, DaVinci™ | - | - | Obsolete | 3 (168 Hours) | 361 | Digital Media System-on-Chip (DMSoC) | NOT SPECIFIED | DSP, C64X-594 MHZ, 32-BIT, 4752 MIPS; ARM926EJ-S, 297 MHZ ,32-BIT; ALSO REQUIRES 3.3V I/O SUPPLY | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | NOT SPECIFIED | 361 | S-PBGA-B361 | - | 1.26V | 1.14V | ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (8kB) | 1.20V | 160kB | 594MHz DSP, 297MHz ARM® | 1.4mm | 16mm | 16mm | ROHS3 Compliant | ||
![]() ADSP-2188NKCAZ-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | 0°C~70°C | Tray | ADSP-21xx | e1 | yes | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN SILVER COPPER | - | BOTTOM | BALL | NOT APPLICABLE | 1.8V | 0.8mm | - | NOT APPLICABLE | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.80V | 256kB | 80MHz | 1.4mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() ADSP-BF533SKBC600 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 160-LFBGA, CSPBGA | YES | - | -40°C~85°C | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 160 | Fixed Point | TIN LEAD SILVER | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | BOTTOM | BALL | 220 | 1.2V | 0.8mm | - | 30 | 160 | S-PBGA-B160 | COMMERCIAL | 1.32V | 0.8V | SPI, SSP, UART | 50MHz | 20 | YES | YES | 16 | 1.8V 2.5V 3.3V | YES | MULTIPLE | ROM (1kB) | 1.30V | 148kB | 600MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() TMS320LC50PQ57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial Port | - | - | - | - | - | 3.30V | - | - | ROM (4kB) | 3.30V | 20kB | 57MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21061LKSZ-176 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 240-BFQFP Exposed Pad | - | 240-MQFP-EP (32x32) | 0°C~85°C | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 128kB | 44MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2171BS-133 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-BFQFP | - | - | -40°C~85°C | Tray | ADSP-21xx | - | no | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | 128 | - | - | - | - | Host Interface, Serial Port | - | - | - | - | - | 5.00V | - | - | External | - | 10kB | 33MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320C5420PGEA200 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.80V | 384kB | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21065LKCA-264 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 196-BGA, CSPBGA | YES | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 196 | Floating Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 3.3V | 1mm | unknown | 30 | 196 | S-PBGA-B196 | COMMERCIAL | 3.6V | 3.13V | Host Interface, Serial Port | 33.33MHz | 24 | YES | NO | 32 | 3.30V | YES | MULTIPLE | External | - | 64kB | 60MHz | 1.9mm | 15mm | 15mm | Non-RoHS Compliant | ||
![]() ADSP-21062LKB-160 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 225-BBGA | YES | - | 0°C~85°C | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 225 | Floating Point | TIN LEAD SILVER | - | BOTTOM | BALL | 225 | 3.3V | 1.27mm | - | 30 | 225 | S-PBGA-B225 | COMMERCIAL | 3.45V | 3.15V | Host Interface, Link Port, Serial Port | 40MHz | 32 | YES | YES | 48 | 3.30V | YES | MULTIPLE | External | - | 256kB | 40MHz | 2.7mm | 23mm | 23mm | Non-RoHS Compliant | ||
![]() TMS320C6455BZTZ2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 697-BFBGA, FCBGA | - | 697-FCBGA (24x24) | 0°C~90°C TC | Tray | TMS320C645x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McBSP, PCI, UTOPIA | - | - | - | - | - | 1.2V1.25V1.5V1.8V3.3V | - | - | ROM (32kB) | 1.20V | 2.1MB | 1.2GHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21062LKS-133 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 240-BFQFP Exposed Pad | - | 240-MQFP-EP (32x32) | 0°C~85°C | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, Link Port, Serial Port | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 256kB | 33MHz | - | - | - | Non-RoHS Compliant |