- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320VC5504ZCH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 196-LFBGA | - | 196-NFBGA (10x10) | 0°C~70°C TC | Tray | TMS320C55x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, I2S, SPI, UART, USB | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | - | - | ROM (128kB) | 1.30V | 256kB | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2186MKST-300 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 2.5V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 2.63V | 2.37V | Host Interface, Serial Port | 37.5MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | 2.50V | 40kB | 75MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ADSP-2185BST-115 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 5.5V | 4.5V | Host Interface, Serial Port | 16.67MHz | 24 | NO | YES | 16 | 5.00V | YES | MULTIPLE | External | - | 80kB | 28.8MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ADSP-2185MBST-266 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 2.5V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 2.75V | 2.25V | Host Interface, Serial Port | 33MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | 2.50V | 80kB | 66MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() TMS320BC51PZA57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | -40°C~85°C TA | Tray | TMS320C5x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP, TDM | - | - | - | - | - | 5.00V | - | - | ROM (16kB) | 5.00V | 4kB | 57MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-BF544BBCZ-4A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 400-LFBGA, CSPBGA | - | 400-CSPBGA (17x17) | -40°C~85°C TA | Tray | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, SPI, SSP, TWI, UART | - | - | - | - | - | 2.50V 3.30V | - | - | External | 1.25V | 196kB | 400MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8251SVT1000B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TJ | Tray | StarCore | - | - | Obsolete | 3 (168 Hours) | - | SC3850 Single Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6712CGDP150 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 272-BBGA | YES | - | 0°C~90°C | Tray | TMS320C67x | e0 | no | Obsolete | 3 (168 Hours) | 272 | Floating Point | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1.27mm | - | NOT SPECIFIED | 272 | S-PBGA-B272 | COMMERCIAL | 1.32V | 1.14V | McBSP | 149.25MHz | 22 | YES | YES | 16 | 3.30V | NO | MULTIPLE | External | 1.26V | 72kB | 150MHz | 2.57mm | 27mm | 27mm | Non-RoHS Compliant | ||
![]() TMS320C6727ZDH250 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-BGA | YES | - | 0°C~90°C TC | Tray | TMS320C672x | e1 | yes | Obsolete | 3 (168 Hours) | 256 | Floating Point | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 1.2V | 1mm | - | NOT SPECIFIED | 256 | S-PBGA-B256 | COMMERCIAL | 1.32V | 1.14V | EBI/EMI, HPI, I2C, McASP, SPI | 25MHz | 32 | YES | NO | 32 | 3.30V | NO | MULTIPLE | ROM (384kB) | 1.20V | 288kB | 250MHz | 2.02mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() TMS320UC5409GGU-80 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | YES | - | -40°C~100°C TC | Tray | TMS320C54x | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 220 | 1.8V | 0.8mm | - | NOT SPECIFIED | 144 | S-PBGA-B144 | COMMERCIAL | 1.98V | 1.71V | Host Interface, McBSP | 20MHz | 23 | YES | YES | 16 | 1.8V 2.5V 3.3V | YES | MULTIPLE | ROM (32kB) | 1.80V | 64kB | 80MHz | 1.4mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() ADSP-2186MKCAZ-300 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | YES | - | 0°C~70°C TA | Tray | ADSP-21xx | e1 | yes | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 2.5V | 0.8mm | unknown | 40 | 144 | S-PBGA-B144 | COMMERCIAL | 2.63V | 2.37V | Host Interface, Serial Port | 37.5MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | 2.50V | 40kB | 75MHz | 1.4mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() ADSP-2186LKSTZ-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e3 | yes | Obsolete | 3 (168 Hours) | 100 | Fixed Point | MATTE TIN | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | 100 | S-PQFP-G100 | COMMERCIAL | 3.6V | 3V | Host Interface, Serial Port | 20MHz | 14 | NO | YES | 24 | 3.30V | YES | MULTIPLE | External | - | 40kB | 33.3MHz | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() ADSP-BF533SBB500 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 169-BBGA | YES | - | -40°C~85°C | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 169 | Fixed Point | TIN LEAD SILVER | ALSO REQUIRES 3V OR 3.3V SUPPLY | BOTTOM | BALL | 225 | 1.2V | 1mm | - | 30 | 169 | S-PBGA-B169 | COMMERCIAL | 1.45V | 0.8V | SPI, SSP, UART | 40MHz | 19 | YES | YES | 16 | 3.30V | YES | MULTIPLE | ROM (1kB) | 1.20V | 148kB | 500MHz | 2.5mm | 19mm | 19mm | Non-RoHS Compliant | ||
![]() ADSP-2186NKCA-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.8V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.80V | 40kB | 80MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() TMS320DM641AGDK5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 548-BFBGA, FCCSPBGA | - | 548-FC/CSP (23x23) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McASP, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 160kB | 500MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320C25FNLR50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | 0°C~70°C TA | Tape & Reel (TR) | TMS320C2x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial Port | - | - | - | - | - | 5.00V | - | - | ROM (8kB) | 5.00V | 1kB | 50MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21065LKS-240 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 208-BFQFP | YES | - | 0°C~85°C | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 208 | Fixed/Floating Point | TIN LEAD | - | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 30 | 208 | S-PQFP-G208 | COMMERCIAL | 3.6V | 3.13V | Host Interface, Serial Port | 30MHz | 24 | YES | NO | 32 | 3.30V | YES | MULTIPLE | External | - | 64kB | 60MHz | 4.1mm | 28mm | 28mm | Non-RoHS Compliant | ||
![]() TMS320LBC52PZA57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | -40°C~85°C TA | Tray | TMS320C5x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP | - | - | - | - | - | 3.30V | - | - | ROM (8kB) | 3.30V | 2kB | 57MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2189NKCA-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.8V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.80V | 192kB | 80MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() ADSP-21991BBC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 196-BGA | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 196 | Fixed Point | TIN LEAD | - | BOTTOM | BALL | 240 | 2.5V | 1mm | - | 30 | 196 | S-PBGA-B196 | COMMERCIAL | 2.625V | 2.375V | SPI, SSP | 150MHz | 20 | YES | YES | 16 | 3.30V | YES | MULTIPLE | External | 2.50V | 112kB | 150MHz | 1.85mm | 15mm | 15mm | Non-RoHS Compliant |