- Interface
- Operating Temperature
- Package / Case
- Packaging
- RoHS Status
- Type
- Clock Rate
- Mounting Type
- Series
- Voltage - I/O
- Moisture Sensitivity Level (MSL)
- Non-Volatile Memory
Attribute column
Manufacturer
Rochester Electronics Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-21261SKBC-150 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 136-LFBGA, CSPBGA | YES | - | 0°C~70°C | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 136 | Fixed/Floating Point | TIN LEAD SILVER | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 240 | 1.2V | 0.8mm | - | 30 | 136 | S-PBGA-B136 | COMMERCIAL | 1.26V | 1.14V | DAI, SPI | 50MHz | 16 | YES | NO | 16 | 3.30V | YES | MULTIPLE | ROM (384kB) | 1.20V | 128kB | 150MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | - | ||
![]() TMS320C6727GDH300 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-BGA | YES | - | 0°C~90°C TC | Tray | TMS320C672x | e0 | yes | Obsolete | 3 (168 Hours) | 256 | Floating Point | TIN LEAD | - | BOTTOM | BALL | 220 | 1.2V | 1mm | unknown | NOT SPECIFIED | 256 | S-PBGA-B256 | COMMERCIAL | 1.32V | 1.14V | EBI/EMI, HPI, I2C, McASP, SPI | 25MHz | 32 | YES | NO | 32 | 3.30V | NO | MULTIPLE | ROM (384kB) | 1.20V | 288kB | 300MHz | 2.02mm | 17mm | 17mm | Non-RoHS Compliant | - | ||
![]() ADSP-21991BBCZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 196-BGA | - | - | -40°C~85°C TA | Tray | ADSP-21xx | - | yes | Obsolete | 3 (168 Hours) | - | Fixed Point | NOT SPECIFIED | - | - | - | 260 | - | - | unknown | NOT SPECIFIED | 196 | - | - | - | - | SPI, SSP | - | - | - | - | - | 3.30V | - | - | External | 2.50V | 112kB | 150MHz | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-2185KSTZ-115 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e3 | yes | Obsolete | 3 (168 Hours) | 100 | Fixed Point | MATTE TIN | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | 100 | S-PQFP-G100 | COMMERCIAL | 5.5V | 4.5V | Host Interface, Serial Port | 16.67MHz | 24 | NO | YES | 16 | 5.00V | YES | MULTIPLE | External | - | 80kB | 28.8MHz | 1.6mm | 14mm | 14mm | ROHS3 Compliant | - | ||
![]() AD14060BF-4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 308-CBQFP | YES | - | -40°C~100°C | Tray | SHARC® | e4 | no | Obsolete | 3 (168 Hours) | 308 | Fixed/Floating Point | GOLD | - | QUAD | FLAT | 220 | 5V | 0.635mm | - | 30 | 308 | S-CQFP-F308 | COMMERCIAL | 5.25V | 4.75V | Host Interface, Link Port, Serial Port | 40MHz | 32 | YES | NO | 48 | 5.00V | YES | MULTIPLE | External | - | 2MB | 40MHz | 4.064mm | 52.07mm | 52.07mm | Non-RoHS Compliant | - | ||
![]() ADSP-2185KST-115 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 5.5V | 4.5V | Host Interface, Serial Port | 16.67MHz | 24 | NO | YES | 16 | 5.00V | YES | MULTIPLE | External | - | 80kB | 28.8MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | - | ||
![]() TMS320C6711CGDP200 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 272-BBGA | YES | - | 0°C~90°C | Tray | TMS320C67x | e0 | no | Obsolete | 3 (168 Hours) | 272 | Floating Point | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1.27mm | - | NOT SPECIFIED | 272 | S-PBGA-B272 | COMMERCIAL | 1.32V | 1.14V | Host Interface, McBSP | 200MHz | 22 | YES | YES | 32 | 3.30V | NO | MULTIPLE | External | 1.26V | 72kB | 200MHz | 2.57mm | 27mm | 27mm | Non-RoHS Compliant | - | ||
![]() SMJ320C50KGDM66C Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SMJ320C50KGDM50C Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() TMS320DM355ZCEA135 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 337-LFBGA | - | 337-NFBGA (13x13) | -40°C~100°C TC | Tray | TMS320DM3x, DaVinci™ | - | - | Obsolete | 3 (168 Hours) | - | Digital Media System-on-Chip (DMSoC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASP, I2C, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (8kB) | 1.30V | 56kB | 135MHz | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-BF532SBBC400 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 160-LFBGA, CSPBGA | YES | - | -40°C~85°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 160 | Fixed Point | TIN LEAD SILVER | ALSO REQUIRES 3V OR 3.3V SUPPLY | BOTTOM | BALL | 240 | 1.2V | 0.8mm | unknown | 30 | 160 | S-PBGA-B160 | COMMERCIAL | 1.45V | 0.8V | SPI, SSP, UART | 40MHz | 19 | YES | YES | 16 | 3.30V | YES | MULTIPLE | ROM (1kB) | 1.20V | 84kB | 400MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | - | ||
![]() ADSP-BF532SBB400 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 169-BBGA | YES | - | -40°C~85°C | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 169 | Fixed Point | TIN LEAD SILVER | ALSO REQUIRES 3V OR 3.3V SUPPLY | BOTTOM | BALL | 225 | 1.2V | 1mm | - | 30 | 169 | S-PBGA-B169 | COMMERCIAL | 1.32V | 0.8V | SPI, SSP, UART | 40MHz | 20 | YES | YES | 16 | 3.30V | YES | MULTIPLE | ROM (1kB) | 1.20V | 84kB | 400MHz | 2.5mm | 19mm | 19mm | Non-RoHS Compliant | - | ||
![]() ADSP-2185NKCA-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.8V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.80V | 80kB | 80MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | - | ||
![]() TMS320VC5470GHKA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 257-LFBGA | - | 257-BGA MICROSTAR (16x16) | -40°C~85°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, McBSP, SPI, UART | - | - | - | - | - | 3.30V | - | - | External | 1.80V | 160kB | 100MHz | - | - | - | Non-RoHS Compliant | - | ||
![]() TMS320LC549GGU-80 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | - | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, Host Interface | - | - | - | - | - | 3.30V | - | - | ROM (32kB) | 3.30V | 64kB | 80MHz | - | - | - | Non-RoHS Compliant | - | ||
![]() TMS320C6748BZWT4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | - | 361-NFBGA (16x16) | 0°C~90°C TJ | Tray | TMS320C674x | - | - | Obsolete | 3 (168 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | External | 1.30V | 448kB | 456MHz | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-BF533SBBC-5V Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 160-LFBGA, CSPBGA | YES | - | -40°C~85°C | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 160 | Fixed Point | TIN LEAD SILVER | ALSO REQUIRES 3V OR 3.3V SUPPLY | BOTTOM | BALL | 240 | 1.25V | 0.8mm | - | 30 | 160 | S-PBGA-B160 | COMMERCIAL | 1.45V | 0.8V | SPI, SSP, UART | 40MHz | 19 | YES | YES | 16 | 3.30V | YES | MULTIPLE | ROM (1kB) | 1.20V | 148kB | 533MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | - | ||
![]() ADSP-2186KST-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 5.5V | 4.5V | Host Interface, Serial Port | 16.67MHz | 14 | NO | YES | 24 | 5.00V | YES | MULTIPLE | External | - | 40kB | 33.3MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | - | ||
![]() ADSP-BF537BBC-5A Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 182-LFBGA, CSPBGA | YES | - | -40°C~85°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 182 | Fixed Point | TIN LEAD SILVER | ALSO REQUIRES 2.5V OR 3V SUPPLY | BOTTOM | BALL | 240 | 1.2V | 0.8mm | unknown | 30 | 182 | S-PBGA-B182 | COMMERCIAL | 1.32V | 0.8V | CAN, SPI, SSP, TWI, UART | 500MHz | 19 | YES | YES | 16 | 2.50V 3.30V | YES | MULTIPLE | External | 1.26V | 132kB | 500MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | - | ||
![]() ADSP-BF533SKBCZ600 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 160-LFBGA, CSPBGA | YES | - | -40°C~85°C | Tray | Blackfin® | e1 | yes | Obsolete | 3 (168 Hours) | 160 | Fixed Point | TIN SILVER COPPER | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 40 | 160 | S-PBGA-B160 | COMMERCIAL | 1.32V | 0.8V | SPI, SSP, UART | 50MHz | 20 | YES | YES | 16 | 1.8V 2.5V 3.3V | YES | MULTIPLE | ROM (1kB) | 1.30V | 148kB | 600MHz | 1.7mm | 12mm | 12mm | ROHS3 Compliant | - |