- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | EEPROM Size | Boundary Scan | RAM (words) | ROM Programmability | Bus Compatibility | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUC814ARU-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | A/D 6x12b; D/A 2x12b | 17 | - | - | -40°C~125°C TA | Tape & Reel (TR) | MicroConverter® ADuC8xx | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | DUAL | GULL WING | 240 | 3V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | 3.3V | - | 2.7V | Internal | 16.78MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | 8052 | POR, PSM, Temp Sensor, WDT | 16.78MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | 8 | YES | NO | NO | YES | 640 x 8 | - | - | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() ACE1001MT8X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | 6 | - | - | 0°C~70°C TA | Tape & Reel (TR) | ACEX® 10xx | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | - | DUAL | GULL WING | 260 | 3.3V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | 5.5V | - | 2.2V | Internal | 4MHz | 64 x 8 | 2.2V~5.5V | MICROCONTROLLER | ACE1001 | Brown-out Detect/Reset, LVD, POR, PWM, WDT | 4MHz | EEPROM | 8-Bit | 1KB 1K x 8 | - | 8 | NO | NO | YES | NO | 64 x 8 | - | - | - | - | 1.1mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() XMC1301T016F0008AAXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | PG-TSSOP-16-8 | A/D 11x12b | 11 | - | - | -40°C~85°C TA | Tape & Reel (TR) | XMC1000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 16K x 8 | 1.8V~5.5V | - | ARM® Cortex®-M0 | Brown-out Detect/Reset, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 8KB 8K x 8 | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATTINY12L-4SU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8-SOIC | - | 6 | - | - | -40°C~85°C TA | - | AVR® ATtiny | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 4MHz | - | 2.7V~5.5V | - | AVR | POR, WDT | - | FLASH | 8-Bit | 1KB 512 x 16 | - | - | - | - | - | - | 64 x 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() COP8SAA728N9 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | 24 | - | - | 0°C~70°C | Tube | COP8™ 8SA | e0 | no | Obsolete | 3 (168 Hours) | 28 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | 28 | R-PDIP-T28 | 5.5V | - | 2.7V | Internal | 10MHz | 64 x 8 | 2.7V~5.5V | MICROCONTROLLER | COP8 | POR, PWM, WDT | 10MHz | OTP | 8-Bit | 1KB 1K x 8 | Microwire/Plus (SPI) | 8 | NO | NO | YES | NO | - | - | - | - | - | 5.334mm | 35.725mm | - | Non-RoHS Compliant | ||
![]() CY8C24393-24LQXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | 48-QFN (6x6) | A/D 1x10b | 34 | - | - | -40°C~85°C TA | Tray | PSOC®1 CY8C24xxx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 24MHz | 2K x 8 | 1.71V~5.5V | - | M8C | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XMC1100T038F0032AAXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | PG-TSSOP-38-9 | A/D 12x12b | 26 | - | - | -40°C~85°C TA | Tape & Reel (TR) | XMC1000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 16K x 8 | 1.8V~5.5V | - | ARM® Cortex®-M0 | Brown-out Detect/Reset, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY8C21634-24LFXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | YES | - | A/D 28x8b | 26 | - | Industrial grade | -40°C~85°C TA | Tube | PSOC®1 CY8C21xxx | - | yes | Obsolete | 3 (168 Hours) | 32 | NOT SPECIFIED | ALSO OPERATES AT 2.7V AND 3.3V SUPPLY | QUAD | NO LEAD | 260 | 5V | 0.5mm | unknown | 20 | 32 | S-XQCC-N32 | 5.25V | - | 4.75V | Internal | 24MHz | 512 x 8 | 2.4V~5.25V | - | M8C | POR, PWM, WDT | 24.6MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | - | - | - | - | - | - | NO | 512 | - | USB | 0.93mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MC68HC908QY2CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | A/D 4x8b | 13 | - | - | -40°C~85°C TA | Tube | HC08 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | - | HC08 | LVD, POR, PWM | - | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08QG44CDTE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | A/D 8x10b | 12 | - | - | -40°C~85°C TA | Tube | S08 | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | 16 | R-PDSO-G16 | 3.6V | - | 1.8V | Internal | 20MHz | 256 x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 4KB 4K x 8 | I2C, SCI, SPI | 8 | YES | NO | YES | NO | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() AT80C32X2-RLTUM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LQFP | - | 44-VQFP (10x10) | - | 32 | - | - | -40°C~85°C TA | Tray | 80C | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40/20MHz | 256 x 8 | 4.5V~5.5V | - | 80C51 | POR | - | ROMless | 8-Bit | - | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATTINY26L-8PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | A/D 11x10b | 16 | - | - | 0°C~70°C TA | Tube | AVR® ATtiny | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 2KB 1K x 16 | USI | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY7C60323-LFXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | YES | - | A/D 8x10b | 28 | - | - | 0°C~70°C TA | Tray | enCoRe™ III CY7C603xx | - | - | Obsolete | 3 (168 Hours) | 32 | - | IT ALSO OPERATES AT 2.4V AT 93KHZ | QUAD | NO LEAD | - | 3V | 0.5mm | unknown | - | 32 | S-XQCC-N32 | 3.6V | - | 2.7V | Internal | 12MHz | 512 x 8 | 2.4V~3.6V | - | M8C | LVD, POR, PWM, WDT | 12MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SPI | - | - | - | - | - | - | NO | 512 | - | I2C | 0.93mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() ZLF645E0S2064G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 16 | 70°C | - | - | - | - | - | no | Obsolete | 3 (168 Hours) | 20 | NOT SPECIFIED | - | DUAL | GULL WING | NOT SPECIFIED | - | 1.27mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | 3.6V | COMMERCIAL | 1.9V | - | 8 MHz | - | - | MICROCONTROLLER | - | - | 8MHz | - | - | - | - | 8 | NO | NO | NO | NO | - | - | - | FLASH | - | 2.65mm | 12.775mm | 7.5mm | ROHS3 Compliant | ||
![]() MCHC908QY1MDWE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | 13 | - | - | -40°C~125°C TA | Tube | HC08 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | - | HC08 | LVD, POR, PWM | - | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATTINY2313V-10SI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 18 | - | - | -40°C~85°C TA | Tube | AVR® ATtiny | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 10MHz | 128 x 8 | 1.8V~5.5V | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 2KB 1K x 16 | SPI, UART/USART | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908QT4CDW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | A/D 4x8b | 5 | - | - | -40°C~85°C TA | Tube | HC08 | - | no | Obsolete | 1 (Unlimited) | 8 | NOT SPECIFIED | - | DUAL | GULL WING | 220 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 24MHz | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATTINY261V-10SU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | A/D 11x10b | 16 | - | - | -40°C~85°C TA | Tube | AVR® ATtiny | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 10MHz | 128 x 8 | 1.8V~5.5V | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 2KB 1K x 16 | USI | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C60113-PVXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | 24 | - | - | 0°C~70°C TA | Tube | enCoRe™ II CY7C601xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 256 x 8 | 2.7V~3.6V | - | M8C | LVD, POR, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC908QT1ACPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 5 | - | - | -40°C~85°C TA | Tube | HC08 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | DUAL | - | NOT SPECIFIED | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 32MHz | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | 8 | NO | NO | YES | NO | - | - | - | - | - | - | 9.779mm | 7.62mm | ROHS3 Compliant |