- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12GC16MFUE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-QFP | 80-QFP (14x14) | A/D 8x10b | 60 | -40°C~125°C TA | Tray | HCS12 | Obsolete | 3 (168 Hours) | Internal | 25MHz | 1K x 8 | 2.35V~5.5V | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 16KB 16K x 8 | EBI/EMI, SCI, SPI | - | ROHS3 Compliant | ||
![]() LPC2105FBD48/01,15 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | 32 | -40°C~85°C TA | Tray | LPC2100 | Obsolete | 1 (Unlimited) | Internal | 60MHz | 32K x 8 | 1.65V~3.6V | ARM7® | POR, PWM, WDT | FLASH | 16/32-Bit | 128KB 128K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | - | ROHS3 Compliant | ||
![]() LM3S5956-IQR80-C1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 8x10b | 33 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 5000 | Obsolete | 3 (168 Hours) | Internal | 80MHz | 64K x 8 | 1.08V~1.32V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG | - | ROHS3 Compliant | ||
![]() LPC3250FET296,551 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 296-TFBGA | 296-TFBGA (15x15) | A/D 3x10b | 51 | -40°C~85°C TA | Tray | LPC3200 | Obsolete | 3 (168 Hours) | Internal | 266MHz | 256K x 8 | 0.9V~3.6V | ARM926EJ-S | DMA, I2S, LCD, Motor Control PWM, PWM, WDT | ROMless | 16/32-Bit | - | EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB OTG | - | ROHS3 Compliant | ||
![]() LPC2927FBD144,551 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | A/D 24x10b | 104 | -40°C~85°C TA | Tray | LPC2900 | Obsolete | 2 (1 Year) | Internal | 125MHz | 56K x 8 | 1.71V~3.6V | ARM9® | DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB | 16K x 8 | ROHS3 Compliant | ||
![]() CY8C3666AXA-037 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | A/D 16x12b; D/A 4x8b | 62 | -40°C~85°C TA | Tray | PSOC® 3 CY8C36xx | Obsolete | 3 (168 Hours) | Internal | 67MHz | 8K x 8 | 1.71V~5.5V | 8051 | CapSense, DMA, LCD, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART | 2K x 8 | ROHS3 Compliant | ||
![]() CY8C3446PVI-091 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | A/D 16x12b; D/A 2x8b | 25 | -40°C~85°C TA | Tube | PSOC® 3 CY8C34xx | Obsolete | 3 (168 Hours) | Internal | 50MHz | 8K x 8 | 1.71V~5.5V | 8051 | CapSense, DMA, LCD, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | EBI/EMI, I2C, LINbus, SPI, UART/USART | 2K x 8 | ROHS3 Compliant | ||
![]() LPC3152FET208,551 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 208-TFBGA | 208-TFBGA (12x12) | A/D 3x10b | 10 | -40°C~85°C TA | Tray | LPC3100 | Obsolete | 3 (168 Hours) | External | 180MHz | 192K x 8 | 1.1V~3.6V | ARM9® | DMA, I2S, LCD, PWM, WDT | ROMless | 16/32-Bit | - | EBI/EMI, I2C, IrDA, Memory Card, PCM, SPI, UART/USART, USB OTG | - | ROHS3 Compliant | ||
![]() CY8C3446PVI-076 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | A/D 16x12b; D/A 2x8b | 25 | -40°C~85°C TA | Tube | PSOC® 3 CY8C34xx | Obsolete | 3 (168 Hours) | Internal | 50MHz | 8K x 8 | 1.71V~5.5V | 8051 | CapSense, DMA, LCD, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | EBI/EMI, I2C, LINbus, SPI, UART/USART, USB | 2K x 8 | ROHS3 Compliant | ||
![]() C505CA4EMCAFXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-QFP | P-MQFP-44 | A/D 8x10b | 34 | -40°C~85°C TA | Tape & Reel (TR) | C5xx/C8xx | Last Time Buy | 3 (168 Hours) | External | 20MHz | 1.25K x 8 | 4.25V~5.5V | C500 | POR, PWM, WDT | OTP | 8-Bit | 32KB 32K x 8 | CANbus, EBI/EMI, UART/USART | - | ROHS3 Compliant | ||
![]() R5F2M134BDFP#V0 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | A/D 8x10b | 29 | -40°C~85°C TA | Tray | R8C/Mx/13B | Obsolete | 3 (168 Hours) | Internal | 20MHz | 1K x 8 | 1.8V~5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 16KB 16K x 8 | I2C, IrDA, SIO, SSU, UART/USART | - | ROHS3 Compliant | ||
![]() MC908JL8CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | A/D 13x8b | 23 | -40°C~85°C TA | Tube | HC08 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 256 x 8 | 2.7V~5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | ROHS3 Compliant | ||
![]() LPC2103FHN48,551 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-HVQFN (7x7) | A/D 8x10b | 32 | -40°C~85°C TA | Tray | LPC2100 | Obsolete | 2 (1 Year) | Internal | 70MHz | 8K x 8 | 1.65V~3.6V | ARM7® | POR, PWM, WDT | FLASH | 16/32-Bit | 32KB 32K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | - | ROHS3 Compliant | ||
![]() MC908QC16MDSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | A/D 10x10b | 16 | -40°C~125°C TA | Tube | HC08 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 512 x 8 | 3V~5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB 16K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() R5F21336TNFP#V2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | A/D 12x10b | 27 | -20°C~85°C TA | Tray | R8C/3x/33T | Obsolete | 3 (168 Hours) | Internal | 20MHz | 2.5K x 8 | 1.8V~5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 32KB 32K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | ROHS3 Compliant | ||
![]() CY8C3245AXA-166 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | A/D 16x12b; D/A 1x8b | 62 | -40°C~85°C TA | Tray | PSOC® 3 CY8C32xx | Obsolete | 3 (168 Hours) | Internal | 50MHz | 4K x 8 | 1.71V~5.5V | 8051 | CapSense, DMA, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | EBI/EMI, I2C, LINbus, SPI, UART/USART, USB | 1K x 8 | ROHS3 Compliant | ||
![]() R5F2L38CCNFP#U0 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | 80-LQFP (12x12) | A/D 16x10b; D/A 2x8b | 68 | -20°C~85°C TA | Tray | R8C/Lx/38C | Obsolete | 3 (168 Hours) | Internal | 20MHz | 10K x 8 | 1.8V~5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | ROHS3 Compliant | ||
![]() P89LPC915FDH,129 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | A/D 4x8b; D/A 1x8b | 12 | -40°C~85°C TA | Tube | LPC900 | Obsolete | 1 (Unlimited) | Internal | 18MHz | 256 x 8 | 2.4V~3.6V | 8051 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | I2C, UART/USART | - | ROHS3 Compliant | ||
![]() MC908QY2ACPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | A/D 6x10b | 13 | -40°C~85°C TA | Tube | HC08 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() R5F52201BDFL#V0 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LFQFP (7x7) | A/D 8x12b | 34 | -40°C~85°C TA | Tray | RX200 | Obsolete | 3 (168 Hours) | Internal | 32MHz | 4K x 8 | 1.62V~5.5V | RX | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SCI, SPI | 8K x 8 | ROHS3 Compliant |