- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | ElectricalLife | Lead Free Status / RoHS Status | Manufacturer | Mfr | Number of I/Os | Package | Package Type | Primary Material | Product Status | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Actuator Type | Housing Color | Circuit | Failure Rate | Switch Function | Note | Interface | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Power Line Protection | Core Size | Program Memory Size | Connectivity | Voltage - Breakdown (Min) | Mechanical Life | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Operating Force | Bidirectional Channels | Includes | EEPROM Size | Capacitance @ Frequency | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | Product Category | Device Core | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C60223-QXC Rochester Electronics | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | - | Active | - | - | - | -55°C ~ 155°C | - | RNS | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | - | 3.3 kOhms | - | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 8 KB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | M8C | - | - | - | - | ||
![]() CY7C60123-PXC Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C54-24 Rochester Electronics | In Stock | - | - | 12 to 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Individual Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | connectors | - | - | - | - | - | ||
![]() P87C54SBPN Rochester Electronics | In Stock | - | - | - | Through Hole | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | RN73R2B | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | 32 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | - | 2 | - | ±5ppm/°C | - | - | 1.32 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 256 x 8 | - | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | OTP | - | 8-Bit | 16KB (16K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() P87LPC760BDH Rochester Electronics | 19024 |
| - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | 14-TSSOP | - | - | - | P87LPC760 | - | - | - | - | - | - | - | PEI-Genesis | 12 | Bulk | - | - | Active | - | - | - | 0°C ~ 70°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 20MHz | 128 x 8 | - | 2.7V ~ 6V | 80C51 | Brown-out Detect/Reset, LED, POR, WDT | OTP | - | 8-Bit | 1KB (1K x 8) | I²C, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C54SBAA Rochester Electronics | 1389 |
| - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | RS73G1JRT | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | 32 | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | - | 360 Ohms | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 256 x 8 | - | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | OTP | - | 8-Bit | 16KB (16K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() P87C51RA2FA Rochester Electronics | 2264 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | P87C51 | - | - | - | - | - | - | - | Schneider Electric | - | Box | - | - | Active | 240 V | 250 V | - | -25°C ~ 70°C | - | XCSM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A (AC), 100mA (DC) | - | - | IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | Cable Leads | Lever, Roller | - | 3PST-2NC/1NO | - | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC711E9CFU3-G Rochester Electronics | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | RS73F2ART | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | - | ±25ppm/°C | - | - | 13 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.023 (0.60mm) | - | - | AEC-Q200 | ||
![]() TD87C51FC Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM25LS2548DM/R Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87LPC762FD Rochester Electronics | 11505 |
| - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 20-SO | - | - | - | P87LPC762 | - | - | - | - | - | - | - | Rochester Electronics, LLC | 18 | Bulk | - | - | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 20MHz | 128 x 8 | - | 2.7V ~ 6V | 80C51 | Brown-out Detect/Reset, LED, POR, WDT | OTP | - | 8-Bit | 2KB (2K x 8) | I²C, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD87C51FB1 Rochester Electronics | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | - | - | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | P4SMA, TransZorb® | - | - | Active | -- | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 19V | - | - | 400W | 14.4A | 27.7V | 17.1V | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC711E9FN Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG8097BH Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N87C196KC-20 Rochester Electronics | 2912 |
| - | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | 68-PLCC | - | - | - | N87C196 | - | - | - | A/D 8x10b | - | - | - | Rochester Electronics, LLC | 40 | Bulk | - | - | Active | - | - | - | 0°C ~ 70°C (TA) | - | 87C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 20MHz | 488 x 8 | - | 4.5V ~ 5.5V | MCS 96 | PWM, WDT | OTP | - | 16-Bit | 16KB (16K x 8) | SIO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC711E9FNE3-G Rochester Electronics | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Stainless Steel | - | - | -- | - | MC68HC711 | - | - | 20 | - | - | -- | - | Rochester Electronics, LLC | - | Bulk | - | - | Active | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | - | - | Plug Housing | For Female Sockets | - | 19 | - | - | - | - | Threaded | Crimp | - | N (Normal) | Shielded | -- | - | Nickel | 15-19 | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Coupling Nut, Firewall Usage, Self Locking | - | - | - | - | -- | - | ||
![]() MB95F203KP-G-SH-SNE2 Rochester Electronics | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | 16 | - | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, DTS | - | - | Active | -- | - | - | - | Plug Housing | For Female Sockets | - | 16 | - | - | - | - | Threaded | Crimp | - | D | Shielded | Environment Resistant | - | Electroless Nickel | 21-16 | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() SAK-XC2387C200F100LABKXUMA1 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB9AFA32MPMC-G-SNE2 Rochester Electronics | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | - | TVP00RL | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | Bulk | - | Metal | Active | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 19 | - | Silver | Military | - | Threaded | - | - | N (Normal) | Unshielded | Environment Resistant | - | Nickel | 11-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() SPC5743PFK1AMLQ9 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | Rochester Electronics, LLC | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |