- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY8C3865PVI-063 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | A/D 16x20b; D/A 4x8b | 25 | -40°C~85°C TA | Tube | PSOC® 3 CY8C38xx | Obsolete | 3 (168 Hours) | Internal | 67MHz | 4K x 8 | 1.71V~5.5V | 8051 | CapSense, DMA, LCD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | EBI/EMI, I2C, LINbus, SPI, UART/USART, USB | 1K x 8 | ROHS3 Compliant | ||
![]() LM3S6730-IBZ50-A2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 108-LFBGA | 108-BGA (10x10) | - | 46 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 6000 | Obsolete | 3 (168 Hours) | Internal | 50MHz | 64K x 8 | 2.25V~2.75V | ARM® Cortex®-M3 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | Ethernet, IrDA, Microwire, SPI, SSI, UART/USART | - | ROHS3 Compliant | ||
![]() R5F2L3ACANFP#U1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LFQFP (14x14) | A/D 20x10b; D/A 2x8b | 88 | -20°C~85°C TA | Tray | R8C/Lx/3AA | Obsolete | 3 (168 Hours) | Internal | 20MHz | 10K x 8 | 1.8V~5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | Non-RoHS Compliant | ||
![]() P89LPC902FD,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | 6 | -40°C~85°C TA | Tube | LPC900 | Obsolete | 1 (Unlimited) | Internal | 7.3728MHz | 128 x 8 | 2.4V~3.6V | 8051 | Brown-out Detect/Reset, LED, POR, WDT | FLASH | 8-Bit | 1KB 1K x 8 | - | - | ROHS3 Compliant | ||
![]() TMS320LF2406PZA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | A/D 16x10b | 41 | -40°C~85°C | Tray | C2000™ C24x 16-Bit | Obsolete | 3 (168 Hours) | Internal | 30MHz | 5K x 8 | 3V~3.6V | C2xx DSP | POR, PWM, WDT | FLASH | 16-Bit | 64KB 32K x 16 | CANbus, SCI, SPI, UART/USART | - | Non-RoHS Compliant | ||
![]() LM3S1R26-IQR80-C3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 8x10b | 33 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 1000 | Obsolete | 3 (168 Hours) | Internal | 80MHz | 48K x 8 | 1.08V~3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 256KB 256K x 8 | I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART | - | ROHS3 Compliant | ||
![]() MCHC705JJ7CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | 20-DIP | A/D 4x12b | 14 | -40°C~85°C TA | Tube | HC05 | Obsolete | 3 (168 Hours) | Internal | 2.1MHz | 224 x 8 | 2.7V~5.5V | HC05 | POR, Temp Sensor, WDT | OTP | 8-Bit | 6KB 6K x 8 | SIO | - | ROHS3 Compliant | ||
![]() COP8SGR728N8/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | 24 | -40°C~85°C TA | Tube | COP8™ 8SG | Obsolete | 1 (Unlimited) | Internal | 15MHz | 512 x 8 | 2.7V~5.5V | COP8 | POR, PWM, WDT | OTP | 8-Bit | 32KB 32K x 8 | Microwire/Plus (SPI), UART/USART | - | ROHS3 Compliant | ||
![]() R5F212BASDFA#U0 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (14x14) | A/D 12x10b; D/A 2x8b | 55 | -40°C~85°C TA | Tray | R8C/2x/2B | Obsolete | 3 (168 Hours) | Internal | 20MHz | 7K x 8 | 2.2V~5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 96KB 96K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | ROHS3 Compliant | ||
![]() LPC2102FHN48,551 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-HVQFN (7x7) | A/D 8x10b | 32 | -40°C~85°C TA | Tray | LPC2100 | Obsolete | 2 (1 Year) | Internal | 70MHz | 4K x 8 | 1.65V~3.6V | ARM7® | POR, PWM, WDT | FLASH | 16/32-Bit | 16KB 16K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | - | ROHS3 Compliant | ||
![]() ATMEGA164P-A15AZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | A/D 8x10b | 32 | -40°C~125°C TA | - | Automotive, AEC-Q100, AVR® ATmega | Obsolete | 3 (168 Hours) | Internal | 16MHz | 1K x 8 | 2.7V~5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB 8K x 16 | I2C, SPI, UART/USART | 512 x 8 | ROHS3 Compliant | ||
![]() P89V51RC2FA,512 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | - | 32 | -40°C~85°C TA | Tube | 89V | Obsolete | 3 (168 Hours) | Internal | 40MHz | 1K x 8 | 4.5V~5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | SPI, UART/USART | - | ROHS3 Compliant | ||
![]() CY8C3244AXA-153 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-TQFP (14x14) | A/D 16x12b; D/A 1x8b | 62 | -40°C~85°C TA | Tray | PSOC® 3 CY8C32xx | Obsolete | 3 (168 Hours) | Internal | 50MHz | 2K x 8 | 1.71V~5.5V | 8051 | CapSense, DMA, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | EBI/EMI, I2C, LINbus, SPI, UART/USART | 512 x 8 | ROHS3 Compliant | ||
![]() AT90PWM3-16SQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | 32-SOIC | A/D 11x10b; D/A 1x10b | 27 | -40°C~105°C TA | - | AVR® 90PWM Lighting | Obsolete | 3 (168 Hours) | Internal | 16MHz | 512 x 8 | 2.7V~5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | SPI, UART/USART | 512 x 8 | Non-RoHS Compliant | ||
![]() ATMEGA168-15MZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | A/D 8x10b | 23 | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, AVR® ATmega | Obsolete | 1 (Unlimited) | Internal | 16MHz | 1K x 8 | 2.7V~5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB 8K x 16 | I2C, SPI, UART/USART | 512 x 8 | ROHS3 Compliant | ||
![]() MC9S08GT32ACBE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-PDIP | A/D 8x10b | 33 | -40°C~85°C TA | Tube | S08 | Obsolete | 3 (168 Hours) | Internal | 40MHz | 2K x 8 | 1.8V~3.6V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() P89LPC917FDH,129 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | A/D 4x8b; D/A 1x8b | 14 | -40°C~85°C TA | Tube | LPC900 | Obsolete | 1 (Unlimited) | Internal | 18MHz | 256 x 8 | 2.4V~3.6V | 8051 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | I2C, UART/USART | - | ROHS3 Compliant | ||
![]() P89LPC972FDH,129 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | 18 | -40°C~85°C TA | Tube | LPC900 | Obsolete | 1 (Unlimited) | Internal | 18MHz | 256 x 8 | 2.4V~5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() P89LPC982FDH,529 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | - | 26 | -40°C~85°C TA | Tube | LPC900 | Obsolete | 1 (Unlimited) | Internal | 18MHz | 512 x 8 | 2.4V~5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() ATTINY12V-1SI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | - | 6 | -40°C~85°C TA | Tube | AVR® ATtiny | Obsolete | 1 (Unlimited) | Internal | 1.2MHz | - | 1.8V~5.5V | AVR | POR, WDT | FLASH | 8-Bit | 1KB 512 x 16 | - | 64 x 8 | Non-RoHS Compliant |