- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12XS128MAER Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 8x12b | 44 | -40°C~125°C TA | Tape & Reel (TR) | HCS12X | Obsolete | 3 (168 Hours) | External | 40MHz | 8K x 8 | 1.72V~5.5V | HCS12X | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, SCI, SPI | 8K x 8 | ROHS3 Compliant | ||
![]() ATMEGA16HVB-8X3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TFSOP (0.173, 4.40mm Width) | 44-TSSOP | A/D 7x12b | 17 | -40°C~85°C TA | Tube | AVR® ATmega | Obsolete | 3 (168 Hours) | Internal | 8MHz | 1K x 8 | 4V~25V | AVR | POR, WDT | FLASH | 8-Bit | 16KB 8K x 16 | I2C, SPI | 512 x 8 | ROHS3 Compliant | ||
![]() MSP430P315SIDL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | Slope A/D | 14 | -40°C~85°C TA | Tube | MSP430x3xx | Obsolete | 3 (168 Hours) | Internal | 8MHz | 512 x 8 | 2.7V~5.5V | MSP430 | LCD, POR, WDT | OTP | 16-Bit | 16KB 16K x 8 | UART/USART | - | ROHS3 Compliant | ||
![]() R5F21388SNFP#V0 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | 80-LQFP (12x12) | A/D 20x10b | 75 | -20°C~85°C TA | Tray | R8C/3x/38T-A | Obsolete | 3 (168 Hours) | Internal | 20MHz | 6K x 8 | 1.8V~5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB 64K x 8 | I2C, LINbus, SIO, SSU, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() MC908GR48ACFAE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | A/D 24x10b | 37 | -40°C~85°C TA | Tray | HC08 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 1.5K x 8 | 3V~5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 48KB 48K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908GR32ACFUE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-QFP | 64-QFP (14x14) | A/D 24x10b | 53 | -40°C~85°C TA | Tray | HC08 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 1.5K x 8 | 3V~5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB 32K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() ATSAM3U1CA-AU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | A/D 4x10b, 4x12b | 57 | -40°C~85°C TA | Tray | SAM3U | Obsolete | 3 (168 Hours) | Internal | 96MHz | 20K x 8 | 1.62V~3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB 64K x 8 | EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB | - | ROHS3 Compliant | ||
![]() MC908GZ32VFJE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | A/D 24x10b | 21 | -40°C~105°C TA | Tray | HC08 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 1.5K x 8 | 3V~5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB 32K x 8 | CANbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() LM3S2D93-IQC80-A1T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | A/D 16x10b | 67 | -40°C~85°C TA | Tape & Reel (TR) | Stellaris® ARM® Cortex®-M3S 2000 | Obsolete | 3 (168 Hours) | Internal | 80MHz | 96K x 8 | 1.235V~1.365V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART | - | Non-RoHS Compliant | ||
![]() LM3S5951-IQC80-C5T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | A/D 16x10b | 67 | -40°C~85°C TA | Tape & Reel (TR) | Stellaris® ARM® Cortex®-M3S 5000 | Obsolete | 3 (168 Hours) | Internal | 80MHz | 64K x 8 | 1.08V~1.32V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG | - | ROHS3 Compliant | ||
![]() TMS370C150AFNT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.23x24.23) | A/D 8x8b | 55 | -40°C~105°C TA | Tube | TMS370 | Obsolete | 3 (168 Hours) | Internal | 5MHz | 256 x 8 | 4.5V~5.5V | TMS370 | PWM, WDT | ROMless | 8-Bit | - | SCI, SPI | - | Non-RoHS Compliant | ||
![]() R5F2L3A8ANFP#U1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LFQFP (14x14) | A/D 20x10b; D/A 2x8b | 88 | -20°C~85°C TA | Tray | R8C/Lx/3AA | Obsolete | 3 (168 Hours) | Internal | 20MHz | 8K x 8 | 1.8V~5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB 64K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | Non-RoHS Compliant | ||
![]() CR16MCS9VJE8/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-QFP | 80-MQFP | A/D 8x12b | 56 | -40°C~85°C TA | Tray | CompactRISC™ | Obsolete | 3 (168 Hours) | External | 16MHz | 3K x 8 | 4.5V~5.5V | CR16B | POR, PWM, WDT | FLASH | 16-Bit | 64KB 64K x 8 | ACCESS.Bus (2-Wire/I2C, SMBus), CANbus, Microwire/Plus (SPI), UART/USART | 2K x 8 | ROHS3 Compliant | ||
![]() LM3S9790-IBZ80-C1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 108-LFBGA | 108-BGA (10x10) | A/D 16x10b | 60 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 9000 | Obsolete | 3 (168 Hours) | Internal | 80MHz | 64K x 8 | 1.235V~1.365V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB OTG | - | ROHS3 Compliant | ||
![]() LM3S9790-IBZ80-C3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 108-LFBGA | 108-BGA (10x10) | A/D 16x10b | 60 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 9000 | Obsolete | 3 (168 Hours) | Internal | 80MHz | 64K x 8 | 1.235V~1.365V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB OTG | - | ROHS3 Compliant | ||
![]() MC9S08DV128MLL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | A/D 24x12b | 87 | -40°C~125°C TA | Tray | S08 | Obsolete | 3 (168 Hours) | External | 40MHz | 6K x 8 | 2.7V~5.5V | S08 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 128KB 128K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908LD64IFUE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-QFP | 64-QFP (14x14) | A/D 6x8b | 39 | 0°C~85°C TA | Tray | HC08 | Obsolete | 3 (168 Hours) | Internal | 6MHz | 2K x 8 | 3V~3.6V | HC08 | OSD, POR, PWM | FLASH | 8-Bit | 60KB 60K x 8 | I2C, USB | - | ROHS3 Compliant | ||
![]() LM3S9790-IQC80-C3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | A/D 16x10b | 60 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 9000 | Obsolete | 3 (168 Hours) | Internal | 80MHz | 64K x 8 | 1.235V~1.365V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB OTG | - | ROHS3 Compliant | ||
![]() LM3S3Z26-IQR50-C5T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 8x10b | 33 | -40°C~85°C TA | Tape & Reel (TR) | Stellaris® ARM® Cortex®-M3S 3000 | Obsolete | 3 (168 Hours) | Internal | 50MHz | 6K x 8 | 1.08V~1.32V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 16KB 16K x 8 | I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB | - | ROHS3 Compliant | ||
![]() M38507F8ASP#U1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 42-SOP (0.330, 8.40mm Width) | 42-SDIP | A/D 9x10b | 32 | -20°C~85°C TA | Bulk | 740/38000 | Obsolete | 3 (168 Hours) | Internal | 12.5MHz | 1K x 8 | 1.8V~5.5V | 740 | PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | SIO, UART/USART | - | ROHS3 Compliant |