- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMC2114CFCAF33 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | A/D 8x10b | 67 | -40°C~85°C TA | Tray | MCore | Obsolete | 3 (168 Hours) | Internal | 33MHz | 32K x 8 | 2.7V~3.6V | M210 | LVD, POR, PWM, WDT | FLASH | 32-Bit | 256KB 256K x 8 | EBI/EMI, SCI, SPI | - | ROHS3 Compliant | ||
![]() TMX5701227APGEQQ1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | A/D 24x12b | 58 | -40°C~125°C TA | Tray | Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R | Obsolete | 3 (168 Hours) | External | 160MHz | 192K x 8 | 1.14V~3.6V | ARM® Cortex®-R4F | DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 1.25MB 1.25M x 8 | CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SPI, UCI, UART/USART | 64K x 8 | Non-RoHS Compliant | ||
![]() TMS32F240PQAG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | 132-BQFP (24.54x24.54) | A/D 16x10b | 28 | -40°C~85°C TA | Tube | - | Obsolete | 4 (72 Hours) | Internal | 20MHz | 1K x 8 | 4.5V~5.5V | C2xx DSP | POR, PWM, WDT | FLASH | 16-Bit | 32KB 16K x 16 | EBI/EMI, SCI, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() M306NBFCTFP#Q Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BQFP | 100-QFP (14x20) | A/D 26x10b; D/A 2x8b | 87 | -40°C~85°C TA | Tray | M16C™ M16C/60/6N1 | Obsolete | 3 (168 Hours) | External | 16MHz | 5K x 8 | 4.2V~5.5V | M16C/60 | DMA, WDT | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() MCF5235CVM150J Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-LBGA | 256-MAPBGA (17x17) | - | 97 | -40°C~85°C TA | Tray | MCF523x | Obsolete | 3 (168 Hours) | External | 150MHz | 64K x 8 | 1.4V~1.6V | Coldfire V2 | DMA, WDT | ROMless | 32-Bit | - | CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() SPC5553MVR132 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 416-BBGA | 416-PBGA (27x27) | A/D 40x12b | 220 | -40°C~125°C | Tray | MPC55xx Qorivva | Obsolete | 4 (72 Hours) | External | 132MHz | 64K x 8 | 1.35V~1.65V | e200z6 | DMA, POR, PWM, WDT | FLASH | 32-Bit | 1.5KB 1.5K x 8 | CANbus, EBI/EMI, Ethernet, SCI, SPI | - | ROHS3 Compliant | ||
![]() MCF5482CZP166 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 388-BBGA | 388-PBGA (27x27) | - | 99 | -40°C~85°C TA | Tray | MCF548x | Obsolete | 1 (Unlimited) | External | 166MHz | 32K x 8 | 1.43V~1.58V | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit | - | CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB | - | Non-RoHS Compliant | ||
![]() XRM46L852PGET Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | A/D 24x12b | 64 | -40°C~105°C TA | Tray | Hercules™ RM4 ARM® Cortex®-R4 | Obsolete | 3 (168 Hours) | External | 220MHz | 192K x 8 | 1.14V~1.32V | ARM® Cortex®-R4F | DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 1.25MB 1.25M x 8 | CANbus, EBI/EMI, Ethernet, I2C, LINbus, MibSPI, SCI, SPI, UART/USART, USB | 64K x 8 | Non-RoHS Compliant | ||
![]() MB95F636KPMC-G-SNE2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | A/D 8x8/10b | 29 | -40°C~85°C TA | Tray | F2MC-8FX MB95630H | Obsolete | 3 (168 Hours) | External | 16MHz | 1K x 8 | 2.4V~5.5V | F2MC-8FX | LVD, POR, PWM, WDT | FLASH | 8-Bit | 36KB 36K x 8 | I2C, LINbus, SIO, UART/USART | - | ROHS3 Compliant | ||
![]() MB95F564KPF-G-SNE2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOP | A/D 6x8/10b | 17 | -40°C~85°C TA | Tray | F2MC-8FX MB95560H | Obsolete | 3 (168 Hours) | External | 16MHz | 496 x 8 | 2.4V~5.5V | F2MC-8FX | LVD, POR, PWM, WDT | FLASH | 8-Bit | 20KB 20K x 8 | LINbus, UART/USART | - | ROHS3 Compliant | ||
![]() MC68HC908QT2MPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | A/D 4x8b | 5 | -40°C~125°C TA | Tube | HC08 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() MB95F564KWQN-G-SNE1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | 32-QFN (5x5) | A/D 6x8/10b | 17 | -40°C~85°C TA | Tray | F2MC-8FX MB95560H | Obsolete | 3 (168 Hours) | External | 16MHz | 496 x 8 | 2.4V~5.5V | F2MC-8FX | LVD, POR, PWM, WDT | FLASH | 8-Bit | 20KB 20K x 8 | LINbus, UART/USART | - | ROHS3 Compliant | ||
![]() CY8C21323-24LFXIT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN-EP (4x4) | A/D 8x8b | 16 | -40°C~85°C TA | Tape & Reel (TR) | PSOC®1 CY8C21xxx | Obsolete | 3 (168 Hours) | Internal | 24MHz | 256 x 8 | 2.4V~5.25V | M8C | POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() MSP430F2101TRGET Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | Slope A/D | 16 | -40°C~105°C TA | Tape & Reel (TR) | MSP430F2xx | Obsolete | 2 (1 Year) | Internal | 16MHz | 128 x 8 | 1.8V~3.6V | MSP430 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 16-Bit | 1KB 1K x 8 + 256B | - | - | ROHS3 Compliant | ||
![]() MC908QY4ACDTE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | A/D 6x10b | 13 | -40°C~85°C TA | Tube | HC08 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB 4K x 8 | - | - | ROHS3 Compliant | ||
![]() M30624FGPGP#D3C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LFQFP (14x14) | A/D 26x10b; D/A 2x8b | 85 | -40°C~85°C TA | Tray | M16C™ M16C/60/62P | Obsolete | 3 (168 Hours) | Internal | 24MHz | 20K x 8 | 2.7V~5.5V | M16C/60 | DMA, WDT | FLASH | 16-Bit | 256KB 256K x 8 | I2C, IEBus, UART/USART | - | Non-RoHS Compliant | ||
![]() M38D29GCHP#U0 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 8x10b | 51 | -20°C~85°C TA | Bulk | 740/38000 | Obsolete | 3 (168 Hours) | Internal | 12.5MHz | 2K x 8 | 1.8V~5.5V | 740 | LCD, LED, PWM, WDT | QzROM | 8-Bit | 48KB 48K x 8 | SIO, UART/USART | - | ROHS3 Compliant | ||
![]() MCHC908JK8CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | 20-DIP | A/D 13x8b | 15 | -40°C~85°C TA | Tube | HC08 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 256 x 8 | 2.7V~5.5V | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | ROHS3 Compliant | ||
![]() R5F2L38CCDFP#U0 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | 80-LQFP (12x12) | A/D 16x10b; D/A 2x8b | 68 | -40°C~85°C TA | Tray | R8C/Lx/38C | Obsolete | 3 (168 Hours) | Internal | 20MHz | 10K x 8 | 1.8V~5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | ROHS3 Compliant | ||
![]() LC87F5N62BU-QIP-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-BQFP | 100-QIPE (20x14) | A/D 15x8b | 88 | -40°C~85°C TA | Tray | - | Last Time Buy | 3 (168 Hours) | Internal | 12MHz | 2K x 8 | 2.2V~5.5V | - | PWM, WDT | FLASH | 8-Bit | 66KB 66K x 8 | SIO, UART/USART | - | ROHS3 Compliant |