- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D6417729RF167BV Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 208-LQFP | 208-LQFP (28x28) | A/D 8x10b; D/A 2x8b | 96 | -20°C~75°C TA | Tray | SuperH® SH7700 | Obsolete | 3 (168 Hours) | Internal | 167MHz | 32K x 8 | 1.75V~2.05V | SH-3 DSP | DMA, POR, WDT | ROMless | 32-Bit | - | EBI/EMI, FIFO, IrDA, SCI, SmartCard | Non-RoHS Compliant | ||
![]() TMS320F28PLC83PNTR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | A/D 4x12b | 40 | -40°C~105°C TA | Tape & Reel (TR) | C2000™ C28x Piccolo™ | Obsolete | 3 (168 Hours) | Internal | 90MHz | 50K x 16 | 1.71V~3.63V | C28x | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 256KB 128K x 16 | I2C, McBSP, SCI, SPI, UART/USART | ROHS3 Compliant | ||
![]() TMS320F28068PNT Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | A/D 12x12b | 40 | -40°C~105°C TA | Tray | C2000™ C28x Piccolo™ | Obsolete | 3 (168 Hours) | Internal | 90MHz | 50K x 16 | 1.71V~1.995V | C28x | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 256KB 128K x 16 | CANbus, I2C, McBSP, SCI, SPI, UART/USART | ROHS3 Compliant | ||
![]() DF2116VT20MV Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-TQFP | 144-TQFP (16x16) | A/D 16x10b | 112 | -20°C~75°C TA | Tray | H8® H8S/2100 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 8K x 8 | 3V~3.6V | H8S/2000 | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, LPC, SCI | Non-RoHS Compliant | ||
![]() DF2238BFA13 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BFQFP | 100-QFP (14x14) | A/D 8x10b; D/A 2x8b | 72 | -20°C~75°C | Tray | H8® H8S/2200 | Obsolete | 3 (168 Hours) | Internal | 13MHz | 16K x 8 | 3V~5.5V | H8S/2000 | POR, PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | I2C, SCI, SmartCard | Non-RoHS Compliant | ||
![]() MCF51MM256VML Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 104-LFBGA | 104-MAPBGA (10x10) | A/D 8x16b; D/A 1x12b | 69 | -40°C~105°C TA | Tray | MCF51MM | Obsolete | 3 (168 Hours) | External | 50MHz | 32K x 8 | 1.8V~3.6V | Coldfire V1 | LVD, PWM, WDT | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG | ROHS3 Compliant | ||
![]() HD64F3664FPJ Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 8x10b | 29 | -20°C~75°C TA | Tray | H8® H8/300H Tiny | Obsolete | 3 (168 Hours) | External | 16MHz | 2K x 8 | 3V~5.5V | H8/300H | PWM, WDT | FLASH | 16-Bit | 32KB 32K x 8 | I2C, SCI | Non-RoHS Compliant | ||
![]() DF2218UTF24 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-TQFP | 100-TQFP (12x12) | A/D 6x10b | 69 | -20°C~75°C TA | Tray | H8® H8S/2200 | Obsolete | 3 (168 Hours) | External | 24MHz | 12K x 8 | 2.7V~3.6V | H8S/2000 | DMA, POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | SCI, SmartCard, USB | Non-RoHS Compliant | ||
![]() XC2361A72F80L50AAHXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MSP430FG4619IZQW Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 113-VFBGA | 113-BGA Microstar Junior (7x7) | A/D 12x12b; D/A 2x12b | 80 | -40°C~85°C TA | Tray | MSP430x4xx | Obsolete | 3 (168 Hours) | Internal | 8MHz | 4K x 8 | 1.8V~3.6V | CPUX | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 16-Bit | 120KB 120K x 8 + 256B | I2C, IrDA, LINbus, SCI, SPI, UART/USART | ROHS3 Compliant | ||
![]() D13002X16V Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BFQFP | 100-QFP (14x14) | A/D 8x10b | 38 | -20°C~75°C TA | Tray | H8® H8/300H | Obsolete | 3 (168 Hours) | Internal | 16MHz | 512 x 8 | 2.7V~5.5V | H8/300H | DMA, PWM, WDT | ROMless | 16-Bit | - | SCI | Non-RoHS Compliant | ||
![]() TMS320F28332ZHHA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 179-LFBGA | 179-BGA MicroStar (12x12) | A/D 16x12b | 88 | -40°C~85°C TA | Tray | C2000™ C28x Delfino™ | Obsolete | 3 (168 Hours) | Internal | 100MHz | 26K x 16 | 1.71V~1.89V | C28x | DMA, POR, PWM, WDT | FLASH | 32-Bit | 128KB 64K x 16 | CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART | ROHS3 Compliant | ||
![]() TC1767256F133HLADKXUMA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | A/D 4x10b, 32x12b | 88 | -40°C~125°C TA | Tape & Reel (TR) | TC17xx | Obsolete | 3 (168 Hours) | External | 133MHz | 128K x 8 | 1.42V~1.58V | TriCore™ | DMA, POR, WDT | FLASH | 32-Bit | 2MB 2M x 8 | ASC, CANbus, MLI, MSC, SSC | Non-RoHS Compliant | ||
![]() TMS320F2802ZGMA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LFBGA | 100-BGA MICROSTAR (10.1x10.1) | A/D 16x12b | 35 | -40°C~85°C TA | Tray | Automotive, AEC-Q100, C2000™ C28x Fixed-Point | Last Time Buy | 3 (168 Hours) | Internal | 100MHz | 6K x 16 | 1.71V~1.89V | C28x | POR, PWM, WDT | FLASH | 32-Bit | 64KB 32K x 16 | CANbus, I2C, SCI, SPI, UART/USART | ROHS3 Compliant | ||
![]() ADUC7032BSTZ-8V-RL Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | A/D 2x16b | 9 | -40°C~105°C | Tape & Reel (TR) | MicroConverter® ADuC7xxx | Obsolete | 3 (168 Hours) | Internal | 20.48MHz | 1.5K x 32 | 3.5V~18V | ARM7® | POR, PSM, Temp Sensor, WDT | FLASH | 16/32-Bit | 96KB 48K x 16 | LINbus, SPI, UART/USART | Non-RoHS Compliant | ||
![]() D12350F20 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 128-BFQFP | 128-QFP (14x20) | A/D 8x10b; D/A 2x8b | 87 | -20°C~75°C TA | Tray | H8® H8S/2300 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 2K x 8 | 2.7V~5.5V | H8S/2000 | DMA, POR, PWM, WDT | ROMless | 16-Bit | - | SCI, SmartCard | Non-RoHS Compliant | ||
![]() LM3S2948-IBZ50-A2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 108-LFBGA | 108-BGA (10x10) | A/D 8x10b | 52 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 2000 | Obsolete | 3 (168 Hours) | Internal | 50MHz | 64K x 8 | 2.25V~2.75V | ARM® Cortex®-M3 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART | ROHS3 Compliant | ||
![]() C165LMHABXUMA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BQFP | P-MQFP-100 | - | 77 | 0°C~70°C TA | Tape & Reel (TR) | C16xx | Obsolete | 3 (168 Hours) | External | 20MHz | 2K x 8 | 4.5V~5.5V | C166 | POR, PWM, WDT | ROMless | 16-Bit | - | EBI/EMI, SPI, UART/USART | Non-RoHS Compliant | ||
![]() AT32AP7002-CTUT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 196-TFBGA, CSBGA | 196-CTBGA (12x12) | D/A 2x16b | 85 | -40°C~85°C TA | - | AVR®32 AP7 | Obsolete | 3 (168 Hours) | Internal | 150MHz | 32K x 8 | 1.65V~1.95V | AVR | AC'97, DMA, I2S, LCD, POR, PWM, WDT | ROMless | 32-Bit | - | EBI/EMI, I2C, Memory Card, PS/2, SPI, SSC, UART/USART, USB | ROHS3 Compliant | ||
![]() COP8CCR9LVA7/NOPB Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.23x24.23) | A/D 16x10b | 59 | -40°C~125°C TA | Tube | COP8™ 8C | Obsolete | 2A (4 Weeks) | Internal | 20MHz | 1K x 8 | 2.7V~5.5V | COP8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | Microwire/Plus (SPI), UART/USART | ROHS3 Compliant |