- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M37540E8FP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-SOP (0.330, 8.40mm Width) | 36-SSOP | A/D 8x10b | 29 | -20°C~85°C | Tube | 740/38000 | Obsolete | 3 (168 Hours) | Internal | 8MHz | 768 x 8 | 2.2V~5.5V | 740 | WDT | OTP | 8-Bit | 32KB 32K x 8 | SIO, UART/USART | - | ROHS3 Compliant | ||
![]() MSP430F1481IRTDR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | Slope A/D | 48 | -40°C~85°C TA | Tape & Reel (TR) | MSP430x1xx | Obsolete | 3 (168 Hours) | Internal | 8MHz | 2K x 8 | 1.8V~3.6V | MSP430 | POR, PWM, WDT | FLASH | 16-Bit | 48KB 48K x 8 + 256B | SPI, UART/USART | - | ROHS3 Compliant | ||
![]() LM3S1N16-IQR50-C5T Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 8x10b | 33 | -40°C~85°C TA | Tape & Reel (TR) | Stellaris® ARM® Cortex®-M3S 1000 | Obsolete | 3 (168 Hours) | Internal | 50MHz | 12K x 8 | 1.08V~3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART | - | ROHS3 Compliant | ||
![]() TM4C123FE6PMIR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 12x12b | 49 | -40°C~85°C TA | Tape & Reel (TR) | Tiva™ C | Obsolete | 3 (168 Hours) | Internal | 80MHz | 32K x 8 | 1.08V~3.63V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG | 2K x 8 | ROHS3 Compliant | ||
![]() TC1767256F80HLADKXUMA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP | 176-LQFP (24x24) | A/D 4x10b, 32x12b | 88 | -40°C~125°C TA | Tape & Reel (TR) | TC17xx | Obsolete | 3 (168 Hours) | External | 80MHz | 128K x 8 | 1.42V~1.58V | TriCore™ | DMA, POR, WDT | FLASH | 32-Bit | 2MB 2M x 8 | ASC, CANbus, MLI, MSC, SSC | - | Non-RoHS Compliant | ||
![]() MSP430G2553CY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | Die | Diesale | A/D 8x10b | 16 | - | Tube | MSP430G2xx | Obsolete | 3 (168 Hours) | Internal | 16MHz | 512 x 8 | 1.8V~3.6V | MSP430 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16-Bit | 16KB 16K x 8 | I2C, IrDA, LINbus, SCI, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() AX8052F100-2-TA05 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-QFN (5x5) | A/D 8x10b | 24 | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Internal | 20 MIPS | 8.25K x 8 | 1.8V~3.6V | 8052 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | SPI, UART/USART | - | Non-RoHS Compliant | ||
![]() MSP430F1111AIDGVR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20-TVSOP | Slope A/D | 14 | -40°C~85°C TA | Tape & Reel (TR) | MSP430x1xx | Obsolete | 2 (1 Year) | Internal | 8MHz | 128 x 8 | 1.8V~3.6V | MSP430 | POR, WDT | FLASH | 16-Bit | 2KB 2K x 8 + 256B | - | - | ROHS3 Compliant | ||
![]() XMC1302T038X0032AAXUMA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | PG-TSSOP-38-9 | A/D 16x12b | 26 | -40°C~105°C TA | Tape & Reel (TR) | XMC1000 | Obsolete | 3 (168 Hours) | Internal | 32MHz | 16K x 8 | 1.8V~5.5V | ARM® Cortex®-M0 | Brown-out Detect/Reset, I2S, POR, PWM, WDT | FLASH | 32-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | - | Non-RoHS Compliant | ||
![]() MSP430F1101IPWR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | Slope A/D | 14 | -40°C~85°C TA | Tape & Reel (TR) | MSP430x1xx | Obsolete | 1 (Unlimited) | Internal | 8MHz | 128 x 8 | 1.8V~3.6V | MSP430 | POR, WDT | FLASH | 16-Bit | 1KB 1K x 8 + 256B | - | - | ROHS3 Compliant | ||
![]() MSP430F1101IPW Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | Slope A/D | 14 | -40°C~85°C TA | Tube | MSP430x1xx | Obsolete | 1 (Unlimited) | Internal | 8MHz | 128 x 8 | 1.8V~3.6V | MSP430 | POR, WDT | FLASH | 16-Bit | 1KB 1K x 8 + 256B | - | - | ROHS3 Compliant | ||
![]() MSP430F2330IYFFR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 49-UFBGA, DSBGA | 49-DSBGA (2.8x2.8) | Slope A/D | 32 | -40°C~85°C TA | Tape & Reel (TR) | MSP430F2xx | Obsolete | 1 (Unlimited) | Internal | 16MHz | 1K x 8 | 1.8V~3.6V | MSP430 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 16-Bit | 8KB 8K x 8 + 256B | I2C, IrDA, LINbus, SCI, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() MSP430F112IDWR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | 14 | -40°C~85°C TA | Tape & Reel (TR) | MSP430x1xx | Obsolete | 1 (Unlimited) | Internal | 8MHz | 256 x 8 | 1.8V~3.6V | MSP430 | POR, PWM, WDT | FLASH | 16-Bit | 4KB 4K x 8 + 256B | - | - | ROHS3 Compliant | ||
![]() MSP430F1101IDW Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | Slope A/D | 14 | -40°C~85°C TA | Tube | MSP430x1xx | Obsolete | 1 (Unlimited) | Internal | 8MHz | 128 x 8 | 1.8V~3.6V | MSP430 | POR, WDT | FLASH | 16-Bit | 1KB 1K x 8 + 256B | - | - | ROHS3 Compliant | ||
![]() MSP430F122IDWR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | Slope A/D | 22 | -40°C~85°C TA | Tape & Reel (TR) | MSP430x1xx | Obsolete | 1 (Unlimited) | Internal | 8MHz | 256 x 8 | 1.8V~3.6V | MSP430 | POR, PWM, WDT | FLASH | 16-Bit | 4KB 4K x 8 + 256B | SPI, UART/USART | - | ROHS3 Compliant | ||
![]() XMC1201T038F0016AAXUMA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | PG-TSSOP-38-9 | A/D 16x12b | 26 | -40°C~85°C TA | Tape & Reel (TR) | XMC1000 | Obsolete | 3 (168 Hours) | Internal | 32MHz | 16K x 8 | 1.8V~5.5V | ARM® Cortex®-M0 | Brown-out Detect/Reset, I2S, POR, PWM, WDT | FLASH | 32-Bit | 16KB 16K x 8 | I2C, LINbus, SPI, UART/USART | - | Non-RoHS Compliant | ||
![]() DF3028F25V Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BFQFP | 100-QFP (14x14) | A/D 8x10b; D/A 2x8b | 70 | -20°C~75°C TA | Tray | H8® H8/300H | Obsolete | 3 (168 Hours) | Internal | 25MHz | 16K x 8 | 3V~3.6V | H8/300H | DMA, PWM, WDT | FLASH | 16-Bit | 384KB 384K x 8 | SCI, SmartCard | - | Non-RoHS Compliant | ||
![]() DF2328VF25IV Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 128-BFQFP | 128-QFP (14x20) | A/D 8x10b; D/A 2x8b | 86 | -40°C~85°C TA | Tray | H8® H8S/2300 | Obsolete | 3 (168 Hours) | Internal | 25MHz | 8K x 8 | 2.7V~3.6V | H8S/2000 | DMA, POR, PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | SCI, SmartCard | - | Non-RoHS Compliant | ||
![]() DF3048FI16V Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BFQFP | 100-QFP (14x14) | A/D 8x10b; D/A 2x8b | 70 | -20°C~75°C TA | Tray | H8® H8/300H | Obsolete | 3 (168 Hours) | Internal | 16MHz | 4K x 8 | 4.5V~5.5V | H8/300H | DMA, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | SCI, SmartCard | - | Non-RoHS Compliant | ||
![]() M34286G2GP#U0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | 20-LSSOP | - | 14 | -40°C~85°C TA | Tube | 720/4500 | Obsolete | 3 (168 Hours) | External | 4MHz | 64 x 4 | 1.8V~3.6V | 720 | LVD, POR, WDT | QzROM | 4-Bit | 2.25KB 2K x 9 | - | - | Non-RoHS Compliant |