- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF2615FA20JV Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-BQFP | 80-QFP (14x14) | A/D 16x10b | 39 | -40°C~85°C TA | Tray | H8® H8S/2600 | Obsolete | 3 (168 Hours) | Internal | 24MHz | 4K x 8 | 4.5V~5.5V | H8S/2600 | POR, PWM, WDT | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, SCI | - | Non-RoHS Compliant | ||
![]() HD64F3052BF25 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BFQFP | 100-QFP (14x14) | A/D 8x10b; D/A 2x8b | 70 | -20°C~75°C TA | Tray | H8® H8/300H | Obsolete | 3 (168 Hours) | Internal | 25MHz | 8K x 8 | 4.5V~5.5V | H8/300H | DMA, POR, PWM, WDT | FLASH | 16-Bit | 512KB 512K x 8 | SCI, SmartCard | - | Non-RoHS Compliant | ||
![]() C167CSLMCABXQLA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-BQFP | 144-MQFP (28x28) | A/D 24x10b | 111 | 0°C~70°C TA | Tray | C16xx | Obsolete | 3 (168 Hours) | External | 25MHz | 11K x 8 | 4.5V~5.5V | C166 | POR, PWM, WDT | ROMless | 16-Bit | - | CANbus, EBI/EMI, SPI, SSC, UART/USART | - | Non-RoHS Compliant | ||
![]() DF2239TF20I Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-TQFP | 100-TQFP (12x12) | A/D 8x10b; D/A 2x8b | 72 | -40°C~85°C TA | Tray | H8® H8S/2200 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 32K x 8 | 2.7V~3.6V | H8S/2000 | DMA, POR, PWM, WDT | FLASH | 16-Bit | 384KB 384K x 8 | I2C, SCI, SmartCard | - | Non-RoHS Compliant | ||
![]() HPC46400EV20/NOPB Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (25.13x25.13) | - | 20 | 0°C~70°C TA | Tube | HPC™ | Obsolete | 3 (168 Hours) | External | 20MHz | 256 x 8 | 4.5V~5.5V | HPC | DMA, WDT | ROMless | 16-Bit | - | EBI/EMI, Microwire/Plus (SPI), UART/USART | - | Non-RoHS Compliant | ||
![]() M30803FGFP#U5 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BQFP | 100-QFP (14x20) | A/D 10x10b; D/A 2x8b | 85 | -20°C~85°C TA | Tray | M16C™ M16C/80 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 20K x 8 | 2.7V~5.5V | M16C/80 | DMA, PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() DF2612FA20J Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-BQFP | 80-QFP (14x14) | A/D 12x10b | 43 | -40°C~85°C TA | Tray | H8® H8S/2600 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 4K x 8 | 4.5V~5.5V | H8S/2600 | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, SCI | - | Non-RoHS Compliant | ||
![]() M30620FCMFP#D3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BQFP | 100-QFP (14x20) | A/D 10x10b; D/A 2x8b | 85 | -40°C~85°C TA | Tray | M16C™ M16C/60 | Obsolete | 3 (168 Hours) | Internal | 10MHz | 10K x 8 | 2.2V~3.6V | M16C/60 | DMA, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() M3062GF8NFP#U3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BQFP | 100-QFP (14x20) | A/D 10x10b; D/A 2x8b | 85 | -40°C~85°C TA | Tray | M16C™ M16C/60 | Obsolete | 3 (168 Hours) | Internal | 10MHz | 8K x 8 | 2.7V~3.6V | M16C/60 | DMA, WDT | FLASH | 16-Bit | 64KB 64K x 8 | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() M30620FCAFP#D3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BQFP | 100-QFP (14x20) | A/D 10x10b; D/A 2x8b | 85 | -40°C~85°C TA | Tray | M16C™ M16C/60/62A | Obsolete | 3 (168 Hours) | Internal | 16MHz | 10K x 8 | 4.2V~5.5V | M16C/60 | DMA, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() HD6417713FV Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 256-BFQFP Exposed Pad | 256-HQFP (28x28) | - | 24 | -20°C~75°C | Tray | SuperH® SH7700 | Obsolete | 3 (168 Hours) | External | 200MHz | 16K x 8 | 1.4V~1.6V | SH-3 DSP | DMA, POR, WDT | ROMless | 32-Bit | - | EBI/EMI, Ethernet, FIFO, SCI, SIO | - | Non-RoHS Compliant | ||
![]() M30835FJGP#D5 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP | 144-LFQFP (20x20) | A/D 34x10b; D/A 2x8b | 121 | -20°C~85°C | Tray | M16C™ M32C/80 | Obsolete | 3 (168 Hours) | Internal | 32MHz | 31K x 8 | 3V~5.5V | M32C/80 | DMA, WDT | FLASH | 16/32-Bit | 512KB 512K x 8 | CANbus, I2C, IEBus, SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() M30800FCGP#U3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LFQFP (14x14) | A/D 10x10b; D/A 2x8b | 85 | -40°C~85°C TA | Tray | M16C™ M16C/80 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 10K x 8 | 2.7V~5.5V | M16C/80 | DMA, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() COP8TAC9EMW8/NOPB Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | 24 | -40°C~85°C TA | Tube | COP8™ 8T | Obsolete | 3 (168 Hours) | Internal | 15MHz | 128 x 8 | 2.25V~2.75V | COP8 | POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | ACCESS.Bus (2-Wire/I2C, SMBus), Microwire/Plus (SPI) | - | ROHS3 Compliant | ||
![]() UPD78F8024GK(S)-GAJ-AX Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-LQFP | - | A/D 4x10b | 23 | -40°C~85°C TA | Tray | 78K/UPD78F80xx | Obsolete | 3 (168 Hours) | Internal | 20MHz | 512 x 8 | 1.8V~5.5V | 78K/0 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | 3-Wire SIO, I2C, LINbus, UART/USART | - | Non-RoHS Compliant | ||
![]() MB39A123PMT-G-JNE1 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R7F7010243AFP#KA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LFQFP (14x14) | A/D 20x10b, 16x12b | 81 | -40°C~105°C TA | - | RH850/F1x | Obsolete | 3 (168 Hours) | Internal | 80MHz | 96K x 8 | 3V~5.5V | RH850G3K | DMA, PWM, WDT | FLASH | 32-Bit | 768KB 768K x 8 | CANbus, CSI, I2C, LINbus, SPI, UART/USART | 32K x 8 | Non-RoHS Compliant | ||
![]() R5F562T6DDFF#V0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (14x14) | A/D 4x10b, 8x12b | 44 | -40°C~85°C TA | Tray | RX600 | Obsolete | 3 (168 Hours) | Internal | 100MHz | 8K x 8 | 4V~5.5V | RX | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit | 64KB 64K x 8 | I2C, LINbus, SCI, SPI | - | Non-RoHS Compliant | ||
![]() UPD78F0101HMC-5A4-A Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MSP430F133IRTDR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | A/D 8x12b | 48 | -40°C~85°C TA | Tape & Reel (TR) | MSP430x1xx | Obsolete | 3 (168 Hours) | Internal | 8MHz | 256 x 8 | 1.8V~3.6V | MSP430 | POR, PWM, WDT | FLASH | 16-Bit | 8KB 8K x 8 + 256B | SPI, UART/USART | - | ROHS3 Compliant |