- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320F280270DAT Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 38-TSSOP (0.240, 6.10mm Width) | 38-TSSOP | A/D 6x12b | 20 | -40°C~105°C TA | Tube | C2000™ C28x Piccolo™ | Obsolete | 2 (1 Year) | Internal | 50MHz | 4K x 16 | 1.71V~1.995V | C28x | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit | 32KB 16K x 16 | I2C, SCI, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() CG7735AA Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT89S51-24JI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | - | 32 | -40°C~85°C TA | - | 89S | Obsolete | 2 (1 Year) | Internal | 24MHz | 128 x 8 | 4V~5.5V | 8051 | WDT | FLASH | 8-Bit | 4KB 4K x 8 | UART/USART | - | Non-RoHS Compliant | ||
![]() CS6651DAT Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TMS320F280260DAS Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 38-TSSOP (0.240, 6.10mm Width) | 38-TSSOP | A/D 6x12b | 20 | -40°C~125°C TA | Tube | C2000™ C28x Piccolo™ | Obsolete | 2 (1 Year) | Internal | 50MHz | 3K x 16 | 1.71V~1.995V | C28x | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit | 16KB 8K x 16 | I2C, SCI, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() M38D58G8HP#U0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | A/D 8x10b | 59 | -20°C~85°C TA | Bulk | 740/38000 | Obsolete | 3 (168 Hours) | Internal | 12.5MHz | 1.5K x 8 | 1.8V~5.5V | 740 | LCD, LED, PWM, WDT | QzROM | 8-Bit | 32KB 32K x 8 | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() 73S1209F-44M/F/PD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-VFQFN Exposed Pad | 44-QFN (7x7) | - | 9 | -40°C~85°C TA | Tube | 73S12xx | Obsolete | 3 (168 Hours) | Internal | 24MHz | 2K x 8 | 2.7V~5.5V | 80515 | LED, POR, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SmartCard, UART/USART | - | Non-RoHS Compliant | ||
![]() R5F21257SYFP#U0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 52-LQFP | 52-LQFP (10x10) | A/D 12x10b | 41 | -20°C~105°C TA | Tray | R8C/2x/25 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 2.5K x 8 | 2.2V~5.5V | R8C | POR, Voltage Detect, WDT | FLASH | 16-Bit | 48KB 48K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | Non-RoHS Compliant | ||
![]() CS6651DA Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() XC2336B40F80LAAHXUMA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-LQFP Exposed Pad | PG-LQFP-64-6 | A/D 9x10b | 38 | -40°C~110°C TA | Tape & Reel (TR) | XC23xxB | Obsolete | 3 (168 Hours) | Internal | 80MHz | 34K x 8 | 3V~5.5V | C166SV2 | I2S, POR, PWM, WDT | FLASH | 16/32-Bit | 320KB 320K x 8 | CANbus, EBI/EMI, I2C, LINbus, SPI, SSC, UART/USART, USI | - | ROHS3 Compliant | ||
![]() TM4C1232C3PMI Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 12x12b | 49 | -40°C~85°C TA | Tray | Tiva™ C | Obsolete | 3 (168 Hours) | Internal | 80MHz | 12K x 8 | 1.08V~3.63V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit | 32KB 32K x 8 | CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB | 2K x 8 | ROHS3 Compliant | ||
![]() MSP430F5526IYFFR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-UFBGA, DSBGA | 64-DSBGA | A/D 12x12b | 47 | -40°C~85°C TA | Tape & Reel (TR) | MSP430F5xx | Obsolete | 1 (Unlimited) | Internal | 25MHz | 8K x 8 | 1.8V~3.6V | CPUXV2 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16-Bit | 96KB 96K x 8 | I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB | - | ROHS3 Compliant | ||
![]() M38588GCSP#U0 Rochester Electronics, LLC | In Stock | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | 42-SDIP | A/D 9x8b | 34 | -20°C~85°C TA | Tube | 740/38000 | Obsolete | 3 (168 Hours) | Internal | 12.5MHz | 1.5K x 8 | 2.7V~5.5V | 740 | PWM, WDT | QzROM | 8-Bit | 48KB 48K x 8 | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() MK11DX128VMC5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 121-LFBGA | 121-MAPBGA (8x8) | A/D 24x16b; D/A 1x12b | 64 | -40°C~105°C TA | Tray | Kinetis K10 | Obsolete | 3 (168 Hours) | Internal | 50MHz | 32K x 8 | 1.71V~3.6V | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, SPI, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() TM4C1233D5PZIR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | A/D 22x12b | 69 | -40°C~85°C TA | Tape & Reel (TR) | Tiva™ C | Obsolete | 3 (168 Hours) | Internal | 80MHz | 24K x 8 | 1.08V~3.63V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB | 2K x 8 | ROHS3 Compliant | ||
![]() R5F2136ACDFA#V0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (14x14) | A/D 12x10b; D/A 2x8b | 59 | -40°C~85°C TA | Tray | R8C/3x/36C | Obsolete | 1 (Unlimited) | Internal | 20MHz | 8K x 8 | 1.8V~5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 96KB 96K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | Non-RoHS Compliant | ||
![]() TM4C1236D5PMIR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | A/D 12x12b | 49 | -40°C~85°C TA | Tape & Reel (TR) | Tiva™ C | Obsolete | 3 (168 Hours) | Internal | 80MHz | 24K x 8 | 1.08V~3.63V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG | 2K x 8 | ROHS3 Compliant | ||
![]() R5F2138ACNFP#V0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | A/D 20x10b; D/A 2x8b | 75 | -20°C~85°C TA | Tray | R8C/3x/38C | Obsolete | 3 (168 Hours) | Internal | 20MHz | 8K x 8 | 1.8V~5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 96KB 96K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | Non-RoHS Compliant | ||
![]() MSP430FG4260IDL Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | A/D 5x16b; D/A 1x12b | 32 | -40°C~85°C TA | Tube | MSP430x4xx | Obsolete | 2 (1 Year) | Internal | 8MHz | 256 x 8 | 1.8V~3.6V | MSP430 | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 16-Bit | 24KB 24K x 8 + 256B | - | - | ROHS3 Compliant | ||
![]() XC2364B40F80LAAKXUMA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP Exposed Pad | PG-LQFP-100-8 | A/D 16x10b | 76 | -40°C~125°C TA | Tape & Reel (TR) | XC23xxB | Obsolete | 3 (168 Hours) | Internal | 80MHz | 34K x 8 | 3V~5.5V | C166SV2 | I2S, POR, PWM, WDT | FLASH | 16/32-Bit | 320KB 320K x 8 | CANbus, EBI/EMI, I2C, LINbus, SPI, SSC, UART/USART, USI | - | ROHS3 Compliant |