- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M30802SGP#U5 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP | 144-LFQFP (20x20) | A/D 10x10b; D/A 2x8b | 81 | -20°C~85°C TA | Tray | M16C™ M16C/80 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 10K x 8 | 2.7V~5.5V | M16C/80 | DMA, PWM, WDT | ROMless | 16-Bit | - | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() DF2128FA20 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-BQFP | 64-QFP (14x14) | A/D 8x10b | 43 | -20°C~75°C | Tray | H8® H8S/2100 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 4K x 8 | 4.5V~5.5V | H8S/2000 | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, SCI | - | Non-RoHS Compliant | ||
![]() LM3S2620-IBZ25-A2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 108-LFBGA | 108-BGA (10x10) | - | 52 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 2000 | Obsolete | 3 (168 Hours) | Internal | 25MHz | 32K x 8 | 2.25V~2.75V | ARM® Cortex®-M3 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART | - | ROHS3 Compliant | ||
![]() R5F212B7SDFP#U0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-LQFP | 64-LFQFP (10x10) | A/D 12x10b; D/A 2x8b | 55 | -40°C~85°C TA | Tray | R8C/2x/2B | Obsolete | 3 (168 Hours) | Internal | 20MHz | 2.5K x 8 | 2.2V~5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 48KB 48K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | Non-RoHS Compliant | ||
![]() R5F21265SDFP#U0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | A/D 12x10b | 25 | -40°C~85°C TA | Tray | R8C/2x/26 | Obsolete | 3 (168 Hours) | Internal | 20MHz | 1.5K x 8 | 2.2V~5.5V | R8C | LED, POR, Voltage Detect, WDT | FLASH | 16-Bit | 24KB 24K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | Non-RoHS Compliant | ||
![]() M38234G4HP#U0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-LQFP | 80-LQFP (12x12) | A/D 8x8b, 8x10b | 49 | -20°C~85°C TA | Tray | 740/38000 | Obsolete | 3 (168 Hours) | Internal | 10MHz | 640 x 8 | 1.8V~5.5V | 740 | LCD, WDT | QzROM | 8-Bit | 16KB 16K x 8 | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() R5F2135CCDFP#V0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 52-LQFP | 52-LQFP (10x10) | A/D 12x10b; D/A 2x8b | 47 | -40°C~85°C TA | Tray | R8C/3x/35C | Obsolete | 3 (168 Hours) | Internal | 20MHz | 10K x 8 | 1.8V~5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, LINbus, SIO, SSU, UART/USART | 4K x 8 | Non-RoHS Compliant | ||
![]() R5F21335CNFP#U0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | A/D 12x10b; D/A 2x8b | 27 | -20°C~85°C TA | Tray | R8C/3x/33C | Obsolete | 3 (168 Hours) | Internal | 20MHz | 2K x 8 | 1.8V~5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 24KB 24K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | Non-RoHS Compliant | ||
![]() R5F2L35CCNFP#U0 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 52-LQFP | 52-LQFP (10x10) | A/D 10x10b; D/A 2x8b | 41 | -20°C~85°C TA | Tray | R8C/Lx/35C | Obsolete | 3 (168 Hours) | Internal | 20MHz | 10K x 8 | 1.8V~5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, LINbus, SIO, SSU, UART/USART | - | Non-RoHS Compliant | ||
![]() LM3S1937-IBZ50-A2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 108-LFBGA | 108-BGA (10x10) | A/D 4x10b | 56 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 1000 | Obsolete | 3 (168 Hours) | Internal | 50MHz | 64K x 8 | 2.25V~2.75V | ARM® Cortex®-M3 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit | 256KB 256K x 8 | I2C, IrDA, Microwire, SPI, SSI, UART/USART | - | ROHS3 Compliant | ||
![]() UPD78F4225GC-8BT-A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | - | A/D 8x8b; D/A 2x8b | 59 | -40°C~85°C TA | Tray | 78K/UPD784xxx | Obsolete | 3 (168 Hours) | External | 12.5MHz | 4K x 8 | 1.9V~5.5V | 78K/IV | PWM, WDT | FLASH | 8/16-Bit | 128KB 128K x 8 | 3-Wire SIO, I2C, IOE, UART/USART | - | ROHS3 Compliant | ||
![]() LM3S2410-IQC25-A2 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LM3S1110-IQC25-A2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | 41 | -40°C~85°C TA | Tray | Stellaris® ARM® Cortex®-M3S 1000 | Obsolete | 3 (168 Hours) | Internal | 25MHz | 16K x 8 | 2.25V~2.75V | ARM® Cortex®-M3 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit | 64KB 64K x 8 | IrDA, Microwire, SPI, SSI, UART/USART | - | ROHS3 Compliant | ||
![]() AM186ED-25VC\\W Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68332GCFC25 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M37782ECTFP#B1 Rochester Electronics, LLC | In Stock | - | - | - | - | - | A/D 8x10b | 84 | -40°C~85°C TA | - | - | Obsolete | 3 (168 Hours) | External | 24MHz | 3.25K x 8 | 4.5V~5.5V | - | PWM, WDT | OTP | 16-Bit | 92KB 92K x 8 | SIO, UART/USART | - | Non-RoHS Compliant | ||
![]() UPD78F0822BGF(A)-GAS-AX Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DF2238RBR13 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 112-LFBGA | 112-LFBGA (10x10) | A/D 8x10b; D/A 2x8b | 72 | -20°C~75°C TA | Tray | H8® H8S/2200 | Obsolete | 3 (168 Hours) | Internal | 13MHz | 16K x 8 | 2.2V~3.6V | H8S/2000 | POR, PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | I2C, SCI, SmartCard | - | Non-RoHS Compliant | ||
![]() DF3048X16V Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-TQFP | - | A/D 8x10b; D/A 2x8b | 70 | -20°C~75°C TA | Tray | H8® H8/300H | Obsolete | 3 (168 Hours) | Internal | 16MHz | 4K x 8 | 4.5V~5.5V | H8/300H | DMA, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | SCI, SmartCard | - | Non-RoHS Compliant | ||
![]() MSP430U283IPM Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |