- Series
- Number of I/Os
- RoHS
- Mfr
- Package
- Product Status
- uPs/uCs/Peripheral ICs Type
- RoHS Status
- RAM Size
- Terminal Position
- Speed
- Terminal Form
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | JESD-30 Code | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | External Data Bus Width | ROM Programmability | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80C166MT3DDBXUMA1 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VT1323SFCX Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CYTMA545-48LQI36AA Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CG7830AA Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UPD78F1508AGF-GAT-AX Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 128-LQFP | - | - | A/D 12x12b; D/A 2x12b | 76 | -40°C~85°C TA | Tray | 78K0R/Lx3 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | Internal | 20MHz | 7K x 8 | 1.8V~5.5V | - | 78K/0R | DMA, LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | CSI, I2C, LINbus, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() XC2060M104F80LAAKXQMA1 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R2A30413BM#W00T Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R2A15117FP#U00T Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R2A30515BM#W0 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M38002E4FS#E5 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-BQFN | - | 64-QFN (15.6x15.6) | - | 58 | -20°C~85°C TA | Bulk | 740/38000 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | External | 8MHz | 384 x 8 | 3V~5.5V | - | 740 | WDT | EPROM, UV | 8-Bit | 16KB 16K x 8 | SIO, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R2A25208YFP#YJ2 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LM3S5653-IQC50-A0 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | Tray | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HD6473726FV Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-BQFP | - | 80-QFP (14x14) | A/D 8x8b | 60 | -20°C~75°C TA | Tray | H8® H8/300L | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | External | 5MHz | 1K x 8 | 4V~5.5V | - | H8/300L | PWM, VFD | OTP | 8-Bit | 48KB 48K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT87C58X2-3CSUL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40-PDIL | - | 32 | -40°C~85°C TA | Tube | 87C | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | Internal | 30/20MHz | 256 x 8 | 2.7V~5.5V | - | 80C51 | POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY8C27443-24PXI Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28-DIP | A/D 4x14b; D/A 4x9b | 24 | -40°C~85°C TA | Tube | PSOC®1 CY8C27xxx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Internal | 24MHz | 256 x 8 | 3V~5.25V | - | M8C | POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D87C54 Rochester Electronics | In Stock | - | - | - | - | NO | - | - | 32 | - | - | - | - | - | 40 | BOOLEAN PROCESSOR; ON-CIRCUIT EMULATION | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54mm | R-GDIP-T40 | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 8 | NO | NO | NO | NO | 16 | - | 8 | UVPROM | 5.72mm | 52.325mm | 15.24mm | Non-RoHS Compliant | ||
![]() ATMEGA168-15AT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | A/D 8x10b | 23 | -40°C~85°C TA | - | Automotive, AEC-Q100, AVR® ATmega | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | Internal | 16MHz | 1K x 8 | 2.7V~5.5V | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB 8K x 16 | I2C, SPI, UART/USART | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | ROHS3 Compliant |