- Mounting Type
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Package / Case
- Applications
- RoHS Status
- Voltage - Supply
- Core Processor
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Program Memory Type | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | Boundary Scan | External Data Bus Width | RAM (words) | Consumer IC Type | fmax-Min | Number of Segments | ROM Programmability | Multiplexed Display Capability | Bus Compatibility | Data Input Mode | Controller Series | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C63221A-PXC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 8 | Commercial grade | 0°C~70°C | Tube | enCoRe™ | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | USB Microcontroller | - | 3.5V~5.5V | DUAL | - | 260 | - | 5V | 2.54mm | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | USB | 12 MHz | 96 x 8 | MICROCONTROLLER, RISC | M8B | 6MHz | OTP (3kB) | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | CY7C632xx | - | 19.177mm | 7.62mm | ROHS3 Compliant | ||
![]() FMS7401LEN14 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 8 | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | Digital Power Controller | - | 2.7V~3.6V | DUAL | - | NOT APPLICABLE | - | 3.3V | 2.54mm | unknown | NOT APPLICABLE | 14 | R-PDIP-T14 | - | - | - | - | 2.04 MHz | 64 x 8 | MICROCONTROLLER | 8-Bit | 4MHz | EEPROM (1kB) | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() FMS7401LVN14 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 8 | - | -40°C~125°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | Digital Power Controller | - | 2.7V~3.6V | DUAL | - | NOT APPLICABLE | - | 3.3V | 2.54mm | unknown | NOT APPLICABLE | 14 | R-PDIP-T14 | - | - | - | - | 2.04 MHz | 64 x 8 | MICROCONTROLLER | 8-Bit | 4MHz | EEPROM (1kB) | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() CY7C64714-128AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | - | 40 | - | 0°C~70°C | Tray | EZ-USB FX1™ | e3 | yes | Obsolete | 3 (168 Hours) | 128 | MATTE TIN | USB Microcontroller | - | 3.15V~3.45V | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | 20 | 128 | R-PQFP-G128 | - | - | - | I2C, USB, USART | 48 MHz | 16K x 8 | - | 8051 | 24MHz | ROMless | 8 | NO | NO | NO | NO | 16 | - | 8 | - | - | - | - | - | - | - | - | CY7C647xx | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() CY8CLED02-8SXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 6 | - | -40°C~85°C | Tube | EZ-Color™ CY8CLED | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | HB LED Controller | - | 2.4V~5.25V | DUAL | GULL WING | 260 | 1 | 2.55V | 1.27mm | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | I2C, IrDA, SPI, UART/USART | - | 256 x 8 | - | M8C | - | FLASH (4KB) | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | - | NO | - | SERIAL | CY8CLED | 1.72mm | 4.889mm | 3.895mm | ROHS3 Compliant | ||
![]() CY8C20666-24LTXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | YES | - | 36 | - | -40°C~85°C | Tray | CapSense® Controllers | - | - | Obsolete | 3 (168 Hours) | 48 | - | Capacitive Sensing | - | 1.71V~5.5V | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | unknown | - | 48 | S-XQCC-N48 | - | - | - | I2C, SPI, USB | - | 2K x 8 | - | M8C | 25.2MHz | FLASH (32kB) | - | - | - | - | - | - | NO | - | 2000 | - | - | - | - | - | USB | - | CY8C20xx6 | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() CY8CTMG120-00AXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | - | - | -40°C~85°C | Tray | TrueTouch™ | - | - | Obsolete | 3 (168 Hours) | 100 | - | Touchscreen Controller | - | 3V~5.25V | QUAD | GULL WING | - | 1 | - | 0.5mm | - | - | 100 | S-PQFP-G100 | COMMERCIAL | 5.25V | 3V | I2C, SPI, UART/USART, USB | - | 1K x 8 | - | M8C | - | FLASH (16kB) | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | CY8CT | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() CY7C64714-56LFXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | YES | - | 24 | - | 0°C~70°C | Tray | EZ-USB FX1™ | e3 | yes | Obsolete | 3 (168 Hours) | 56 | MATTE TIN | USB Microcontroller | - | 3.15V~3.45V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | unknown | 20 | 56 | S-XQCC-N56 | - | - | - | I2C, USB, USART | 48 MHz | 16K x 8 | - | 8051 | - | ROMless | 8 | NO | NO | NO | NO | 16 | - | 8 | - | - | - | - | - | - | - | - | CY7C647xx | 1mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C63743C-SXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 16 | - | 0°C~70°C | Tube | enCoRe™ | e4 | yes | Obsolete | 3 (168 Hours) | 24 | NICKEL PALLADIUM GOLD | USB Microcontroller | - | 3.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | unknown | 40 | 24 | R-PDSO-G24 | - | - | - | PS/2, USB | 12 MHz | 256 x 8 | MICROCONTROLLER, RISC | M8B | 12MHz | OTP (8kB) | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | CY7C637xx | 2.667mm | 15.392mm | 7.5055mm | Non-RoHS Compliant | ||
![]() CY8CTST120-00AXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | - | - | -40°C~85°C | Tray | TrueTouch™ | - | - | Obsolete | 3 (168 Hours) | 100 | - | Touchscreen Controller | - | 3V~5.25V | QUAD | GULL WING | - | - | - | - | - | - | 100 | S-PQFP-G100 | COMMERCIAL | - | - | I2C, SPI, UART/USART, USB | - | 1K x 8 | - | M8C | - | FLASH (16kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8CT | - | - | - | ROHS3 Compliant | ||
![]() CY8CTST110-32LTXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tray | TrueTouch™ | - | - | Obsolete | 3 (168 Hours) | 32 | - | Touchscreen Controller | - | 2.4V~5.25V | QUAD | NO LEAD | - | - | - | - | - | - | 32 | S-XQCC-N32 | COMMERCIAL | - | - | I2C, SPI, UART | - | 512 x 8 | - | M8C | - | FLASH (8kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8CT | - | - | - | ROHS3 Compliant | ||
![]() CY7C63743C-QXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24-QSOP | 16 | - | 0°C~70°C | Tube | enCoRe™ | - | - | Obsolete | 1 (Unlimited) | - | - | USB Microcontroller | - | 3.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | PS/2, USB | - | 256 x 8 | - | M8B | - | OTP (8kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C637xx | - | - | - | ROHS3 Compliant | ||
![]() CY7C64113C-PVXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | 36 | - | 0°C~70°C | Tube | M8™ | - | - | Obsolete | 3 (168 Hours) | 48 | - | USB Microcontroller | - | 4V~5.25V | DUAL | GULL WING | - | - | 5V | 0.635mm | unknown | - | 48 | R-PDSO-G48 | - | - | - | I2C, USB, HAPI | 12 MHz | 256 x 8 | - | M8C | 6MHz | OTP (8kB) | 8 | NO | NO | NO | YES | - | - | - | - | - | - | - | OTPROM | - | - | - | CY7C641xx | 2.794mm | 15.875mm | 7.5057mm | ROHS3 Compliant | ||
![]() MAXQ1004-B01 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | 8 | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Authentication | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-Wire®, SPI | - | 640 x 8 | - | MAXQ20 | - | FLASH (16kB), ROM (4kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAXQ™ | - | - | - | ROHS3 Compliant | ||
![]() CP3BT13G38 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-QFP (14x14) | 40 | - | -40°C~85°C | Tray | - | - | - | Obsolete | 2A (4 Weeks) | - | - | Connectivity Processor | - | 2.25V~2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART | - | 10K x 8 | - | CR16C | - | FLASH (256kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP3000 | - | - | - | Non-RoHS Compliant | ||
![]() CY7C68014A-56BAXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFBGA | YES | - | 24 | - | 0°C~70°C | Tray | EZ-USB FX2LP™ | e1 | yes | Obsolete | 3 (168 Hours) | 56 | TIN SILVER COPPER | USB Microcontroller | - | 3V~3.6V | BOTTOM | BALL | 260 | - | 3.3V | 0.5mm | unknown | 20 | 56 | S-PBGA-B56 | - | - | - | I2C, USB, USART | 48 MHz | 16K x 8 | - | 8051 | - | ROMless | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | EEPROM | - | - | - | CY7C680xx | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() CY8CLED08-28PVXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | 24 | - | -40°C~85°C | Tube | EZ-Color™ CY8CLED | - | - | Obsolete | 3 (168 Hours) | 28 | - | HB LED Controller | IT CAN ALSO OPERATES WITH 5 VOLTS | 3V~5.25V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | unknown | - | 28 | R-PDSO-G28 | COMMERCIAL | - | - | I2C, SPI, UART/USART | - | 256 x 8 | - | M8C | - | FLASH (16KB) | - | - | - | - | - | - | - | - | - | - | 12.3 MHz | 8 | - | NO | - | SERIAL | CY8CLED | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() CY7C64713-56LFXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | YES | - | 24 | - | 0°C~70°C | Tray | EZ-USB FX1™ | e3 | yes | Obsolete | 3 (168 Hours) | 56 | MATTE TIN | USB Microcontroller | - | 3.15V~3.45V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | unknown | 20 | 56 | S-XQCC-N56 | - | - | - | I2C, USB, USART | 48 MHz | 16K x 8 | - | 8051 | - | ROMless | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | EEPROM | - | - | - | CY7C647xx | 1mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C66113C-PVXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | 31 | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | USB Hub/Microcontroller | - | 4V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.635mm | unknown | 20 | 56 | R-PDSO-G56 | - | - | - | I2C, USB, HAPI | 12 MHz | 256 x 8 | - | M8 | 6MHz | OTP (8kB) | 8 | NO | NO | NO | YES | - | - | - | - | - | - | - | OTPROM | - | - | - | USB Hub | 2.794mm | 18.415mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY7C68014A-56LFXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | YES | - | 24 | - | 0°C~70°C | Tray | EZ-USB FX2LP™ | e3 | yes | Obsolete | 3 (168 Hours) | 56 | MATTE TIN | USB Microcontroller | - | 3V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | unknown | 20 | 56 | S-XQCC-N56 | - | - | - | I2C, USB, USART | 48 MHz | 16K x 8 | - | 8051 | - | ROMless | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | EEPROM | - | - | - | CY7C680xx | 1mm | 8mm | 8mm | ROHS3 Compliant |